Seetru Limited Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Connection options The air receiver check valves are available with either male to male or female to male connections, the options can be viewed in the data sheet. The male... | |
| Design The 595 In-line check valves are designed to be fitted in air/gas pipe lines and allow only uni-directional flow. The valves are fitted with an elastomer seal for additional... | |
| Minimum Pressure Check Valves are control valves typically suitable for application on compressors. Design Minimum pressure check valves are spring loaded pressure control valves with an inbuilt check (non-return) valve. |