Seetru Limited DN8 Enclosed Discharge Safety Relief Valve SP63608

Description
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Enclosed Discharge Safety Relief Valve for Steam Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum)
Description
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Enclosed Discharge Safety Relief Valve for Steam Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Suppliers

Company
Product
Description
Supplier Links
DN8 Enclosed Discharge Safety Relief Valve - SP63608 - Seetru Limited
Bristol, Avon, United Kingdom
DN8 Enclosed Discharge Safety Relief Valve
SP63608
DN8 Enclosed Discharge Safety Relief Valve SP63608
Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Enclosed Discharge Safety Relief Valve for Steam Notes: Maximum permissible built up back pressure is 10% of set pressure Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Flows Rates:
Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
8mm Nominal Bore Enclosed Discharge Safety Relief Valve for Steam
Notes:
Maximum permissible built up back pressure is 10% of set pressure
Relieving pressure is set pressure +10% (0.1 bar g. below 1.0 bar g.)
Reseating pressure is set pressure -10% (0.3 bar g. minimum)

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number SP63608
Product Name DN8 Enclosed Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Steam
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1217030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details