Seetru Limited DN6 Atmospheric Discharge Safety Relief Valve RA 818

Description
Flows Rates: Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Refrigerants Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Refrigerants Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN6 Atmospheric Discharge Safety Relief Valve - RA 818 - Seetru Limited
Bristol, Avon, United Kingdom
DN6 Atmospheric Discharge Safety Relief Valve
RA 818
DN6 Atmospheric Discharge Safety Relief Valve RA 818
Flows Rates: Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Refrigerants Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 0°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
6mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Refrigerants
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number RA 818
Product Name DN6 Atmospheric Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - BP-049-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details