Seetru Limited DN4 Enclosed Discharge Safety Relief Valve GP 331

Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/8" Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%
Description
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/8" Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Suppliers

Company
Product
Description
Supplier Links
DN4 Enclosed Discharge Safety Relief Valve - GP 331 - Seetru Limited
Bristol, Avon, United Kingdom
DN4 Enclosed Discharge Safety Relief Valve
GP 331
DN4 Enclosed Discharge Safety Relief Valve GP 331
Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 1/8" Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases Notes: Relieving pressure is set pressure +10% Reseating pressure is set pressure -10%

Flows Rates:
Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications.
Product Description:
1/8" Nominal Bore Enclosed Discharge Safety Relief Valve for Compressed Air & Gases
Notes:
Relieving pressure is set pressure +10%
Reseating pressure is set pressure -10%

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Industrial Valves
Product Number GP 331
Product Name DN4 Enclosed Discharge Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details