Belimo Americas Pneumatics, Hydraulics - Valves and Control LRCB24-3

Description
VALVE ACTUATOR,NON-SPRING, 24V,ON
Description
VALVE ACTUATOR,NON-SPRING, 24V,ON

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - LRCB24-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
LRCB24-3
Pneumatics, Hydraulics - Valves and Control LRCB24-3
VALVE ACTUATOR,NON-SPRING, 24V,ON

VALVE ACTUATOR,NON-SPRING,24V,ON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number LRCB24-3
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Manual Pinch Valves // Series 75 Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details