Alfa Laval Inc. Sanitary Ball Valve SBV

Description
Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries. Reliable full-flow performance Alfa Laval sanitary ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a straight tube. This makes the SBVs suitable for: Handling fluids that are viscous or contain solid, semi-solid or abrasive particles Use wherever pigging of process lines is a major consideration Applications that require gentle product treatment CIP applications Automated or manual control For versatility, Alfa Laval SBVs can be supplied for manual or automatic operation. Manual operation: SBVs feature stainless steel quarter-turn handles to mechanically lock the valves in either open or closed position. Automatic operation: SBVs use standard maintenance-free pneumatic actuators. Actuated ball valves are delivered as normally closed (NC) valves that are controlled from a remote location by means of compressed air. These, however, can easily be rebuilt to a normally open (NO) configuration. Actuators can be fitted with Alfa Laval ThinkTop valve sensing and control units. Optional inductive proximity sensor and mounting bracket are available. Compact, simple ball valve design Easy to build into most any process line, Alfa Laval SBVs feature a straightforward floating ball design, which guarantees a tight seal and permits axial movement while preventing rotation. They are water hammer-safe and completely insensitive to pressure shocks in the pipelines. Spring-loaded, self-adjusting seal rings provide highly reliable valve stem sealing. SBVs with automated control have inspection holes in the bonnet for easy inspection of the stem seal. Easy-to-maintain ball valves The three-piece valve design with few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve range consists of two standard valve models. SBV with either manual handle or automated operation for applications that involve high operating pressures up to 16 bar and temperatures up to 150°C, and where the use of pigging systems is required. Tri-Clover® ball valves for applications that require full flow with minimal flow turbulence and pressure drop. An optional encapsulated seat is available for applications where reducing the risk of potential product entrapment is important.
Description
Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries. Reliable full-flow performance Alfa Laval sanitary ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a straight tube. This makes the SBVs suitable for: Handling fluids that are viscous or contain solid, semi-solid or abrasive particles Use wherever pigging of process lines is a major consideration Applications that require gentle product treatment CIP applications Automated or manual control For versatility, Alfa Laval SBVs can be supplied for manual or automatic operation. Manual operation: SBVs feature stainless steel quarter-turn handles to mechanically lock the valves in either open or closed position. Automatic operation: SBVs use standard maintenance-free pneumatic actuators. Actuated ball valves are delivered as normally closed (NC) valves that are controlled from a remote location by means of compressed air. These, however, can easily be rebuilt to a normally open (NO) configuration. Actuators can be fitted with Alfa Laval ThinkTop valve sensing and control units. Optional inductive proximity sensor and mounting bracket are available. Compact, simple ball valve design Easy to build into most any process line, Alfa Laval SBVs feature a straightforward floating ball design, which guarantees a tight seal and permits axial movement while preventing rotation. They are water hammer-safe and completely insensitive to pressure shocks in the pipelines. Spring-loaded, self-adjusting seal rings provide highly reliable valve stem sealing. SBVs with automated control have inspection holes in the bonnet for easy inspection of the stem seal. Easy-to-maintain ball valves The three-piece valve design with few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve range consists of two standard valve models. SBV with either manual handle or automated operation for applications that involve high operating pressures up to 16 bar and temperatures up to 150°C, and where the use of pigging systems is required. Tri-Clover® ball valves for applications that require full flow with minimal flow turbulence and pressure drop. An optional encapsulated seat is available for applications where reducing the risk of potential product entrapment is important.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Ball Valve - SBV - Alfa Laval Inc.
Scarborough, Ontario, Canada
Sanitary Ball Valve
SBV
Sanitary Ball Valve SBV
Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries. Reliable full-flow performance Alfa Laval sanitary ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a straight tube. This makes the SBVs suitable for: Handling fluids that are viscous or contain solid, semi-solid or abrasive particles Use wherever pigging of process lines is a major consideration Applications that require gentle product treatment CIP applications Automated or manual control For versatility, Alfa Laval SBVs can be supplied for manual or automatic operation. Manual operation: SBVs feature stainless steel quarter-turn handles to mechanically lock the valves in either open or closed position. Automatic operation: SBVs use standard maintenance-free pneumatic actuators. Actuated ball valves are delivered as normally closed (NC) valves that are controlled from a remote location by means of compressed air. These, however, can easily be rebuilt to a normally open (NO) configuration. Actuators can be fitted with Alfa Laval ThinkTop valve sensing and control units. Optional inductive proximity sensor and mounting bracket are available. Compact, simple ball valve design Easy to build into most any process line, Alfa Laval SBVs feature a straightforward floating ball design, which guarantees a tight seal and permits axial movement while preventing rotation. They are water hammer-safe and completely insensitive to pressure shocks in the pipelines. Spring-loaded, self-adjusting seal rings provide highly reliable valve stem sealing. SBVs with automated control have inspection holes in the bonnet for easy inspection of the stem seal. Easy-to-maintain ball valves The three-piece valve design with few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance. Sanitary ball valve range The Alfa Laval sanitary ball valve range consists of two standard valve models. SBV with either manual handle or automated operation for applications that involve high operating pressures up to 16 bar and temperatures up to 150°C, and where the use of pigging systems is required. Tri-Clover® ball valves for applications that require full flow with minimal flow turbulence and pressure drop. An optional encapsulated seat is available for applications where reducing the risk of potential product entrapment is important.

Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food, beverage, chemical and pharmaceutical industries.

Reliable full-flow performance

Alfa Laval sanitary ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a straight tube. This makes the SBVs suitable for:

  • Handling fluids that are viscous or contain solid, semi-solid or abrasive particles
  • Use wherever pigging of process lines is a major consideration
  • Applications that require gentle product treatment
  • CIP applications

Automated or manual control

For versatility, Alfa Laval SBVs can be supplied for manual or automatic operation.

Manual operation: SBVs feature stainless steel quarter-turn handles to mechanically lock the valves in either open or closed position.

Automatic operation: SBVs use standard maintenance-free pneumatic actuators. Actuated ball valves are delivered as normally closed (NC) valves that are controlled from a remote location by means of compressed air. These, however, can easily be rebuilt to a normally open (NO) configuration. Actuators can be fitted with Alfa Laval ThinkTop valve sensing and control units. Optional inductive proximity sensor and mounting bracket are available.

Compact, simple ball valve design

Easy to build into most any process line, Alfa Laval SBVs feature a straightforward floating ball design, which guarantees a tight seal and permits axial movement while preventing rotation. They are water hammer-safe and completely insensitive to pressure shocks in the pipelines.

Spring-loaded, self-adjusting seal rings provide highly reliable valve stem sealing. SBVs with automated control have inspection holes in the bonnet for easy inspection of the stem seal.

Easy-to-maintain ball valves

The three-piece valve design with few moving parts enables easy access to all valve components, making maintenance quick and easy. Durable PTFE valve seats help prolong service intervals. No special tools required for maintenance.

Sanitary ball valve range

The Alfa Laval sanitary ball valve range consists of two standard valve models.

  • SBV with either manual handle or automated operation for applications that involve high operating pressures up to 16 bar and temperatures up to 150°C, and where the use of pigging systems is required.
  • Tri-Clover® ball valves for applications that require full flow with minimal flow turbulence and pressure drop. An optional encapsulated seat is available for applications where reducing the risk of potential product entrapment is important.
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number SBV
Product Name Sanitary Ball Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Valve Size 0.98 to 4.00 inch (25.00 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
APCO Double Door Check Valves (CDD) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details