Alfa Laval Inc. Butterfly Valve LKB

Description
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB butterfly valve range consists of modular units designed to meet the full spectrum of requirements at working pressures from full vacuum to 10 bar. All valves are FDA-compliant, designed for use in a wide range of stainless steel pipe systems, and can be built to comply with virtually any installation standard. Reliable performance LKB butterfly valves come with several features that ensure reliability performance. A highly polished stainless steel disc with surface smoothness down to Ra<0.8 µm and bearing bushes clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. The stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. In addition, Alfa Laval seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. Manual or automated control Alfa Laval LKB butterfly valves can be complemented with lockable handle for manual operation of with an actuator and in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. For manual operation: Alfa Laval provides a complete range of handles, including a multi-position lockable handle. For automated operation: A selection of different actuators is available; special double-spring design enables application of maximum torque to the valve disc at breakaway and seal positions. This makes it easy to integrate these valve units into larger systems operated from a central point, and/or to operate them automatically for maximum efficiency. LKB butterfly valve range The Alfa Laval LKB butterfly valve range consists of the following modular units that can easily be mounted in complex cluster set-ups alongside valves of other types. LKB and LKB-2 with standard spring-loaded locking handle for straightforward manual operation with a pulling/turning movement. LKB is used for ISO connection and the LKB-2 is used for DIN connection. LKB-F for flange connections to easily remove the valve body without dismantling piping setups. For both ISO and DIN.
Description
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB butterfly valve range consists of modular units designed to meet the full spectrum of requirements at working pressures from full vacuum to 10 bar. All valves are FDA-compliant, designed for use in a wide range of stainless steel pipe systems, and can be built to comply with virtually any installation standard. Reliable performance LKB butterfly valves come with several features that ensure reliability performance. A highly polished stainless steel disc with surface smoothness down to Ra<0.8 µm and bearing bushes clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. The stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. In addition, Alfa Laval seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. Manual or automated control Alfa Laval LKB butterfly valves can be complemented with lockable handle for manual operation of with an actuator and in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. For manual operation: Alfa Laval provides a complete range of handles, including a multi-position lockable handle. For automated operation: A selection of different actuators is available; special double-spring design enables application of maximum torque to the valve disc at breakaway and seal positions. This makes it easy to integrate these valve units into larger systems operated from a central point, and/or to operate them automatically for maximum efficiency. LKB butterfly valve range The Alfa Laval LKB butterfly valve range consists of the following modular units that can easily be mounted in complex cluster set-ups alongside valves of other types. LKB and LKB-2 with standard spring-loaded locking handle for straightforward manual operation with a pulling/turning movement. LKB is used for ISO connection and the LKB-2 is used for DIN connection. LKB-F for flange connections to easily remove the valve body without dismantling piping setups. For both ISO and DIN.

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - LKB - Alfa Laval Inc.
Scarborough, Ontario, Canada
Butterfly Valve
LKB
Butterfly Valve LKB
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB butterfly valve range consists of modular units designed to meet the full spectrum of requirements at working pressures from full vacuum to 10 bar. All valves are FDA-compliant, designed for use in a wide range of stainless steel pipe systems, and can be built to comply with virtually any installation standard. Reliable performance LKB butterfly valves come with several features that ensure reliability performance. A highly polished stainless steel disc with surface smoothness down to Ra<0.8 µm and bearing bushes clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. The stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. In addition, Alfa Laval seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. Manual or automated control Alfa Laval LKB butterfly valves can be complemented with lockable handle for manual operation of with an actuator and in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. For manual operation: Alfa Laval provides a complete range of handles, including a multi-position lockable handle. For automated operation: A selection of different actuators is available; special double-spring design enables application of maximum torque to the valve disc at breakaway and seal positions. This makes it easy to integrate these valve units into larger systems operated from a central point, and/or to operate them automatically for maximum efficiency. LKB butterfly valve range The Alfa Laval LKB butterfly valve range consists of the following modular units that can easily be mounted in complex cluster set-ups alongside valves of other types. LKB and LKB-2 with standard spring-loaded locking handle for straightforward manual operation with a pulling/turning movement. LKB is used for ISO connection and the LKB-2 is used for DIN connection. LKB-F for flange connections to easily remove the valve body without dismantling piping setups. For both ISO and DIN.

Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids.

Full range, full spectrum

The Alfa Laval LKB butterfly valve range consists of modular units designed to meet the full spectrum of requirements at working pressures from full vacuum to 10 bar. All valves are FDA-compliant, designed for use in a wide range of stainless steel pipe systems, and can be built to comply with virtually any installation standard.

Reliable performance

LKB butterfly valves come with several features that ensure reliability performance. A highly polished stainless steel disc with surface smoothness down to Ra<0.8 µm and bearing bushes clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement.

The stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. In addition, Alfa Laval seal technology provides greater thermal stability, better chemical resistance and improved tensile strength.

Manual or automated control

Alfa Laval LKB butterfly valves can be complemented with lockable handle for manual operation of with an actuator and in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units.

For manual operation: Alfa Laval provides a complete range of handles, including a multi-position lockable handle.

For automated operation: A selection of different actuators is available; special double-spring design enables application of maximum torque to the valve disc at breakaway and seal positions. This makes it easy to integrate these valve units into larger systems operated from a central point, and/or to operate them automatically for maximum efficiency.

LKB butterfly valve range

The Alfa Laval LKB butterfly valve range consists of the following modular units that can easily be mounted in complex cluster set-ups alongside valves of other types.

  • LKB and LKB-2 with standard spring-loaded locking handle for straightforward manual operation with a pulling/turning movement. LKB is used for ISO connection and the LKB-2 is used for DIN connection.
  • LKB-F for flange connections to easily remove the valve body without dismantling piping setups. For both ISO and DIN.
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number LKB
Product Name Butterfly Valve
Valve Type Butterfly
Primary Material Stainless Steel
Media Water
Valve Size 0.89 to 5.91 inch (22.50 to 150.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP90-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details