Alfa Laval Inc. Relief Valve

Description
Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect against overpressure and vacuum conditions while filling or emptying the tank of liquid, Alfa Laval two-way relief valves are mounted on top of an atmospheric tank in hygienic process lines. Product range The Alfa Laval range of relief valves (RV) consists of two models made of either polyethylene or AISI 304/316 stainless steel. The polyethylene model is designed for product flows up to 800 hl/h and is available in four different standard sizes: RV130, RV400, RV400A and RV800. The stainless steel model is designed for more stringent hygienic requirements. It handles product flows up to 1000 hl/h and is available in two different standard sizes: RV600 and RV1000.
Datasheet
Description
Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect against overpressure and vacuum conditions while filling or emptying the tank of liquid, Alfa Laval two-way relief valves are mounted on top of an atmospheric tank in hygienic process lines. Product range The Alfa Laval range of relief valves (RV) consists of two models made of either polyethylene or AISI 304/316 stainless steel. The polyethylene model is designed for product flows up to 800 hl/h and is available in four different standard sizes: RV130, RV400, RV400A and RV800. The stainless steel model is designed for more stringent hygienic requirements. It handles product flows up to 1000 hl/h and is available in two different standard sizes: RV600 and RV1000.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relief Valve -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Relief Valve
Relief Valve
Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect against overpressure and vacuum conditions while filling or emptying the tank of liquid, Alfa Laval two-way relief valves are mounted on top of an atmospheric tank in hygienic process lines. Product range The Alfa Laval range of relief valves (RV) consists of two models made of either polyethylene or AISI 304/316 stainless steel. The polyethylene model is designed for product flows up to 800 hl/h and is available in four different standard sizes: RV130, RV400, RV400A and RV800. The stainless steel model is designed for more stringent hygienic requirements. It handles product flows up to 1000 hl/h and is available in two different standard sizes: RV600 and RV1000.

Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries.


Overpressure protection

To protect against overpressure and vacuum conditions while filling or emptying the tank of liquid, Alfa Laval two-way relief valves are mounted on top of an atmospheric tank in hygienic process lines.

Product range

The Alfa Laval range of relief valves (RV) consists of two models made of either polyethylene or AISI 304/316 stainless steel. The polyethylene model is designed for product flows up to 800 hl/h and is available in four different standard sizes: RV130, RV400, RV400A and RV800. The stainless steel model is designed for more stringent hygienic requirements. It handles product flows up to 1000 hl/h and is available in two different standard sizes: RV600 and RV1000.

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Name Relief Valve
Valve Type Sanitary; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5700 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroHydraulic
View Details