Alfa Laval Inc. LKC Non-Return Valve

Description
Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return valves are safe and highly reliable. Safe and reliable process protection Alfa Laval LKC-2 non-return valves are highly reliable check valves ensure single directional product flow through process lines. This provides protection for process equipment that can be affected by reverse flow and prevents pressure surges and/or system shutdown. Non-return valve range The standard range of Alfa Laval LKC-2 non-return valves are constructed of standard 304 or acid-resistant 316L stainless steel. Easy to install, the valves are designed to handle maximum product pressure up to 10 bar and temperatures ranging from -10°C to 140°C (EPDM). For added versatility, these check valves are available with either a semi-bright or polished finish, and a variety of welding ends for ISO or DIN connections. For more information, please refer to Documentation. Part of a broad valve range Alfa Laval offers a comprehensive range of valves intended for various applications in the dairy, food and beverage, and personal care industries. Ball valves Butterfly valves Check valves Sampling valves
Description
Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return valves are safe and highly reliable. Safe and reliable process protection Alfa Laval LKC-2 non-return valves are highly reliable check valves ensure single directional product flow through process lines. This provides protection for process equipment that can be affected by reverse flow and prevents pressure surges and/or system shutdown. Non-return valve range The standard range of Alfa Laval LKC-2 non-return valves are constructed of standard 304 or acid-resistant 316L stainless steel. Easy to install, the valves are designed to handle maximum product pressure up to 10 bar and temperatures ranging from -10°C to 140°C (EPDM). For added versatility, these check valves are available with either a semi-bright or polished finish, and a variety of welding ends for ISO or DIN connections. For more information, please refer to Documentation. Part of a broad valve range Alfa Laval offers a comprehensive range of valves intended for various applications in the dairy, food and beverage, and personal care industries. Ball valves Butterfly valves Check valves Sampling valves

Suppliers

Company
Product
Description
Supplier Links
LKC Non-Return Valve -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
LKC Non-Return Valve
LKC Non-Return Valve
Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return valves are safe and highly reliable. Safe and reliable process protection Alfa Laval LKC-2 non-return valves are highly reliable check valves ensure single directional product flow through process lines. This provides protection for process equipment that can be affected by reverse flow and prevents pressure surges and/or system shutdown. Non-return valve range The standard range of Alfa Laval LKC-2 non-return valves are constructed of standard 304 or acid-resistant 316L stainless steel. Easy to install, the valves are designed to handle maximum product pressure up to 10 bar and temperatures ranging from -10°C to 140°C (EPDM). For added versatility, these check valves are available with either a semi-bright or polished finish, and a variety of welding ends for ISO or DIN connections. For more information, please refer to Documentation. Part of a broad valve range Alfa Laval offers a comprehensive range of valves intended for various applications in the dairy, food and beverage, and personal care industries. Ball valves Butterfly valves Check valves Sampling valves

Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return valves are safe and highly reliable.

Safe and reliable process protection

Alfa Laval LKC-2 non-return valves are highly reliable check valves ensure single directional product flow through process lines. This provides protection for process equipment that can be affected by reverse flow and prevents pressure surges and/or system shutdown.

Non-return valve range

The standard range of Alfa Laval LKC-2 non-return valves are constructed of standard 304 or acid-resistant 316L stainless steel. Easy to install, the valves are designed to handle maximum product pressure up to 10 bar and temperatures ranging from -10°C to 140°C (EPDM). For added versatility, these check valves are available with either a semi-bright or polished finish, and a variety of welding ends for ISO or DIN connections.

For more information, please refer to Documentation.

Part of a broad valve range

Alfa Laval offers a comprehensive range of valves intended for various applications in the dairy, food and beverage, and personal care industries.

  • Ball valves
  • Butterfly valves
  • Check valves
  • Sampling valves
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Name LKC Non-Return Valve
Valve Type Check
Primary Material Stainless Steel
Media Water
Valve Size 0.89 to 3.94 inch (22.50 to 100.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1219040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details