Alfa Laval Inc. Double Seat Valves Unique Mixproof Horizontal Tank

Description
Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the tank inlet or tank outlet is left uncleaned. State-of-the-art horizontal mixproof valve Based on the well proven and exceptionally versatile principle of the Unique Mixproof valves, this horizontal mixproof tank valve features many of the same components, such as the actuator, yoke and seals, and therefore the same spare parts. This provides the benefits of easy serviceability and low total cost of ownership. Alfa Laval Unique Mixproof Horizontal Tank Valve, can be fitted with any level of sensing and control. It is as standard supplied with seat lift, which enables handling of two different products at the same time, or safe handling of one product while seat-lift cleaning operations are being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank. Exceptional spillage-free operation A state-of-the-art double-seat design provides long-lasting, spillage-free operation thus minimizing the risk of product contamination. The use of double lip seals provides added protection to ensure safe and hygienic operation. Easy valve to maintain and clean Unique mixproof valves feature a top-loaded design, making maintenance fast and easy. It also features no adjustable components, a maintenance-friendly actuator and built-in leakage detection on all seals. Unique mixproof valves meet most hygienic standards and can be supplied with the optional SpiralClean cleaning system. Click on the playlist to see all 4 animations! You get the full benefit of using Unique mixproof valves by combining them with Alfa Laval ThinkTop and ThinkTop Basic valve sensing and control units. Valve clusters - customized flow solutions We are specialists in providing pre-built valve clusters customized to meet specific, individual requirements. Our expertise helps ensure you the most efficient flow management, using as few components as possible and dealing effectively with key issues that include thermal cycling, cleanability, drainability and flow control. Alfa Laval valve clusters can be supplied pre-assembled and pre-tested as well as fully wired and with all the necessary pneumatic tubing, junction boxes and control panels pre-connected. This means you can bring even complex installations online as quickly as possible, saving time and avoiding lost revenue associated with on-site troubleshooting and downtime. For more information, please refer to Documentation and to the Selection Guide. For cost-effective alternatives to the Unique mixproof valve range, Alfa Laval also offers standard SMP mixproof valves.
Description
Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the tank inlet or tank outlet is left uncleaned. State-of-the-art horizontal mixproof valve Based on the well proven and exceptionally versatile principle of the Unique Mixproof valves, this horizontal mixproof tank valve features many of the same components, such as the actuator, yoke and seals, and therefore the same spare parts. This provides the benefits of easy serviceability and low total cost of ownership. Alfa Laval Unique Mixproof Horizontal Tank Valve, can be fitted with any level of sensing and control. It is as standard supplied with seat lift, which enables handling of two different products at the same time, or safe handling of one product while seat-lift cleaning operations are being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank. Exceptional spillage-free operation A state-of-the-art double-seat design provides long-lasting, spillage-free operation thus minimizing the risk of product contamination. The use of double lip seals provides added protection to ensure safe and hygienic operation. Easy valve to maintain and clean Unique mixproof valves feature a top-loaded design, making maintenance fast and easy. It also features no adjustable components, a maintenance-friendly actuator and built-in leakage detection on all seals. Unique mixproof valves meet most hygienic standards and can be supplied with the optional SpiralClean cleaning system. Click on the playlist to see all 4 animations! You get the full benefit of using Unique mixproof valves by combining them with Alfa Laval ThinkTop and ThinkTop Basic valve sensing and control units. Valve clusters - customized flow solutions We are specialists in providing pre-built valve clusters customized to meet specific, individual requirements. Our expertise helps ensure you the most efficient flow management, using as few components as possible and dealing effectively with key issues that include thermal cycling, cleanability, drainability and flow control. Alfa Laval valve clusters can be supplied pre-assembled and pre-tested as well as fully wired and with all the necessary pneumatic tubing, junction boxes and control panels pre-connected. This means you can bring even complex installations online as quickly as possible, saving time and avoiding lost revenue associated with on-site troubleshooting and downtime. For more information, please refer to Documentation and to the Selection Guide. For cost-effective alternatives to the Unique mixproof valve range, Alfa Laval also offers standard SMP mixproof valves.

Suppliers

Company
Product
Description
Supplier Links
Double Seat Valves - Unique Mixproof Horizontal Tank - Alfa Laval Inc.
Scarborough, Ontario, Canada
Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the tank inlet or tank outlet is left uncleaned. State-of-the-art horizontal mixproof valve Based on the well proven and exceptionally versatile principle of the Unique Mixproof valves, this horizontal mixproof tank valve features many of the same components, such as the actuator, yoke and seals, and therefore the same spare parts. This provides the benefits of easy serviceability and low total cost of ownership. Alfa Laval Unique Mixproof Horizontal Tank Valve, can be fitted with any level of sensing and control. It is as standard supplied with seat lift, which enables handling of two different products at the same time, or safe handling of one product while seat-lift cleaning operations are being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank. Exceptional spillage-free operation A state-of-the-art double-seat design provides long-lasting, spillage-free operation thus minimizing the risk of product contamination. The use of double lip seals provides added protection to ensure safe and hygienic operation. Easy valve to maintain and clean Unique mixproof valves feature a top-loaded design, making maintenance fast and easy. It also features no adjustable components, a maintenance-friendly actuator and built-in leakage detection on all seals. Unique mixproof valves meet most hygienic standards and can be supplied with the optional SpiralClean cleaning system. Click on the playlist to see all 4 animations! You get the full benefit of using Unique mixproof valves by combining them with Alfa Laval ThinkTop and ThinkTop Basic valve sensing and control units. Valve clusters - customized flow solutions We are specialists in providing pre-built valve clusters customized to meet specific, individual requirements. Our expertise helps ensure you the most efficient flow management, using as few components as possible and dealing effectively with key issues that include thermal cycling, cleanability, drainability and flow control. Alfa Laval valve clusters can be supplied pre-assembled and pre-tested as well as fully wired and with all the necessary pneumatic tubing, junction boxes and control panels pre-connected. This means you can bring even complex installations online as quickly as possible, saving time and avoiding lost revenue associated with on-site troubleshooting and downtime. For more information, please refer to Documentation and to the Selection Guide. For cost-effective alternatives to the Unique mixproof valve range, Alfa Laval also offers standard SMP mixproof valves.

Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the tank inlet or tank outlet is left uncleaned.


State-of-the-art horizontal mixproof valve

Based on the well proven and exceptionally versatile principle of the Unique Mixproof valves, this horizontal mixproof tank valve features many of the same components, such as the actuator, yoke and seals, and therefore the same spare parts. This provides the benefits of easy serviceability and low total cost of ownership.

Alfa Laval Unique Mixproof Horizontal Tank Valve, can be fitted with any level of sensing and control. It is as standard supplied with seat lift, which enables handling of two different products at the same time, or safe handling of one product while seat-lift cleaning operations are being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank.

Exceptional spillage-free operation

A state-of-the-art double-seat design provides long-lasting, spillage-free operation thus minimizing the risk of product contamination. The use of double lip seals provides added protection to ensure safe and hygienic operation.

Easy valve to maintain and clean

Unique mixproof valves feature a top-loaded design, making maintenance fast and easy. It also features no adjustable components, a maintenance-friendly actuator and built-in leakage detection on all seals. Unique mixproof valves meet most hygienic standards and can be supplied with the optional SpiralClean cleaning system.

Click on the playlist to see all 4 animations!

You get the full benefit of using Unique mixproof valves by combining them with Alfa Laval ThinkTop and ThinkTop Basic valve sensing and control units.

Valve clusters - customized flow solutions

We are specialists in providing pre-built valve clusters customized to meet specific, individual requirements.
Our expertise helps ensure you the most efficient flow management, using as few components as possible and dealing effectively with key issues that include thermal cycling, cleanability, drainability and flow control.
Alfa Laval valve clusters can be supplied pre-assembled and pre-tested as well as fully wired and with all the necessary pneumatic tubing, junction boxes and control panels pre-connected.
This means you can bring even complex installations online as quickly as possible, saving time and avoiding lost revenue associated with on-site troubleshooting and downtime.

For more information, please refer to Documentation and to the Selection Guide.

For cost-effective alternatives to the Unique mixproof valve range, Alfa Laval also offers standard SMP mixproof valves.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number Unique Mixproof Horizontal Tank
Product Name Double Seat Valves
Valve Type Sanitary; Double Seat Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121609005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details