Alfa Laval Inc. UltraPure Diapragm Valves DV-ST

Description
The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations. Superior hygienic design Alfa Laval diaphragm valves is the natural choice for the pharma and biotech industries. However the diaphragm valve offers solutions for all hygienic industries. The diaphragm valve is also an obvious choice in aseptic, hygienic and utility systems within the dairy, beverage and food industries for duties such as dosing, filling, diverting and controlling. The Alfa Laval Unique DV-ST UltraPure range consistently delivers documented, reliable, and contaminant-free aseptic performance. High-quality valve bodies Low delta-ferrite content valve bodies with specified sulphur content are standard for all forged and block valves. Cast bodies are made from high-precision investment casting with low delta-ferrite content. Two-way valves, including the ferrules for clamp end bodies, are made from a single piece of metal. T- and Tank-outlet valves are available either machined from block or forged and welded. The forged and welded valve bodies offer an economical lightweight alternative, which makes easy installation and efficient steam sterilization possible. Wide range of well proven diaphragms Alfa Laval’s broad range of well documented pharmaceutical grade diaphragms meet the requirements of FDA and USP classifications as well as TSE/ADI declarations. A high performance S2 EPDM diaphragm for continuous steam operation at temperatures up to 150 °C extends the lifetime of valves used in more demanding process environments. Innovative actuator design Compact and lightweight, the actuators enable easy conversion of the control function (NC-Air/Air-NO). The unique design also permits adjustments of the actuator spring pressure to optimize the sealing function and lifetime of the diaphragm. Over-closure protection for all handlesused for manual operation ensures a defined closure pressure against the diaphragm and prolongs diaphragm lifetime as well. All steel parts are made of stainless steel. Modular valve design Create exactly the configuration you require. The Unique DV-ST UltraPure is constructed from a series of base parts that enables you to easily adapt the valve to the individual needs of a wide range of applications. See Documentation and How it works.
Description
The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations. Superior hygienic design Alfa Laval diaphragm valves is the natural choice for the pharma and biotech industries. However the diaphragm valve offers solutions for all hygienic industries. The diaphragm valve is also an obvious choice in aseptic, hygienic and utility systems within the dairy, beverage and food industries for duties such as dosing, filling, diverting and controlling. The Alfa Laval Unique DV-ST UltraPure range consistently delivers documented, reliable, and contaminant-free aseptic performance. High-quality valve bodies Low delta-ferrite content valve bodies with specified sulphur content are standard for all forged and block valves. Cast bodies are made from high-precision investment casting with low delta-ferrite content. Two-way valves, including the ferrules for clamp end bodies, are made from a single piece of metal. T- and Tank-outlet valves are available either machined from block or forged and welded. The forged and welded valve bodies offer an economical lightweight alternative, which makes easy installation and efficient steam sterilization possible. Wide range of well proven diaphragms Alfa Laval’s broad range of well documented pharmaceutical grade diaphragms meet the requirements of FDA and USP classifications as well as TSE/ADI declarations. A high performance S2 EPDM diaphragm for continuous steam operation at temperatures up to 150 °C extends the lifetime of valves used in more demanding process environments. Innovative actuator design Compact and lightweight, the actuators enable easy conversion of the control function (NC-Air/Air-NO). The unique design also permits adjustments of the actuator spring pressure to optimize the sealing function and lifetime of the diaphragm. Over-closure protection for all handlesused for manual operation ensures a defined closure pressure against the diaphragm and prolongs diaphragm lifetime as well. All steel parts are made of stainless steel. Modular valve design Create exactly the configuration you require. The Unique DV-ST UltraPure is constructed from a series of base parts that enables you to easily adapt the valve to the individual needs of a wide range of applications. See Documentation and How it works.

Suppliers

Company
Product
Description
Supplier Links
UltraPure Diapragm Valves - DV-ST - Alfa Laval Inc.
Scarborough, Ontario, Canada
UltraPure Diapragm Valves
DV-ST
UltraPure Diapragm Valves DV-ST
The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations. Superior hygienic design Alfa Laval diaphragm valves is the natural choice for the pharma and biotech industries. However the diaphragm valve offers solutions for all hygienic industries. The diaphragm valve is also an obvious choice in aseptic, hygienic and utility systems within the dairy, beverage and food industries for duties such as dosing, filling, diverting and controlling. The Alfa Laval Unique DV-ST UltraPure range consistently delivers documented, reliable, and contaminant-free aseptic performance. High-quality valve bodies Low delta-ferrite content valve bodies with specified sulphur content are standard for all forged and block valves. Cast bodies are made from high-precision investment casting with low delta-ferrite content. Two-way valves, including the ferrules for clamp end bodies, are made from a single piece of metal. T- and Tank-outlet valves are available either machined from block or forged and welded. The forged and welded valve bodies offer an economical lightweight alternative, which makes easy installation and efficient steam sterilization possible. Wide range of well proven diaphragms Alfa Laval’s broad range of well documented pharmaceutical grade diaphragms meet the requirements of FDA and USP classifications as well as TSE/ADI declarations. A high performance S2 EPDM diaphragm for continuous steam operation at temperatures up to 150 °C extends the lifetime of valves used in more demanding process environments. Innovative actuator design Compact and lightweight, the actuators enable easy conversion of the control function (NC-Air/Air-NO). The unique design also permits adjustments of the actuator spring pressure to optimize the sealing function and lifetime of the diaphragm. Over-closure protection for all handlesused for manual operation ensures a defined closure pressure against the diaphragm and prolongs diaphragm lifetime as well. All steel parts are made of stainless steel. Modular valve design Create exactly the configuration you require. The Unique DV-ST UltraPure is constructed from a series of base parts that enables you to easily adapt the valve to the individual needs of a wide range of applications. See Documentation and How it works.

The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations.


Superior hygienic design

Alfa Laval diaphragm valves is the natural choice for the pharma and biotech industries. However the diaphragm valve offers solutions for all hygienic industries. The diaphragm valve is also an obvious choice in aseptic, hygienic and utility systems within the dairy, beverage and food industries for duties such as dosing, filling, diverting and controlling.

The Alfa Laval Unique DV-ST UltraPure range consistently delivers documented, reliable, and contaminant-free aseptic performance.

High-quality valve bodies

Low delta-ferrite content valve bodies with specified sulphur content are standard for all forged and block valves.

  • Cast bodies are made from high-precision investment casting with low delta-ferrite content.
  • Two-way valves, including the ferrules for clamp end bodies, are made from a single piece of metal.
  • T- and Tank-outlet valves are available either machined from block or forged and welded.

The forged and welded valve bodies offer an economical lightweight alternative, which makes easy installation and efficient steam sterilization possible.

Wide range of well proven diaphragms

Alfa Laval’s broad range of well documented pharmaceutical grade diaphragms meet the requirements of FDA and USP classifications as well as TSE/ADI declarations. A high performance S2 EPDM diaphragm for continuous steam operation at temperatures up to 150 °C extends the lifetime of valves used in more demanding process environments.

Innovative actuator design

Compact and lightweight, the actuators enable easy conversion of the control function (NC-Air/Air-NO). The unique design also permits adjustments of the actuator spring pressure to optimize the sealing function and lifetime of the diaphragm. Over-closure protection for all handlesused for manual operation ensures a defined closure pressure against the diaphragm and prolongs diaphragm lifetime as well. All steel parts are made of stainless steel.

Modular valve design

Create exactly the configuration you require. The Unique DV-ST UltraPure is constructed from a series of base parts that enables you to easily adapt the valve to the individual needs of a wide range of applications. See Documentation and How it works.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number DV-ST
Product Name UltraPure Diapragm Valves
Valve Type Diaphragm
Primary Material Cast Iron; Ductile Iron
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 0.00 to 145.00 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0050 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details