Alfa Laval Inc. Butterfly Valve LKB UltraPure

Description
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a competitively priced alternative to diaphragm valves. Designed for use in high purity applications, the range consists of easy-to-configure units designed to meet the full spectrum of requirements for hygienic applications. A full range of dimensions (ASME BPE, DIN 11850 and ISO 2037) is available. For dairy, food and beverage, and high-pressure applications, Alfa Laval also offers the traditional LKB butterfly valve. Hygienic performance LKB UltraPure butterfly valves come with several features that ensure dependable hygienic performance. LKB UltraPure butterfly valves are available with Ra < 0.5 µm, Ra < 0.4µm or EP (SF1 and SF4) surface finishes to ensure cleanability and minimize contamination risks. Highly polished stainless steel disc and bearing bushings clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. Stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. Alfa Laval’s advanced seal technology seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. For perfect welding conditions, the ASME BPE version of the LKB UltraPure butterfly valves feature weld ends with defined sulphur content. The extended length of the valve makes it possible to use an orbital welding machine. Manual or automatic control LKB UltraPure butterfly valves can be complemented either with: A handle for manual operation to mechanically lock the valve in either open or closed position. A complete range of handles, including a multi-position lockable handle, is available. An air actuator for automated control in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. A selection of actuators is available. Total peace of mind with complete documentation for validation Equipment and components in the Alfa Laval BioPharm portfolio are supplied with Alfa Laval Q-doc, a comprehensive documentation package that provides full transparency of the entire supply chain, from raw material to final equipment delivery. This smoothes purchasing and installation procedures as well as facilitates qualification, validation and change control procedures. Based on GDP (Good Documentation Practice), Alfa Laval Q-doc covers every aspect of biotech and pharmaceutical equipment supply and provides customers with transparent and well-documented quality assurance of the sourced equipment. The Q-doc package for LKB UltraPure butterfly valves comprises equipment manuals, performance tests, quality and manufacturing procedures, material certificates, traceability of product wetted parts and the necessary parts and service information. This attention to detail maximizes uptime and minimizes risk.
Description
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a competitively priced alternative to diaphragm valves. Designed for use in high purity applications, the range consists of easy-to-configure units designed to meet the full spectrum of requirements for hygienic applications. A full range of dimensions (ASME BPE, DIN 11850 and ISO 2037) is available. For dairy, food and beverage, and high-pressure applications, Alfa Laval also offers the traditional LKB butterfly valve. Hygienic performance LKB UltraPure butterfly valves come with several features that ensure dependable hygienic performance. LKB UltraPure butterfly valves are available with Ra < 0.5 µm, Ra < 0.4µm or EP (SF1 and SF4) surface finishes to ensure cleanability and minimize contamination risks. Highly polished stainless steel disc and bearing bushings clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. Stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. Alfa Laval’s advanced seal technology seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. For perfect welding conditions, the ASME BPE version of the LKB UltraPure butterfly valves feature weld ends with defined sulphur content. The extended length of the valve makes it possible to use an orbital welding machine. Manual or automatic control LKB UltraPure butterfly valves can be complemented either with: A handle for manual operation to mechanically lock the valve in either open or closed position. A complete range of handles, including a multi-position lockable handle, is available. An air actuator for automated control in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. A selection of actuators is available. Total peace of mind with complete documentation for validation Equipment and components in the Alfa Laval BioPharm portfolio are supplied with Alfa Laval Q-doc, a comprehensive documentation package that provides full transparency of the entire supply chain, from raw material to final equipment delivery. This smoothes purchasing and installation procedures as well as facilitates qualification, validation and change control procedures. Based on GDP (Good Documentation Practice), Alfa Laval Q-doc covers every aspect of biotech and pharmaceutical equipment supply and provides customers with transparent and well-documented quality assurance of the sourced equipment. The Q-doc package for LKB UltraPure butterfly valves comprises equipment manuals, performance tests, quality and manufacturing procedures, material certificates, traceability of product wetted parts and the necessary parts and service information. This attention to detail maximizes uptime and minimizes risk.

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - LKB UltraPure - Alfa Laval Inc.
Scarborough, Ontario, Canada
Butterfly Valve
LKB UltraPure
Butterfly Valve LKB UltraPure
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a competitively priced alternative to diaphragm valves. Designed for use in high purity applications, the range consists of easy-to-configure units designed to meet the full spectrum of requirements for hygienic applications. A full range of dimensions (ASME BPE, DIN 11850 and ISO 2037) is available. For dairy, food and beverage, and high-pressure applications, Alfa Laval also offers the traditional LKB butterfly valve. Hygienic performance LKB UltraPure butterfly valves come with several features that ensure dependable hygienic performance. LKB UltraPure butterfly valves are available with Ra < 0.5 µm, Ra < 0.4µm or EP (SF1 and SF4) surface finishes to ensure cleanability and minimize contamination risks. Highly polished stainless steel disc and bearing bushings clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement. Stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products. Alfa Laval’s advanced seal technology seal technology provides greater thermal stability, better chemical resistance and improved tensile strength. For perfect welding conditions, the ASME BPE version of the LKB UltraPure butterfly valves feature weld ends with defined sulphur content. The extended length of the valve makes it possible to use an orbital welding machine. Manual or automatic control LKB UltraPure butterfly valves can be complemented either with: A handle for manual operation to mechanically lock the valve in either open or closed position. A complete range of handles, including a multi-position lockable handle, is available. An air actuator for automated control in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. A selection of actuators is available. Total peace of mind with complete documentation for validation Equipment and components in the Alfa Laval BioPharm portfolio are supplied with Alfa Laval Q-doc, a comprehensive documentation package that provides full transparency of the entire supply chain, from raw material to final equipment delivery. This smoothes purchasing and installation procedures as well as facilitates qualification, validation and change control procedures. Based on GDP (Good Documentation Practice), Alfa Laval Q-doc covers every aspect of biotech and pharmaceutical equipment supply and provides customers with transparent and well-documented quality assurance of the sourced equipment. The Q-doc package for LKB UltraPure butterfly valves comprises equipment manuals, performance tests, quality and manufacturing procedures, material certificates, traceability of product wetted parts and the necessary parts and service information. This attention to detail maximizes uptime and minimizes risk.

These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications.

Comprehensive butterfly valve range

Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a competitively priced alternative to diaphragm valves. Designed for use in high purity applications, the range consists of easy-to-configure units designed to meet the full spectrum of requirements for hygienic applications.

A full range of dimensions (ASME BPE, DIN 11850 and ISO 2037) is available.

For dairy, food and beverage, and high-pressure applications, Alfa Laval also offers the traditional LKB butterfly valve.

Hygienic performance

LKB UltraPure butterfly valves come with several features that ensure dependable hygienic performance.

  • LKB UltraPure butterfly valves are available with Ra < 0.5 µm, Ra < 0.4µm or EP (SF1 and SF4) surface finishes to ensure cleanability and minimize contamination risks.
  • Highly polished stainless steel disc and bearing bushings clipped onto the disc stems prevent metal-to-metal abrasion and ensure smoother disc movement.
  • Stem diameter provides particularly low flow resistance, ensuring gentle product treatment for low and medium-viscosity products.
  • Alfa Laval’s advanced seal technology seal technology provides greater thermal stability, better chemical resistance and improved tensile strength.
  • For perfect welding conditions, the ASME BPE version of the LKB UltraPure butterfly valves feature weld ends with defined sulphur content. The extended length of the valve makes it possible to use an orbital welding machine.

Manual or automatic control

LKB UltraPure butterfly valves can be complemented either with:

  • A handle for manual operation to mechanically lock the valve in either open or closed position. A complete range of handles, including a multi-position lockable handle, is available.
  • An air actuator for automated control in combination with either a valve indication unit or Alfa Laval ThinkTop valve sensing and control units. A selection of actuators is available.

Total peace of mind with complete documentation for validation

Equipment and components in the Alfa Laval BioPharm portfolio are supplied with Alfa Laval Q-doc, a comprehensive documentation package that provides full transparency of the entire supply chain, from raw material to final equipment delivery. This smoothes purchasing and installation procedures as well as facilitates qualification, validation and change control procedures. Based on GDP (Good Documentation Practice), Alfa Laval Q-doc covers every aspect of biotech and pharmaceutical equipment supply and provides customers with transparent and well-documented quality assurance of the sourced equipment.

The Q-doc package for LKB UltraPure butterfly valves comprises equipment manuals, performance tests, quality and manufacturing procedures, material certificates, traceability of product wetted parts and the necessary parts and service information. This attention to detail maximizes uptime and minimizes risk.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number LKB UltraPure
Product Name Butterfly Valve
Valve Type Butterfly
Primary Material Stainless Steel
Media Water; Low/Medium Viscosity Liquids
Valve Size 0.89 to 3.94 inch (22.50 to 100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
Manually actuated injection valve 6 port, 2 position - manually-actuated-injection-valve-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details