Alfa Laval Inc. Sanitary Double Seal Valves SMP

Description
Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. The SMP valves enable the flow of two different media through the same valve simultaneously without any risk of cross-contamination. This increases operating efficiencies and significantly reduces operating costs. High application flexibility Based on a modular structure, SMP mixproof valves have several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base components, which enables valves to easily be configured to meet different requirements in sanitary and aseptic applications. Simplified valve maintenance Few moving parts, a top-loaded plug, a maintenance-friendly actuator make SMP mixproof valves easy to disassemble for quick, straightforward maintenance. SMP mixproof valve range The Alfa Laval SMP mixproof valve range offers two standard cost-effective alternatives to the premium Alfa Laval Unique mixproof valve range. SMP-BC mixproof valve for applications that require additional safety, leak detection and CIP SMP-BCA mixproof valve for aseptic applications For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's SMP mixproof valve is called SMP-BCA, which is designed for use under mixproof aseptic conditions and sterilization involving high temperatures. The straight forward design keeps liquids separate by using two seals on the same plug, with a leakage chamber in between. The PTFE / rubber diaphragm following the movement of the plug in the upper section of the valve body ensures that there is no increase in the concentration of microorganisms in the product during processing. Click here to see how it works. Compliance with most hygienic standards Alfa Laval SMP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.
Datasheet
Description
Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. The SMP valves enable the flow of two different media through the same valve simultaneously without any risk of cross-contamination. This increases operating efficiencies and significantly reduces operating costs. High application flexibility Based on a modular structure, SMP mixproof valves have several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base components, which enables valves to easily be configured to meet different requirements in sanitary and aseptic applications. Simplified valve maintenance Few moving parts, a top-loaded plug, a maintenance-friendly actuator make SMP mixproof valves easy to disassemble for quick, straightforward maintenance. SMP mixproof valve range The Alfa Laval SMP mixproof valve range offers two standard cost-effective alternatives to the premium Alfa Laval Unique mixproof valve range. SMP-BC mixproof valve for applications that require additional safety, leak detection and CIP SMP-BCA mixproof valve for aseptic applications For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's SMP mixproof valve is called SMP-BCA, which is designed for use under mixproof aseptic conditions and sterilization involving high temperatures. The straight forward design keeps liquids separate by using two seals on the same plug, with a leakage chamber in between. The PTFE / rubber diaphragm following the movement of the plug in the upper section of the valve body ensures that there is no increase in the concentration of microorganisms in the product during processing. Click here to see how it works. Compliance with most hygienic standards Alfa Laval SMP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Double Seal Valves - SMP - Alfa Laval Inc.
Scarborough, Ontario, Canada
Sanitary Double Seal Valves
SMP
Sanitary Double Seal Valves SMP
Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. The SMP valves enable the flow of two different media through the same valve simultaneously without any risk of cross-contamination. This increases operating efficiencies and significantly reduces operating costs. High application flexibility Based on a modular structure, SMP mixproof valves have several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base components, which enables valves to easily be configured to meet different requirements in sanitary and aseptic applications. Simplified valve maintenance Few moving parts, a top-loaded plug, a maintenance-friendly actuator make SMP mixproof valves easy to disassemble for quick, straightforward maintenance. SMP mixproof valve range The Alfa Laval SMP mixproof valve range offers two standard cost-effective alternatives to the premium Alfa Laval Unique mixproof valve range. SMP-BC mixproof valve for applications that require additional safety, leak detection and CIP SMP-BCA mixproof valve for aseptic applications For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's SMP mixproof valve is called SMP-BCA, which is designed for use under mixproof aseptic conditions and sterilization involving high temperatures. The straight forward design keeps liquids separate by using two seals on the same plug, with a leakage chamber in between. The PTFE / rubber diaphragm following the movement of the plug in the upper section of the valve body ensures that there is no increase in the concentration of microorganisms in the product during processing. Click here to see how it works. Compliance with most hygienic standards Alfa Laval SMP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves.


Economic mixproof valves

Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. The SMP valves enable the flow of two different media through the same valve simultaneously without any risk of cross-contamination. This increases operating efficiencies and significantly reduces operating costs.

High application flexibility

Based on a modular structure, SMP mixproof valves have several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves.

Plus SMP mixproof valves are constructed from a series of base components, which enables valves to easily be configured to meet different requirements in sanitary and aseptic applications.

Simplified valve maintenance

Few moving parts, a top-loaded plug, a maintenance-friendly actuator make SMP mixproof valves easy to disassemble for quick, straightforward maintenance.

SMP mixproof valve range

The Alfa Laval SMP mixproof valve range offers two standard cost-effective alternatives to the premium Alfa Laval Unique mixproof valve range.

  • SMP-BC mixproof valve for applications that require additional safety, leak detection and CIP
  • SMP-BCA mixproof valve for aseptic applications

For more information, please refer to Documentation.

Aseptic version

The aseptic version of Alfa Laval's SMP mixproof valve is called SMP-BCA, which is designed for use under mixproof aseptic conditions and sterilization involving high temperatures.

The straight forward design keeps liquids separate by using two seals on the same plug, with a leakage chamber in between.

The PTFE / rubber diaphragm following the movement of the plug in the upper section of the valve body ensures that there is no increase in the concentration of microorganisms in the product during processing.

Click here to see how it works.

Compliance with most hygienic standards

Alfa Laval SMP valves meet most standards requested in the dairy, food and beverage, and personal care industries.

Please refer to Documentation for more information.

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number SMP
Product Name Sanitary Double Seal Valves
Valve Type Sanitary; Seat Valve
Media Air
Valve Size 1.50 to 4.00 inch (38.00 to 101.60 mm)
Maximum Pressure 0.00 to 145.00 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details