Alfa Laval Inc. Single Seat Valves LKAP

Description
Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off valve The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based on reliable, proven technology. It is ideal to handle small flow rates of up to 9 m3/h and purpose-built for specialty applications, such as a CIP supply valve to Unique mixproof valves or dosing valves in mixing applications. Clean simplicity Like all other hygienic Alfa Laval valves, the LKAP features a simple, straightforward design with the fewest possible components and minimal moving parts. Smooth surfaces and sanitary finishes contribute to good hygiene and cleanability. Shut-off valve range The standard Alfa Laval LKAP valve is a normally closed (NC) valve with a two- or three-port valve body (LKAP-V and LKAP-T, respectively). Upon request, the LKAP valve is also available as a normally open (NO) valve. For more information, please refer to Documentation. Compliance with most hygienic standards Alfa Laval LKAP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.
Description
Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off valve The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based on reliable, proven technology. It is ideal to handle small flow rates of up to 9 m3/h and purpose-built for specialty applications, such as a CIP supply valve to Unique mixproof valves or dosing valves in mixing applications. Clean simplicity Like all other hygienic Alfa Laval valves, the LKAP features a simple, straightforward design with the fewest possible components and minimal moving parts. Smooth surfaces and sanitary finishes contribute to good hygiene and cleanability. Shut-off valve range The standard Alfa Laval LKAP valve is a normally closed (NC) valve with a two- or three-port valve body (LKAP-V and LKAP-T, respectively). Upon request, the LKAP valve is also available as a normally open (NO) valve. For more information, please refer to Documentation. Compliance with most hygienic standards Alfa Laval LKAP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Suppliers

Company
Product
Description
Supplier Links
Single Seat Valves - LKAP - Alfa Laval Inc.
Scarborough, Ontario, Canada
Single Seat Valves
LKAP
Single Seat Valves LKAP
Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off valve The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based on reliable, proven technology. It is ideal to handle small flow rates of up to 9 m3/h and purpose-built for specialty applications, such as a CIP supply valve to Unique mixproof valves or dosing valves in mixing applications. Clean simplicity Like all other hygienic Alfa Laval valves, the LKAP features a simple, straightforward design with the fewest possible components and minimal moving parts. Smooth surfaces and sanitary finishes contribute to good hygiene and cleanability. Shut-off valve range The standard Alfa Laval LKAP valve is a normally closed (NC) valve with a two- or three-port valve body (LKAP-V and LKAP-T, respectively). Upon request, the LKAP valve is also available as a normally open (NO) valve. For more information, please refer to Documentation. Compliance with most hygienic standards Alfa Laval LKAP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries.

Proven shut-off valve

The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based on reliable, proven technology. It is ideal to handle small flow rates of up to 9 m3/h and purpose-built for specialty applications, such as a CIP supply valve to Unique mixproof valves or dosing valves in mixing applications.

Clean simplicity

Like all other hygienic Alfa Laval valves, the LKAP features a simple, straightforward design with the fewest possible components and minimal moving parts. Smooth surfaces and sanitary finishes contribute to good hygiene and cleanability.

Shut-off valve range

The standard Alfa Laval LKAP valve is a normally closed (NC) valve with a two- or three-port valve body (LKAP-V and LKAP-T, respectively). Upon request, the LKAP valve is also available as a normally open (NO) valve.

For more information, please refer to Documentation.

Compliance with most hygienic standards

Alfa Laval LKAP valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number LKAP
Product Name Single Seat Valves
Valve Type Sanitary; Shut Off
Primary Material Stainless Steel
Media Water
Valve Size 0.87 inch (22.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
Manually actuated injection valve 6 port, 2 position - manually-actuated-injection-valve-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details