Alfa Laval Inc. Regulating Valves Unique RV-P

Description
The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume sanitary process applications that require precision control. With a self-draining valve body, these valves are authorized to carry the 3-A symbol. Especially suitable for aseptic applications that require SIP (Sterilization in Place), the Unique RV-P valves are fitted with PTFE diaphragms that prevent contamination from microorganisms and particles outside the product zone. Extreme valve accuracy The Unique RV-P features an electro-pneumatic actuator with integrated IP converter and integrated positioner, which contribute to greater operational accuracy and reliability. The positioner for Unique RV-P valves are IP66 certified for water and dust protection. Regulating valves with Unique SSV modularity The pneumatic actuated regulation valves from Alfa Laval are both built on the same Unique SSV platform and thus modular with the Alfa Laval single seat valve range. The Unique RV-ST is ideal for standard regulating duties like metering, blending, weighing and filling. If the regulating demands increases then the Unique RV-P is the optimal choise. With a high precision actuator and positioner it is ideal for regulation in applications where the highest accuracy is required. Based on modular components different plug configurations can be selected to meet specific Kv requirements. The lower sealing element is clamped on and can be replaced to match flexible Kv values. For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's Unique RV-P is called Unique RV-P Aseptic. This is an electro-pneumatic modulating valve that features an IP converter as an integrated part of the actuator. Available with a range of plug designs with different Kv values, providing different capacities. Supplied with a an aseptic diaphragm that provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of micro-organisms during processing. This design allow aseptic control of pressure, flow, temperature in aseptic systems and to control the level of liquids in aseptic tanks. Like all Alfa Laval valves, the Unique RV-P Aseptic is constructed with few moving parts housed in the actuator for added wear protection. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. The diaphragm is fully modular with the well proven diaphragms from the Unique SSV Aseptic portfolio. Low maintenance requirements Like all Alfa Laval valves, the Unique RV-P is constructed with few moving parts housed in the actuator for added wear protection. Being modular with the Unique SSV portfolio it is possible to optimize maintenance routines and spare parts inventories in the plant. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. Compliance with most hygienic standards Alfa Laval Unique RV-P valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.
Description
The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume sanitary process applications that require precision control. With a self-draining valve body, these valves are authorized to carry the 3-A symbol. Especially suitable for aseptic applications that require SIP (Sterilization in Place), the Unique RV-P valves are fitted with PTFE diaphragms that prevent contamination from microorganisms and particles outside the product zone. Extreme valve accuracy The Unique RV-P features an electro-pneumatic actuator with integrated IP converter and integrated positioner, which contribute to greater operational accuracy and reliability. The positioner for Unique RV-P valves are IP66 certified for water and dust protection. Regulating valves with Unique SSV modularity The pneumatic actuated regulation valves from Alfa Laval are both built on the same Unique SSV platform and thus modular with the Alfa Laval single seat valve range. The Unique RV-ST is ideal for standard regulating duties like metering, blending, weighing and filling. If the regulating demands increases then the Unique RV-P is the optimal choise. With a high precision actuator and positioner it is ideal for regulation in applications where the highest accuracy is required. Based on modular components different plug configurations can be selected to meet specific Kv requirements. The lower sealing element is clamped on and can be replaced to match flexible Kv values. For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's Unique RV-P is called Unique RV-P Aseptic. This is an electro-pneumatic modulating valve that features an IP converter as an integrated part of the actuator. Available with a range of plug designs with different Kv values, providing different capacities. Supplied with a an aseptic diaphragm that provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of micro-organisms during processing. This design allow aseptic control of pressure, flow, temperature in aseptic systems and to control the level of liquids in aseptic tanks. Like all Alfa Laval valves, the Unique RV-P Aseptic is constructed with few moving parts housed in the actuator for added wear protection. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. The diaphragm is fully modular with the well proven diaphragms from the Unique SSV Aseptic portfolio. Low maintenance requirements Like all Alfa Laval valves, the Unique RV-P is constructed with few moving parts housed in the actuator for added wear protection. Being modular with the Unique SSV portfolio it is possible to optimize maintenance routines and spare parts inventories in the plant. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. Compliance with most hygienic standards Alfa Laval Unique RV-P valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Suppliers

Company
Product
Description
Supplier Links
Regulating Valves - Unique RV-P - Alfa Laval Inc.
Scarborough, Ontario, Canada
Regulating Valves
Unique RV-P
Regulating Valves Unique RV-P
The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume sanitary process applications that require precision control. With a self-draining valve body, these valves are authorized to carry the 3-A symbol. Especially suitable for aseptic applications that require SIP (Sterilization in Place), the Unique RV-P valves are fitted with PTFE diaphragms that prevent contamination from microorganisms and particles outside the product zone. Extreme valve accuracy The Unique RV-P features an electro-pneumatic actuator with integrated IP converter and integrated positioner, which contribute to greater operational accuracy and reliability. The positioner for Unique RV-P valves are IP66 certified for water and dust protection. Regulating valves with Unique SSV modularity The pneumatic actuated regulation valves from Alfa Laval are both built on the same Unique SSV platform and thus modular with the Alfa Laval single seat valve range. The Unique RV-ST is ideal for standard regulating duties like metering, blending, weighing and filling. If the regulating demands increases then the Unique RV-P is the optimal choise. With a high precision actuator and positioner it is ideal for regulation in applications where the highest accuracy is required. Based on modular components different plug configurations can be selected to meet specific Kv requirements. The lower sealing element is clamped on and can be replaced to match flexible Kv values. For more information, please refer to Documentation. Aseptic version The aseptic version of Alfa Laval's Unique RV-P is called Unique RV-P Aseptic. This is an electro-pneumatic modulating valve that features an IP converter as an integrated part of the actuator. Available with a range of plug designs with different Kv values, providing different capacities. Supplied with a an aseptic diaphragm that provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of micro-organisms during processing. This design allow aseptic control of pressure, flow, temperature in aseptic systems and to control the level of liquids in aseptic tanks. Like all Alfa Laval valves, the Unique RV-P Aseptic is constructed with few moving parts housed in the actuator for added wear protection. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. The diaphragm is fully modular with the well proven diaphragms from the Unique SSV Aseptic portfolio. Low maintenance requirements Like all Alfa Laval valves, the Unique RV-P is constructed with few moving parts housed in the actuator for added wear protection. Being modular with the Unique SSV portfolio it is possible to optimize maintenance routines and spare parts inventories in the plant. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. Compliance with most hygienic standards Alfa Laval Unique RV-P valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries.

Extremely accurate valve flow regulation

Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems.

Advanced hygienic valve design

Unique RV-P valves are ideal for high-volume sanitary process applications that require precision control. With a self-draining valve body, these valves are authorized to carry the 3-A symbol. Especially suitable for aseptic applications that require SIP (Sterilization in Place), the Unique RV-P valves are fitted with PTFE diaphragms that prevent contamination from microorganisms and particles outside the product zone.

Extreme valve accuracy

The Unique RV-P features an electro-pneumatic actuator with integrated IP converter and integrated positioner, which contribute to greater operational accuracy and reliability. The positioner for Unique RV-P valves are IP66 certified for water and dust protection.

Regulating valves with Unique SSV modularity

The pneumatic actuated regulation valves from Alfa Laval are both built on the same Unique SSV platform and thus modular with the Alfa Laval single seat valve range. The Unique RV-ST is ideal for standard regulating duties like metering, blending, weighing and filling.

If the regulating demands increases then the Unique RV-P is the optimal choise. With a high precision actuator and positioner it is ideal for regulation in applications where the highest accuracy is required. Based on modular components different plug configurations can be selected to meet specific Kv requirements. The lower sealing element is clamped on and can be replaced to match flexible Kv values.

For more information, please refer to Documentation.

Aseptic version

The aseptic version of Alfa Laval's Unique RV-P is called Unique RV-P Aseptic. This is an electro-pneumatic modulating valve that features an IP converter as an integrated part of the actuator. Available with a range of plug designs with different Kv values, providing different capacities.

Supplied with a an aseptic diaphragm that provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of micro-organisms during processing. This design allow aseptic control of pressure, flow, temperature in aseptic systems and to control the level of liquids in aseptic tanks.

Like all Alfa Laval valves, the Unique RV-P Aseptic is constructed with few moving parts housed in the actuator for added wear protection. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve. The diaphragm is fully modular with the well proven diaphragms from the Unique SSV Aseptic portfolio.

Low maintenance requirements

Like all Alfa Laval valves, the Unique RV-P is constructed with few moving parts housed in the actuator for added wear protection. Being modular with the Unique SSV portfolio it is possible to optimize maintenance routines and spare parts inventories in the plant. Its compact hygienic design contributes reduces the need for maintenance and makes disassembly, if required, quick and easy. Plus there are no loose springs to pose any safety risk when opening the valve.

Compliance with most hygienic standards

Alfa Laval Unique RV-P valves meet most standards requested in the dairy, food and beverage, and personal care industries. Please refer to Documentation for more information.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number Unique RV-P
Product Name Regulating Valves
Valve Type Plug
Primary Material Stainless Steel
Valve Size 0.24 to 2.83 inch (6.00 to 72.00 mm)
Maximum Pressure 0.00 to 145.00 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details