Alfa Laval Inc. Single Seat Valves Unique SSV Manual

Description
Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable handles. Versatile and reliable single seat valve Alfa Laval Unique single seat valves (SSVs) are robust and reliable pneumatic seat valves that are supremely reliable and versatile. Modularity provides cost-effective and nearly endless possibilities for purpose-built seat valves that meet high standards of hygiene and aseptic compatibility. Configure the Unique SSV valve bodies, plugs and actuators to meet virtually any requirement. Our Selection Guide illustrates the many combinations of features and types available with the Unique SSV valve range. In the US and Canada the Unique 7000 corresponds to the Unique single seat valve. Superior valve process safety The Unique SSV range is built on a proven modular platform used on more than a million valves in service worldwide. Pressed from a single stainless steel disc, the valve body is extremely strong and durable, thus ensuring production safety. Exceptional valve hygiene The Unique SSV range is engineered to provide excellent hygiene and cleanability. With a surface finish of Ra ≤ 0.8μm, the smooth, weld-free valve body eliminates crevices that can trap bacteria. The design of the plug supports enhanced cleaning-in-place capabilities, and a double-acting lip seal that minimizes any risk of cross-contamination. Alfa Laval Unique SSV valves meet most hygienic standards requested in the dairy, food and beverage, and personal care industries. The Unique SSV range is EHEDG-certified and authorized to carry the 3-A symbol. The range also provides full traceability in compliance with the EU Food Regulation 1935/2004. Please refer to Documentation for more information. Greater valve durability To ensure high sealing quality, the Unique SSV range features defined compression of the O-rings with metal-to-metal contact between plug and seat. This significantly reduces wear and extends valve service life. The standard Unique SSV is supplied with a semi-maintainable actuator that has a five-year warranty. Low total cost of ownership Thanks to its straightforward, reliable design, the Unique SSV range provides long service life, reduced product loss, greater product safety and more processing uptime. Few moving parts reduce service requirements and inventory costs. More effective CIP procedures with reduced cleaning cycles and, subsequently, the reduced use of cleaning fluids, water and utilities also contribute to the Unique SSV’s low total cost of ownership. Construction The Alfa Laval Unique SSV range consists of one, two or three valve bodies, plug, sealing, actuator and clamp ring.
Description
Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable handles. Versatile and reliable single seat valve Alfa Laval Unique single seat valves (SSVs) are robust and reliable pneumatic seat valves that are supremely reliable and versatile. Modularity provides cost-effective and nearly endless possibilities for purpose-built seat valves that meet high standards of hygiene and aseptic compatibility. Configure the Unique SSV valve bodies, plugs and actuators to meet virtually any requirement. Our Selection Guide illustrates the many combinations of features and types available with the Unique SSV valve range. In the US and Canada the Unique 7000 corresponds to the Unique single seat valve. Superior valve process safety The Unique SSV range is built on a proven modular platform used on more than a million valves in service worldwide. Pressed from a single stainless steel disc, the valve body is extremely strong and durable, thus ensuring production safety. Exceptional valve hygiene The Unique SSV range is engineered to provide excellent hygiene and cleanability. With a surface finish of Ra ≤ 0.8μm, the smooth, weld-free valve body eliminates crevices that can trap bacteria. The design of the plug supports enhanced cleaning-in-place capabilities, and a double-acting lip seal that minimizes any risk of cross-contamination. Alfa Laval Unique SSV valves meet most hygienic standards requested in the dairy, food and beverage, and personal care industries. The Unique SSV range is EHEDG-certified and authorized to carry the 3-A symbol. The range also provides full traceability in compliance with the EU Food Regulation 1935/2004. Please refer to Documentation for more information. Greater valve durability To ensure high sealing quality, the Unique SSV range features defined compression of the O-rings with metal-to-metal contact between plug and seat. This significantly reduces wear and extends valve service life. The standard Unique SSV is supplied with a semi-maintainable actuator that has a five-year warranty. Low total cost of ownership Thanks to its straightforward, reliable design, the Unique SSV range provides long service life, reduced product loss, greater product safety and more processing uptime. Few moving parts reduce service requirements and inventory costs. More effective CIP procedures with reduced cleaning cycles and, subsequently, the reduced use of cleaning fluids, water and utilities also contribute to the Unique SSV’s low total cost of ownership. Construction The Alfa Laval Unique SSV range consists of one, two or three valve bodies, plug, sealing, actuator and clamp ring.

Suppliers

Company
Product
Description
Supplier Links
Single Seat Valves - Unique SSV Manual - Alfa Laval Inc.
Scarborough, Ontario, Canada
Single Seat Valves
Unique SSV Manual
Single Seat Valves Unique SSV Manual
Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable handles. Versatile and reliable single seat valve Alfa Laval Unique single seat valves (SSVs) are robust and reliable pneumatic seat valves that are supremely reliable and versatile. Modularity provides cost-effective and nearly endless possibilities for purpose-built seat valves that meet high standards of hygiene and aseptic compatibility. Configure the Unique SSV valve bodies, plugs and actuators to meet virtually any requirement. Our Selection Guide illustrates the many combinations of features and types available with the Unique SSV valve range. In the US and Canada the Unique 7000 corresponds to the Unique single seat valve. Superior valve process safety The Unique SSV range is built on a proven modular platform used on more than a million valves in service worldwide. Pressed from a single stainless steel disc, the valve body is extremely strong and durable, thus ensuring production safety. Exceptional valve hygiene The Unique SSV range is engineered to provide excellent hygiene and cleanability. With a surface finish of Ra ≤ 0.8μm, the smooth, weld-free valve body eliminates crevices that can trap bacteria. The design of the plug supports enhanced cleaning-in-place capabilities, and a double-acting lip seal that minimizes any risk of cross-contamination. Alfa Laval Unique SSV valves meet most hygienic standards requested in the dairy, food and beverage, and personal care industries. The Unique SSV range is EHEDG-certified and authorized to carry the 3-A symbol. The range also provides full traceability in compliance with the EU Food Regulation 1935/2004. Please refer to Documentation for more information. Greater valve durability To ensure high sealing quality, the Unique SSV range features defined compression of the O-rings with metal-to-metal contact between plug and seat. This significantly reduces wear and extends valve service life. The standard Unique SSV is supplied with a semi-maintainable actuator that has a five-year warranty. Low total cost of ownership Thanks to its straightforward, reliable design, the Unique SSV range provides long service life, reduced product loss, greater product safety and more processing uptime. Few moving parts reduce service requirements and inventory costs. More effective CIP procedures with reduced cleaning cycles and, subsequently, the reduced use of cleaning fluids, water and utilities also contribute to the Unique SSV’s low total cost of ownership. Construction The Alfa Laval Unique SSV range consists of one, two or three valve bodies, plug, sealing, actuator and clamp ring.

Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable handles.


Versatile and reliable single seat valve

Alfa Laval Unique single seat valves (SSVs) are robust and reliable pneumatic seat valves that are supremely reliable and versatile.

Modularity provides cost-effective and nearly endless possibilities for purpose-built seat valves that meet high standards of hygiene and aseptic compatibility. Configure the Unique SSV valve bodies, plugs and actuators to meet virtually any requirement.

Our Selection Guide illustrates the many combinations of features and types available with the Unique SSV valve range.

In the US and Canada the Unique 7000 corresponds to the Unique single seat valve.

Superior valve process safety

The Unique SSV range is built on a proven modular platform used on more than a million valves in service worldwide. Pressed from a single stainless steel disc, the valve body is extremely strong and durable, thus ensuring production safety.

Exceptional valve hygiene

The Unique SSV range is engineered to provide excellent hygiene and cleanability. With a surface finish of Ra ≤ 0.8μm, the smooth, weld-free valve body eliminates crevices that can trap bacteria. The design of the plug supports enhanced cleaning-in-place capabilities, and a double-acting lip seal that minimizes any risk of cross-contamination.

Alfa Laval Unique SSV valves meet most hygienic standards requested in the dairy, food and beverage, and personal care industries. The Unique SSV range is EHEDG-certified and authorized to carry the 3-A symbol. The range also provides full traceability in compliance with the EU Food Regulation 1935/2004.

Please refer to Documentation for more information.

Greater valve durability

To ensure high sealing quality, the Unique SSV range features defined compression of the O-rings with metal-to-metal contact between plug and seat. This significantly reduces wear and extends valve service life. The standard Unique SSV is supplied with a semi-maintainable actuator that has a five-year warranty.

Low total cost of ownership

Thanks to its straightforward, reliable design, the Unique SSV range provides long service life, reduced product loss, greater product safety and more processing uptime. Few moving parts reduce service requirements and inventory costs. More effective CIP procedures with reduced cleaning cycles and, subsequently, the reduced use of cleaning fluids, water and utilities also contribute to the Unique SSV’s low total cost of ownership.

Construction

The Alfa Laval Unique SSV range consists of one, two or three valve bodies, plug, sealing, actuator and clamp ring.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Valves
Product Number Unique SSV Manual
Product Name Single Seat Valves
Valve Type Sanitary; Singe Seat Valve
Media Air
Valve Size 0.98 to 4.00 inch (25.00 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details