Fischer Technology, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be... | |
| BETASCOPE offers the broadest variety of material combinations of all the FISCHER measurement instruments. Through the deployment of beta radiation (electrons), BETASCOPE does not need to rely on the magnetic... | |
| Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and... | |
| Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the... | |
| Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry... | |
| Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or... | |
| Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any... | |
| Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The... | |
| The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating... | |
| The FISCHERSCOPE X-RAY XDV-μ SEMI is an automated measurement system optimized for the quality control of micro-structures in complex 2.5D/3D packaging applications in the semiconductor industry. Fully automated analysis prevents... | |
| The handheld coating thickness measurement devices from the FMP10 to FMP40 range deliver precise results and the various measurement techniques available make them highly flexible. Models are available with magnetic... | |
| The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through... | |
| The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as... | |
| The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN... | |
| The portable device uses the 4-point resistance method, which is optimally suited for coating thickness measurement of thin layers, for example on multi-layer boards. Here, several copper layers are separated... | |
| The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure... | |
| The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the... | |
| Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the... | |
| With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted... | |
| With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in... | |
| With the DUALSCOPE® FMP100 and FMP150, Fischer offers high-performance handheld measurement instruments for demanding, variable tasks in professional coating thickness measurement. Equipped with a touchscreen and the Windows™ CE... |