Fischer Technology, Inc. Pocket Instrument for Simple and Fast Coating Thickness Measurement DUALSCOPE® MP0

Description
Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite. Features: Reliable measurements, even under rough environmental conditions, due to especially robust instrument construction Simple operation even in hard-to-reach measuring spots with two independently pivoting and illuminated displays Measure according to standards, with special modes for IMO PSPC and SSPC-PA2 Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept Applications: PERMASCOPE® for coatings on steel and iron ISOSCOPE® for coatings on aluminum and other non-ferrous metals DUALSCOPE® for coatings on steel, aluminum and other non-ferrous metals, with no need to change the instrument Coatings in the micrometer range on non-ferrous metals, iron or steel Thick coatings made from non-ferrous metals or protective coatings on steel
Datasheet
Description
Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite. Features: Reliable measurements, even under rough environmental conditions, due to especially robust instrument construction Simple operation even in hard-to-reach measuring spots with two independently pivoting and illuminated displays Measure according to standards, with special modes for IMO PSPC and SSPC-PA2 Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept Applications: PERMASCOPE® for coatings on steel and iron ISOSCOPE® for coatings on aluminum and other non-ferrous metals DUALSCOPE® for coatings on steel, aluminum and other non-ferrous metals, with no need to change the instrument Coatings in the micrometer range on non-ferrous metals, iron or steel Thick coatings made from non-ferrous metals or protective coatings on steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pocket Instrument for Simple and Fast Coating Thickness Measurement - DUALSCOPE® MP0 - Fischer Technology, Inc.
Windsor, CT, USA
Pocket Instrument for Simple and Fast Coating Thickness Measurement
DUALSCOPE® MP0
Pocket Instrument for Simple and Fast Coating Thickness Measurement DUALSCOPE® MP0
Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite. Features: Reliable measurements, even under rough environmental conditions, due to especially robust instrument construction Simple operation even in hard-to-reach measuring spots with two independently pivoting and illuminated displays Measure according to standards, with special modes for IMO PSPC and SSPC-PA2 Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept Applications: PERMASCOPE® for coatings on steel and iron ISOSCOPE® for coatings on aluminum and other non-ferrous metals DUALSCOPE® for coatings on steel, aluminum and other non-ferrous metals, with no need to change the instrument Coatings in the micrometer range on non-ferrous metals, iron or steel Thick coatings made from non-ferrous metals or protective coatings on steel

Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite.

Features:

  • Reliable measurements, even under rough environmental conditions, due to especially robust instrument construction
  • Simple operation even in hard-to-reach measuring spots with two independently pivoting and illuminated displays
  • Measure according to standards, with special modes for IMO PSPC and SSPC-PA2
  • Fast and repeatably accurate measurement due to the device's compact size and intuitive single-handed operation concept

Applications:

  • PERMASCOPE® for coatings on steel and iron
  • ISOSCOPE® for coatings on aluminum and other non-ferrous metals
  • DUALSCOPE® for coatings on steel, aluminum and other non-ferrous metals, with no need to change the instrument
  • Coatings in the micrometer range on non-ferrous metals, iron or steel
  • Thick coatings made from non-ferrous metals or protective coatings on steel
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number DUALSCOPE® MP0
Product Name Pocket Instrument for Simple and Fast Coating Thickness Measurement
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Other; Magnetic Induction & Eddy Current
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Stepped Hole ID Measurement System - RF096-15/40-50/70 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details