Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XUL® Series

Description
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths
Datasheet
Description
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys - FISCHERSCOPE® X-RAY XUL® Series - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
FISCHERSCOPE® X-RAY XUL® Series
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XUL® Series
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths

Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task.

Features:

  • Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top
  • Very extensive hardware options, therefore suitable for a variety of measurement tasks
  • Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter

Applications:

  • Chrome coatings, for example plastic items with decorative chrome finish
  • Anti-corrosion coatings such as zinc on steel
  • Coatings on circuit boards and flex PCBs
  • Contact surfaces on plugs and electrical contacts
  • Analysis of electroplating baths
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® X-RAY XUL® Series
Product Name X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 2436828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Sensor system for inline film thickness measurement - thicknessGAUGE O.EC-5/1250 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Eddy current/capacitive
View Details
Railway Wheel Profile Gauge - IKP-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Height Gage; Special Function Gages; Railway Wheel Diameter
Gaging Technology Optical
View Details