Fischer Technology, Inc. Desktop Coating Thickness Measurement Instrument GOLDSCOPE

Description
With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important functions has made it possible to keep costs down while incorporating only proven, high quality components. Features Compact and sturdy desktop instrument for non-destructive material analysis with X-ray fluorescence Hardware and software aligned to the measurement tasks around gold and precious metals Easy positioning of the sample, made possible by the spacious measurement chamber and bottom-up measurement direction Compliant with EN 61010, DIN ISO 3497 and ASTM B 568 4 models for any application: GOLDSCOPE SD, GOLDSCOPE SD Pro, GOLDSCOPE SDD, GOLDSCOPE SDD Pro SD devices have silicon PIN detectors SDD devices have silicon drift detectors for higher resolution of elements that are similar to each other FISCHER WinFTM® software with predefined measurement tasks in analyzing precious metals Applications Non-destructive analysis of jewelry, coins and precious metals in test labs Buying and selling of gold Analysis of precious metals, dental alloys Jewelry manufacture Certification: solutions for refineries, assay offices and hallmarking Thickness measurement on sterling silver, rhodium coatings or gold alloys
Datasheet
Description
With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important functions has made it possible to keep costs down while incorporating only proven, high quality components. Features Compact and sturdy desktop instrument for non-destructive material analysis with X-ray fluorescence Hardware and software aligned to the measurement tasks around gold and precious metals Easy positioning of the sample, made possible by the spacious measurement chamber and bottom-up measurement direction Compliant with EN 61010, DIN ISO 3497 and ASTM B 568 4 models for any application: GOLDSCOPE SD, GOLDSCOPE SD Pro, GOLDSCOPE SDD, GOLDSCOPE SDD Pro SD devices have silicon PIN detectors SDD devices have silicon drift detectors for higher resolution of elements that are similar to each other FISCHER WinFTM® software with predefined measurement tasks in analyzing precious metals Applications Non-destructive analysis of jewelry, coins and precious metals in test labs Buying and selling of gold Analysis of precious metals, dental alloys Jewelry manufacture Certification: solutions for refineries, assay offices and hallmarking Thickness measurement on sterling silver, rhodium coatings or gold alloys
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Coating Thickness Measurement Instrument - GOLDSCOPE - Fischer Technology, Inc.
Windsor, CT, USA
Desktop Coating Thickness Measurement Instrument
GOLDSCOPE
Desktop Coating Thickness Measurement Instrument GOLDSCOPE
With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important functions has made it possible to keep costs down while incorporating only proven, high quality components. Features Compact and sturdy desktop instrument for non-destructive material analysis with X-ray fluorescence Hardware and software aligned to the measurement tasks around gold and precious metals Easy positioning of the sample, made possible by the spacious measurement chamber and bottom-up measurement direction Compliant with EN 61010, DIN ISO 3497 and ASTM B 568 4 models for any application: GOLDSCOPE SD, GOLDSCOPE SD Pro, GOLDSCOPE SDD, GOLDSCOPE SDD Pro SD devices have silicon PIN detectors SDD devices have silicon drift detectors for higher resolution of elements that are similar to each other FISCHER WinFTM® software with predefined measurement tasks in analyzing precious metals Applications Non-destructive analysis of jewelry, coins and precious metals in test labs Buying and selling of gold Analysis of precious metals, dental alloys Jewelry manufacture Certification: solutions for refineries, assay offices and hallmarking Thickness measurement on sterling silver, rhodium coatings or gold alloys

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important functions has made it possible to keep costs down while incorporating only proven, high quality components.

Features

  • Compact and sturdy desktop instrument for non-destructive material analysis with X-ray fluorescence
  • Hardware and software aligned to the measurement tasks around gold and precious metals
  • Easy positioning of the sample, made possible by the spacious measurement chamber and bottom-up measurement direction
  • Compliant with EN 61010, DIN ISO 3497 and ASTM B 568
  • 4 models for any application: GOLDSCOPE SD, GOLDSCOPE SD Pro, GOLDSCOPE SDD, GOLDSCOPE SDD Pro
  • SD devices have silicon PIN detectors
  • SDD devices have silicon drift detectors for higher resolution of elements that are similar to each other
  • FISCHER WinFTM® software with predefined measurement tasks in analyzing precious metals

Applications

  • Non-destructive analysis of jewelry, coins and precious metals in test labs
  • Buying and selling of gold
  • Analysis of precious metals, dental alloys
  • Jewelry manufacture
  • Certification: solutions for refineries, assay offices and hallmarking
  • Thickness measurement on sterling silver, rhodium coatings or gold alloys
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number GOLDSCOPE
Product Name Desktop Coating Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

External Bench Micrometer - SuperMicrometer™ : Model C 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Thickness Gauge - PCE-CT 26 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details