Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XAN® 250 / 252

Description
The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters can be adapted according to requirements, so that the optimal measurement instrument is available for every material composition. Features: Simple operation and optimal price-performance ratio, by virtue of deploying only those functions that are of most importance for gold and precious metals. Fast and simple positioning of the samples by measuring from bottom to top Flexible in use: various types of instrument tailored to typical requirements in the respective sectors Non-destructive coating thickness measurement and elemental analysis Applications: Coating Thickness Measurement Precious metal coatings as thin as a few nm Fashion jewelry: analysis of modern multi-layer systems used as a substitute for nickelous materials Material Analysis Determination of the composition and purity of gold jewelry, watches and coins High-resolution analysis of the composition of precious-metal alloys General material analysis in laboratories, testing institutes and universities
Datasheet
Description
The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters can be adapted according to requirements, so that the optimal measurement instrument is available for every material composition. Features: Simple operation and optimal price-performance ratio, by virtue of deploying only those functions that are of most importance for gold and precious metals. Fast and simple positioning of the samples by measuring from bottom to top Flexible in use: various types of instrument tailored to typical requirements in the respective sectors Non-destructive coating thickness measurement and elemental analysis Applications: Coating Thickness Measurement Precious metal coatings as thin as a few nm Fashion jewelry: analysis of modern multi-layer systems used as a substitute for nickelous materials Material Analysis Determination of the composition and purity of gold jewelry, watches and coins High-resolution analysis of the composition of precious-metal alloys General material analysis in laboratories, testing institutes and universities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys - FISCHERSCOPE® X-RAY XAN® 250 / 252 - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
FISCHERSCOPE® X-RAY XAN® 250 / 252
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XAN® 250 / 252
The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters can be adapted according to requirements, so that the optimal measurement instrument is available for every material composition. Features: Simple operation and optimal price-performance ratio, by virtue of deploying only those functions that are of most importance for gold and precious metals. Fast and simple positioning of the samples by measuring from bottom to top Flexible in use: various types of instrument tailored to typical requirements in the respective sectors Non-destructive coating thickness measurement and elemental analysis Applications: Coating Thickness Measurement Precious metal coatings as thin as a few nm Fashion jewelry: analysis of modern multi-layer systems used as a substitute for nickelous materials Material Analysis Determination of the composition and purity of gold jewelry, watches and coins High-resolution analysis of the composition of precious-metal alloys General material analysis in laboratories, testing institutes and universities

The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters can be adapted according to requirements, so that the optimal measurement instrument is available for every material composition.

Features:

  • Simple operation and optimal price-performance ratio, by virtue of deploying only those functions that are of most importance for gold and precious metals.
  • Fast and simple positioning of the samples by measuring from bottom to top
  • Flexible in use: various types of instrument tailored to typical requirements in the respective sectors
  • Non-destructive coating thickness measurement and elemental analysis

Applications:

Coating Thickness Measurement

  • Precious metal coatings as thin as a few nm
  • Fashion jewelry: analysis of modern multi-layer systems used as a substitute for nickelous materials

Material Analysis

  • Determination of the composition and purity of gold jewelry, watches and coins
  • High-resolution analysis of the composition of precious-metal alloys
  • General material analysis in laboratories, testing institutes and universities
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® X-RAY XAN® 250 / 252
Product Name X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Micrometer Head, High Resolution, 25.4 mm, 0.1 µm Sensitivity - HR-1 - Newport MKS
Specs
Mounting / Loading Options M9.5 x 0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details