Fischer Technology, Inc. Ultrasonic Device for Measuring Wall Thickness FISCHERSCOPE® UMP 40

Description
Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement modes, including A- and B-Scan, echo-to-echo measurement and sound velocity mode. Features: Many software options and measurement modes can be enabled directly via the keypad Dual-element probes for reliable results even on rough, corroded surfaces Measuring range from 0.5 - 500 mm Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Comes equipped with a 5 MHz probe; many other probes optionally available, even for use at high temperatures Applications: Detection of corrosion damage to ship hulls, pipelines, tanks and containers Quality control in the transport and chemical industries
Datasheet
Description
Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement modes, including A- and B-Scan, echo-to-echo measurement and sound velocity mode. Features: Many software options and measurement modes can be enabled directly via the keypad Dual-element probes for reliable results even on rough, corroded surfaces Measuring range from 0.5 - 500 mm Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Comes equipped with a 5 MHz probe; many other probes optionally available, even for use at high temperatures Applications: Detection of corrosion damage to ship hulls, pipelines, tanks and containers Quality control in the transport and chemical industries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Device for Measuring Wall Thickness - FISCHERSCOPE® UMP 40 - Fischer Technology, Inc.
Windsor, CT, USA
Ultrasonic Device for Measuring Wall Thickness
FISCHERSCOPE® UMP 40
Ultrasonic Device for Measuring Wall Thickness FISCHERSCOPE® UMP 40
Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement modes, including A- and B-Scan, echo-to-echo measurement and sound velocity mode. Features: Many software options and measurement modes can be enabled directly via the keypad Dual-element probes for reliable results even on rough, corroded surfaces Measuring range from 0.5 - 500 mm Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Comes equipped with a 5 MHz probe; many other probes optionally available, even for use at high temperatures Applications: Detection of corrosion damage to ship hulls, pipelines, tanks and containers Quality control in the transport and chemical industries

Fischer’s ultrasonic line is ideal for measuring wall thicknesses in all aspects of corrosion protection. Exchangeable probes make the devices of the UMP series particularly flexible; models range from entry level gauges to high-precision instruments with multiple measurement modes, including A- and B-Scan, echo-to-echo measurement and sound velocity mode.

Features:

  • Many software options and measurement modes can be enabled directly via the keypad
  • Dual-element probes for reliable results even on rough, corroded surfaces
  • Measuring range from 0.5 - 500 mm
  • Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures
  • Comes equipped with a 5 MHz probe; many other probes optionally available, even for use at high temperatures

Applications:

  • Detection of corrosion damage to ship hulls, pipelines, tanks and containers
  • Quality control in the transport and chemical industries
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® UMP 40
Product Name Ultrasonic Device for Measuring Wall Thickness
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauges - 8998157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Range 3.15 inch (80 mm)
View Details
Precision Slip Fit Inspection Balls - 29075 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details