Fischer Technology, Inc. Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| FISCHERSCOPE HM2000 is a professional microhardness measurement instrument for the analysis of mechanical and elastic properties of materials by means of nanoindentation. Its very rigid and dimensionally stable construction reduces... | |
| PICODENTOR HM500 is Fischer's highest performance microhardness measurement instrument. Normally, only very elaborate and extremely costly measurement instruments offer similarly high resolution and the corresponding accuracy of force and travel... | |
| The FISCHERSCOPE HM2000 S is ideally suited for the manual measurement of mechanical and electrical material properties in the inspection of inbound goods or the testing of fabricated goods. Uncomplicated... | |
| The FISCHERSCOPE® ST200 is Fischer's first automatic scratch-test system for characterizing hard material layers. Easily check the adhesion and cohesive strength of layers ≥1 μm thick. The instrument is... |