Fischer Technology, Inc. Desktop Coating Thickness Measurement Instrument COULOSCOPE® CMS2

Description
Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers. Features: Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry) Easy to operate via display and graphically supported user guidance Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings Adaptation to specific requirements through a comprehensive portfolio of accessories Applications: Any kind of metal coatings on metallic and non-metallic substrates Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm
Datasheet
Description
Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers. Features: Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry) Easy to operate via display and graphically supported user guidance Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings Adaptation to specific requirements through a comprehensive portfolio of accessories Applications: Any kind of metal coatings on metallic and non-metallic substrates Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Coating Thickness Measurement Instrument - COULOSCOPE® CMS2 - Fischer Technology, Inc.
Windsor, CT, USA
Desktop Coating Thickness Measurement Instrument
COULOSCOPE® CMS2
Desktop Coating Thickness Measurement Instrument COULOSCOPE® CMS2
Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers. Features: Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry) Easy to operate via display and graphically supported user guidance Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings Adaptation to specific requirements through a comprehensive portfolio of accessories Applications: Any kind of metal coatings on metallic and non-metallic substrates Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm

Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers.

Features:

  • Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry)
  • Easy to operate via display and graphically supported user guidance
  • Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings
  • Adaptation to specific requirements through a comprehensive portfolio of accessories

Applications:

  • Any kind of metal coatings on metallic and non-metallic substrates
  • Coating thickness measurement of single and multiple layers
  • Especially suited to the measurement of nickel multi-layers via STEP Test
  • Suitable for coating thicknesses from 0.05 µm to 40 µm
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number COULOSCOPE® CMS2
Product Name Desktop Coating Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Coulometric
Gaging Technology Mechanical; Other; Coulometric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Checking Balls - 29017 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details