Fischer Technology, Inc. Datasheets for Corrosion and Electrochemical Instruments
Corrosion and electrochemical instruments are designed to measure corrosion and electrochemical conditions in plant machinery, field equipment, batteries, fuel cells, colloids, and other solutions or systems. They use a variety of technologies.
Corrosion and Electrochemical Instruments: Learn more
| Product Name | Notes |
|---|---|
| Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the... | |
| Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and... | |
| To ensure long lasting corrosion protection layers, the surface must be tested for salt contamination prior to painting. Thus rework efforts and high maintenance costs can be reduced. With the... |