Fischer Technology, Inc. Handheld Coating Thickness Measurement Instrument PHASCOPE® PMP10 Duplex

Description
Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or galvanized steel must be measured. The device measures both layers precisely in a single operation, thereby saving both time and money. PMP10 is especially well-suited for the electroplating or circuit board industry, for checking electrically conductive layers on various substrates. Features: Precise coating thickness measurement of nickel, zinc or copper on steel, even with rough surfaces, by means of phase-sensitive measurement techniques Measurement of paint on galvanized steel in a single procedure using the DUPLEX version Subsequent processing of the measured values is easy with Fischer DataCenter software Robust handheld measurement device for testing directly onsite Applications: Nickel on steel, copper on iron or on bronze Non-ferrous metals on non-conductive substrates, e.g. copper on circuit boards Two-layer applications such as paint on aluminum or galvanized steel (only PMP10 DUPLEX) Thermally sprayed aluminum (TSA) on steel Especially suitable for curved geometries, convex and concave measuring stations and rough surfaces With special probes for inter-layer connection holes in circuit boards Coatings in the micrometer range on non-ferrous metals, iron or steel Multi-layer systems consisting of single layers in the micrometer range
Datasheet
Description
Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or galvanized steel must be measured. The device measures both layers precisely in a single operation, thereby saving both time and money. PMP10 is especially well-suited for the electroplating or circuit board industry, for checking electrically conductive layers on various substrates. Features: Precise coating thickness measurement of nickel, zinc or copper on steel, even with rough surfaces, by means of phase-sensitive measurement techniques Measurement of paint on galvanized steel in a single procedure using the DUPLEX version Subsequent processing of the measured values is easy with Fischer DataCenter software Robust handheld measurement device for testing directly onsite Applications: Nickel on steel, copper on iron or on bronze Non-ferrous metals on non-conductive substrates, e.g. copper on circuit boards Two-layer applications such as paint on aluminum or galvanized steel (only PMP10 DUPLEX) Thermally sprayed aluminum (TSA) on steel Especially suitable for curved geometries, convex and concave measuring stations and rough surfaces With special probes for inter-layer connection holes in circuit boards Coatings in the micrometer range on non-ferrous metals, iron or steel Multi-layer systems consisting of single layers in the micrometer range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Coating Thickness Measurement Instrument - PHASCOPE®  PMP10 Duplex - Fischer Technology, Inc.
Windsor, CT, USA
Handheld Coating Thickness Measurement Instrument
PHASCOPE® PMP10 Duplex
Handheld Coating Thickness Measurement Instrument PHASCOPE® PMP10 Duplex
Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or galvanized steel must be measured. The device measures both layers precisely in a single operation, thereby saving both time and money. PMP10 is especially well-suited for the electroplating or circuit board industry, for checking electrically conductive layers on various substrates. Features: Precise coating thickness measurement of nickel, zinc or copper on steel, even with rough surfaces, by means of phase-sensitive measurement techniques Measurement of paint on galvanized steel in a single procedure using the DUPLEX version Subsequent processing of the measured values is easy with Fischer DataCenter software Robust handheld measurement device for testing directly onsite Applications: Nickel on steel, copper on iron or on bronze Non-ferrous metals on non-conductive substrates, e.g. copper on circuit boards Two-layer applications such as paint on aluminum or galvanized steel (only PMP10 DUPLEX) Thermally sprayed aluminum (TSA) on steel Especially suitable for curved geometries, convex and concave measuring stations and rough surfaces With special probes for inter-layer connection holes in circuit boards Coatings in the micrometer range on non-ferrous metals, iron or steel Multi-layer systems consisting of single layers in the micrometer range

Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel.

The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or galvanized steel must be measured. The device measures both layers precisely in a single operation, thereby saving both time and money. PMP10 is especially well-suited for the electroplating or circuit board industry, for checking electrically conductive layers on various substrates.

Features:

  • Precise coating thickness measurement of nickel, zinc or copper on steel, even with rough surfaces, by means of phase-sensitive measurement techniques
  • Measurement of paint on galvanized steel in a single procedure using the DUPLEX version
  • Subsequent processing of the measured values is easy with Fischer DataCenter software
  • Robust handheld measurement device for testing directly onsite

Applications:

  • Nickel on steel, copper on iron or on bronze
  • Non-ferrous metals on non-conductive substrates, e.g. copper on circuit boards
  • Two-layer applications such as paint on aluminum or galvanized steel (only PMP10 DUPLEX)
  • Thermally sprayed aluminum (TSA) on steel
  • Especially suitable for curved geometries, convex and concave measuring stations and rough surfaces
  • With special probes for inter-layer connection holes in circuit boards
  • Coatings in the micrometer range on non-ferrous metals, iron or steel
  • Multi-layer systems consisting of single layers in the micrometer range
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number PHASCOPE® PMP10 Duplex
Product Name Handheld Coating Thickness Measurement Instrument
Mounting / Loading Options Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Plug Gauges & Ring Gauges - 1770523 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details