Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of thin Coatings and for Material Analysis FISCHERSCOPE® X-RAY XDAL® 237

Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet
Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of thin Coatings and for Material Analysis - FISCHERSCOPE® X-RAY XDAL® 237 - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of thin Coatings and for Material Analysis
FISCHERSCOPE® X-RAY XDAL® 237
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of thin Coatings and for Material Analysis FISCHERSCOPE® X-RAY XDAL® 237
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN

With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task.

Features:

  • X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components
  • Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm)
  • Automated serial testing with programmable XY-table and Z-axis (optional)
  • Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device)

Applications:

Coating Thickness Measurement

  • Measurement of coatings on large boards and flexible circuit boards (flex PCBs)
  • Thin conductive and/or separating layers on circuit boards
  • Coatings on three-dimensional components
  • Chrome coatings, for example plastic items with decorative chrome finish

Material Analysis

  • Analysis of electroplating baths
  • Analysis of functional coatings in the electronics and semiconductor industry
  • Analysis of hard material coatings, for example CrN, TiN or TiCN
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® X-RAY XDAL® 237
Product Name X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of thin Coatings and for Material Analysis
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Standard Tooling Balls - 29031 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Measurement System - RF580 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details