Fischer Technology, Inc. X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500

Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet
Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray Fluorescence Instrument - FISCHERSCOPE® X-RAY XAN® 500 - Fischer Technology, Inc.
Windsor, CT, USA
X-ray Fluorescence Instrument
FISCHERSCOPE® X-RAY XAN® 500
X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring

Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free.

Features

  • Handheld X-ray fluorescence instrument for mobile use
  • Optimized for coating thickness measurement and alloy analysis
  • 3-point support for correct placement – every time
  • Tablet computer with WinFTM software
  • WiFi and Bluetooth interfaces
  • Measurement box optionally available

Applications

  • Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au)
  • Measure bulky parts like pipes, housings or machine components with good repeatability
  • Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts
  • Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® X-RAY XAN® 500
Product Name X-ray Fluorescence Instrument
Mounting / Loading Options Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details