Fischer Technology, Inc. Datasheets for Nondestructive Testing (NDT) Equipment

Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more

Product Name Notes
As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be...
Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the...
Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and...
Handheld instrument for the measurement of the ferrite content Features Fast, non-destructive measurement of ferrite content on-site or in the lab Measurement range 0.1 to 80% Fe or 0.1 to...
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or...
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The...
Protective plastic coatings keep sterile packaging for medical products or foodstuffs airtight. Plastic or enamel coatings are used, for example, to protect tanks, ships' hulls or piping against corrosion. The...
SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about...
The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating...
The FISCHERSCOPE X-RAY XDV-μ SEMI is an automated measurement system optimized for the quality control of micro-structures in complex 2.5D/3D packaging applications in the semiconductor industry. Fully automated analysis prevents...
The main application of the instruments from the XAN® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through...
The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as...
The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the...
To ensure long lasting corrosion protection layers, the surface must be tested for salt contamination prior to painting. Thus rework efforts and high maintenance costs can be reduced. With the...
With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted...
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in...
With SIGMASCOPE GOLD you can verify the authenticity of gold objects quickly and non-destructively. The handheld device reliably determines the presence of foreign materials such as tungsten, which can be...