Fischer Technology, Inc. High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement FISCHERSCOPE® UMP 150

Description
The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring range of 0.1 to 500 mm, it also offers a variety of modes for highly sensitive measurements. The device can be upgraded simply and at any time: many software options and measurement modes can be enabled directly via the keypad. Features: Comes equipped with a 10 MHz probe with delay line; other probes optionally available Measuring range from 0.1 - 500 mm Bandwidth 0.5 - 30 MHz (-3 dB) Settings for up to 30 different applications can be stored and retrieved Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Applications: Light bulbs Plastic bottles Titanium golf clubs Strip steel Thin aluminum Aircraft components Gold bars
Datasheet
Description
The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring range of 0.1 to 500 mm, it also offers a variety of modes for highly sensitive measurements. The device can be upgraded simply and at any time: many software options and measurement modes can be enabled directly via the keypad. Features: Comes equipped with a 10 MHz probe with delay line; other probes optionally available Measuring range from 0.1 - 500 mm Bandwidth 0.5 - 30 MHz (-3 dB) Settings for up to 30 different applications can be stored and retrieved Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Applications: Light bulbs Plastic bottles Titanium golf clubs Strip steel Thin aluminum Aircraft components Gold bars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement - FISCHERSCOPE® UMP 150 - Fischer Technology, Inc.
Windsor, CT, USA
High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement
FISCHERSCOPE® UMP 150
High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement FISCHERSCOPE® UMP 150
The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring range of 0.1 to 500 mm, it also offers a variety of modes for highly sensitive measurements. The device can be upgraded simply and at any time: many software options and measurement modes can be enabled directly via the keypad. Features: Comes equipped with a 10 MHz probe with delay line; other probes optionally available Measuring range from 0.1 - 500 mm Bandwidth 0.5 - 30 MHz (-3 dB) Settings for up to 30 different applications can be stored and retrieved Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures Applications: Light bulbs Plastic bottles Titanium golf clubs Strip steel Thin aluminum Aircraft components Gold bars

The UMP 150 is a high-precision ultrasound device designed for ultra-fine, non-destructive wall thickness measurement. It uses single-element probes and a high-frequency square wave generator (30 MHz), which together ensure an excellent resolution of 1 μm. Besides its wide measuring range of 0.1 to 500 mm, it also offers a variety of modes for highly sensitive measurements. The device can be upgraded simply and at any time: many software options and measurement modes can be enabled directly via the keypad.

Features:

  • Comes equipped with a 10 MHz probe with delay line; other probes optionally available
  • Measuring range from 0.1 - 500 mm
  • Bandwidth 0.5 - 30 MHz (-3 dB)
  • Settings for up to 30 different applications can be stored and retrieved
  • Zero-point compensation for reliable measurements even after frequent use and/or at fluctuating temperatures

Applications:

  • Light bulbs
  • Plastic bottles
  • Titanium golf clubs
  • Strip steel
  • Thin aluminum
  • Aircraft components
  • Gold bars
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® UMP 150
Product Name High-precision Ultrasound Device Designed for Ultra-fine, Non-destructive Wall Thickness Measurement
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details