Fischer Technology, Inc. Universal Multi-Measuring System for Coating Thickness Measurement and Material Testing FISCHERSCOPE® MMS® PC2

Description
The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN and USB connectivity enables rapid integration in quality management systems and automated manufacturing processes. The device's modular construction is achieved through plug-in cards, which bear the names of the handheld measurement devices that perform the same function. For maximum flexibility, choose from a broad portfolio of probes that suit the instrument to measuring a very wide range of quantitative properties such as coating thickness, electrical conductivity and ferrite content on a variety of sample geometries. Features: Robust and very versatile desktop instrument serving as a multifunctional measurement system with archiving and processing of measurement data Flexible in application due to modular construction and interchangeable probes Extremely adaptable, due to the variety of physical measurement techniques embodied in a single instrument: amplitude and phase-sensitive eddy current, magnetic induction, beta radiation Comprehensive analytical and statistical functions Intuitive operation via the large built-in touchscreen or using keyboard and mouse Integration in automated production processes via diverse interfaces Applications: Galvanized coatings as well as paint on steel; anodized coatings on aluminum (PERMASCOPE®) Nano coatings (anti-fingerprints), solar cell coatings (thin film layers, CdTe/ glass), gold coatings on plug contacts, lead in solders on solder pads, trace analysis, photosensitive coatings, oil and wax layers (BETASCOPE®) Measurement of copper coatings on surfaces and through-holes (SIGMASCOPE®) on circuit boards Copper thicknesses on laminates or multi-layers, without any influence from facing copper coatings (SR-SCOPE®) in circuit board manufacture Thickness of solder resist on copper (PERMASCOPE®) in circuit board manufacture Graphite coatings on piston surfaces or anti-corrosion coatings on brake disks (PERMASCOPE®) in the automotive sector Ferrous coatings on piston surfaces (NICKELSCOPE®) in the automotive sector Ferrite content in austenitic or duplex steels (PERMASCOPE®) Electrical conductivity of non-magnetic metals such as copper, aluminum, titanium (SIGMASCOPE®)
Description
The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN and USB connectivity enables rapid integration in quality management systems and automated manufacturing processes. The device's modular construction is achieved through plug-in cards, which bear the names of the handheld measurement devices that perform the same function. For maximum flexibility, choose from a broad portfolio of probes that suit the instrument to measuring a very wide range of quantitative properties such as coating thickness, electrical conductivity and ferrite content on a variety of sample geometries. Features: Robust and very versatile desktop instrument serving as a multifunctional measurement system with archiving and processing of measurement data Flexible in application due to modular construction and interchangeable probes Extremely adaptable, due to the variety of physical measurement techniques embodied in a single instrument: amplitude and phase-sensitive eddy current, magnetic induction, beta radiation Comprehensive analytical and statistical functions Intuitive operation via the large built-in touchscreen or using keyboard and mouse Integration in automated production processes via diverse interfaces Applications: Galvanized coatings as well as paint on steel; anodized coatings on aluminum (PERMASCOPE®) Nano coatings (anti-fingerprints), solar cell coatings (thin film layers, CdTe/ glass), gold coatings on plug contacts, lead in solders on solder pads, trace analysis, photosensitive coatings, oil and wax layers (BETASCOPE®) Measurement of copper coatings on surfaces and through-holes (SIGMASCOPE®) on circuit boards Copper thicknesses on laminates or multi-layers, without any influence from facing copper coatings (SR-SCOPE®) in circuit board manufacture Thickness of solder resist on copper (PERMASCOPE®) in circuit board manufacture Graphite coatings on piston surfaces or anti-corrosion coatings on brake disks (PERMASCOPE®) in the automotive sector Ferrous coatings on piston surfaces (NICKELSCOPE®) in the automotive sector Ferrite content in austenitic or duplex steels (PERMASCOPE®) Electrical conductivity of non-magnetic metals such as copper, aluminum, titanium (SIGMASCOPE®)
Datasheet
Datasheet Summary
Powered by GS/AI

The FISCHERSCOPE® MMS® PC2 is a versatile benchtop instrument designed for coating thickness measurement and material testing across various industries, including automotive, electronics, and coating technologies. It supports a wide range of applications, such as quality assurance in incoming and outgoing inspections, routine tests, and continuous production control. The system is capable of measuring coating thickness for nearly all coating materials on metals, duplex coating systems, and organic coatings, as well as assessing electrical conductivity and ferrite content in non-ferrous metals and specific steel types.

The MMS PC2 features a modular design with eight available test method modules, allowing for customization based on specific measurement needs. It can be operated manually or automated, with options for external triggering and integration into production lines. The instrument is equipped with a touchscreen interface for intuitive operation and offers networking capabilities via LAN and USB for seamless integration into quality management systems. Its adaptability and comprehensive measurement capabilities make it suitable for a variety of testing scenarios, ensuring precise and reliable results.

Datasheet Summary
Powered by GS/AI

The FISCHERSCOPE® MMS® PC2 is a versatile benchtop instrument designed for coating thickness measurement and material testing across various industries, including automotive, electronics, and coating technologies. It supports a wide range of applications, such as quality assurance in incoming and outgoing inspections, routine tests, and continuous production control. The system is capable of measuring coating thickness for nearly all coating materials on metals, duplex coating systems, and organic coatings, as well as assessing electrical conductivity and ferrite content in non-ferrous metals and specific steel types.

The MMS PC2 features a modular design with eight available test method modules, allowing for customization based on specific measurement needs. It can be operated manually or automated, with options for external triggering and integration into production lines. The instrument is equipped with a touchscreen interface for intuitive operation and offers networking capabilities via LAN and USB for seamless integration into quality management systems. Its adaptability and comprehensive measurement capabilities make it suitable for a variety of testing scenarios, ensuring precise and reliable results.

Suppliers

Company
Product
Description
Supplier Links
Universal Multi-Measuring System  for Coating Thickness Measurement and Material Testing - FISCHERSCOPE® MMS® PC2 - Fischer Technology, Inc.
Windsor, CT, USA
Universal Multi-Measuring System for Coating Thickness Measurement and Material Testing
FISCHERSCOPE® MMS® PC2
Universal Multi-Measuring System for Coating Thickness Measurement and Material Testing FISCHERSCOPE® MMS® PC2
The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN and USB connectivity enables rapid integration in quality management systems and automated manufacturing processes. The device's modular construction is achieved through plug-in cards, which bear the names of the handheld measurement devices that perform the same function. For maximum flexibility, choose from a broad portfolio of probes that suit the instrument to measuring a very wide range of quantitative properties such as coating thickness, electrical conductivity and ferrite content on a variety of sample geometries. Features: Robust and very versatile desktop instrument serving as a multifunctional measurement system with archiving and processing of measurement data Flexible in application due to modular construction and interchangeable probes Extremely adaptable, due to the variety of physical measurement techniques embodied in a single instrument: amplitude and phase-sensitive eddy current, magnetic induction, beta radiation Comprehensive analytical and statistical functions Intuitive operation via the large built-in touchscreen or using keyboard and mouse Integration in automated production processes via diverse interfaces Applications: Galvanized coatings as well as paint on steel; anodized coatings on aluminum (PERMASCOPE®) Nano coatings (anti-fingerprints), solar cell coatings (thin film layers, CdTe/ glass), gold coatings on plug contacts, lead in solders on solder pads, trace analysis, photosensitive coatings, oil and wax layers (BETASCOPE®) Measurement of copper coatings on surfaces and through-holes (SIGMASCOPE®) on circuit boards Copper thicknesses on laminates or multi-layers, without any influence from facing copper coatings (SR-SCOPE®) in circuit board manufacture Thickness of solder resist on copper (PERMASCOPE®) in circuit board manufacture Graphite coatings on piston surfaces or anti-corrosion coatings on brake disks (PERMASCOPE®) in the automotive sector Ferrous coatings on piston surfaces (NICKELSCOPE®) in the automotive sector Ferrite content in austenitic or duplex steels (PERMASCOPE®) Electrical conductivity of non-magnetic metals such as copper, aluminum, titanium (SIGMASCOPE®)

The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN and USB connectivity enables rapid integration in quality management systems and automated manufacturing processes. The device's modular construction is achieved through plug-in cards, which bear the names of the handheld measurement devices that perform the same function. For maximum flexibility, choose from a broad portfolio of probes that suit the instrument to measuring a very wide range of quantitative properties such as coating thickness, electrical conductivity and ferrite content on a variety of sample geometries.

Features:

  • Robust and very versatile desktop instrument serving as a multifunctional measurement system with archiving and processing of measurement data
  • Flexible in application due to modular construction and interchangeable probes
  • Extremely adaptable, due to the variety of physical measurement techniques embodied in a single instrument: amplitude and phase-sensitive eddy current, magnetic induction, beta radiation
  • Comprehensive analytical and statistical functions
  • Intuitive operation via the large built-in touchscreen or using keyboard and mouse
  • Integration in automated production processes via diverse interfaces

Applications:

  • Galvanized coatings as well as paint on steel; anodized coatings on aluminum (PERMASCOPE®)
  • Nano coatings (anti-fingerprints), solar cell coatings (thin film layers, CdTe/ glass), gold coatings on plug contacts, lead in solders on solder pads, trace analysis, photosensitive coatings, oil and wax layers (BETASCOPE®)
  • Measurement of copper coatings on surfaces and through-holes (SIGMASCOPE®) on circuit boards
  • Copper thicknesses on laminates or multi-layers, without any influence from facing copper coatings (SR-SCOPE®) in circuit board manufacture
  • Thickness of solder resist on copper (PERMASCOPE®) in circuit board manufacture
  • Graphite coatings on piston surfaces or anti-corrosion coatings on brake disks (PERMASCOPE®) in the automotive sector
  • Ferrous coatings on piston surfaces (NICKELSCOPE®) in the automotive sector
  • Ferrite content in austenitic or duplex steels (PERMASCOPE®)
  • Electrical conductivity of non-magnetic metals such as copper, aluminum, titanium (SIGMASCOPE®)
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number FISCHERSCOPE® MMS® PC2
Product Name Universal Multi-Measuring System for Coating Thickness Measurement and Material Testing
Mounting / Loading Options Benchtop or Floor
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Vernier Micrometer, 25 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-25 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details