Haida International Equipment Co., Ltd. Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Description: This pc universal test equipment can do tensile test, tear test, peel test, bond test with different clamps for paper, tape, film,plastic, rubber,leather and other kind of materials. | |
| Specifications This tester is designed to test office chairs. To test durability of chair's seat, back. Office Chair Back Durability Tester is suitable to test the durability for office, meeting... | |
| 1) A backing band to withstand shock up and down, to assess the firmness of the tie-down straps. 2) Power supply: 220 volts, 1000 watts 3) Design standards: ASTM F2336... | |
| 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Paper Folding Resistance Testing Machine is used to test the folding resistance strength of paper and cardboard ,... | |
| 1. Hi-Q,Factory outlet 2. Professianl design,fast delivery 3. Reasonal price Description: LLuggage Hand Jerk Tester is used to test the vibration resistance of full unit handle, can be referred to... | |
| 1. Professional designed 2. High quality with reasonable price 3. Good after-sale service Features: This product is to test the softness of the leather,to gain the information that whether the... | |
| 1. Test method:the Stroller is placed on the test plane of the tilt angle of 12 °, do not use the parking device, first for the front, then rear-facing, then... | |
| 90 degree Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to the surface... | |
| Applicability This test applies to all chair types. Purpose of Test The purpose of this test is to evaluate the ability of the chair to withstand heavy and abusive impact... | |
| Application: Chair Castor Durability Tester applies to pedestal base chairs with casters, to evaluate the ability of the chair base and casters to withstand fatigue stresses and wear caused by... | |
| Introduction Usage: Electric adhenvie tape one roller test equipment is used for prepare samples of adhesive tapes peeling test, holding power test. Principle: Electric adhenvie tape one roller... | |
| Introduction: Friction coefficient tester is suitable for measurement of plastic film and sheet, rubber, paper, cardboard, woven bag, fabric style, communication cable and optical cable using metal composite belt,... | |
| Product introduce Luggage Handle Lifting Fatigue Testing Equipment is for luggage handle life testing. Is detected after the test load luggage products handle durability, one of the indicators of quality,... | |
| Specifications 1. Meet standard of EN, ANSI, BS, CSA 2. Use friendly &easy operation 3. Motorised lift of the striker mechanism 4. Short delivry Description: Safety Shoes Impact Test Equipment... | |
| Specifications 1. Tailor-made by customer specfication 2. Hong Kong sales office Product Description: Cookware handle Torque Testing equipment is widely used in the cookware testing and simulated the daily case... | |
| Specifications 1. Used to prepare the sample for the peeling strength 2. Holding power testing Product description Electric Two Rolling Tape Adhesion machine sticks the adhesive tape to the standard... | |
| Specifications 1.Tailor-made by customer specfication 2.Hong Kong sales office Product Description: Knives strength testing machine is to test bending resistance of different knives and widely used in knife or carving... | |
| Specifications Cutlery rust resistance testing equipment 1. Tailor-made by customer specfication 2. Hong Kong sales office New product! Cutlery corrosion resistance tester Product Description: Rust resistance testing equipment Using area:... | |
| Specifications Electric Tape Adhesion Roller Testing Machine 1. High accuracy 2. Reasonable price with quality guarantee Product description Electric Tape Adhesion Three Roller Testing Machine sticks the adhesive tape to... | |
| Suit for standard : (EN ISO 8442-1: 1997) Annex A 2.2 Specifications: Knives Strength testing equipment Hand lever of the apparatus is removable and easy to attach on the apparatus. | |
| U.S. TMI crease stiffness tester In high-speed automatic packaging line, they would often unqualified tray (tray irregular shape, bending and bonding is not strong, such as performance), so reducing production... | |
| 1 Purpose Chairs structural strength testing machine is simulated in everyday conditions, inspection rocking chair bearing durability. The test will be a certain shape, quality of load modules, placed on... | |
| 1.The main technical indicators: 1) Maximum impact energy: 3J; 2) Sample holder hole diameter: Φ89, Φ60, Φ50; 3) Test Size: 100 × 100mm; 4) Swing range: R300mm; 5) Punch... | |
| 1.Film Impact Tester Products: Film Impact Tester meet GB8809 standard requirements for the determination of plastics, rubber and other non-metallic and metallic foil film material impact toughness. Fan can be... | |
| 1. Test method: the Stroller is placed on the test plane of the tilt angle of 12 °, do not use the parking device, first for the front, then rear-facing,... | |
| 1. Application Electronic Universal Tensile Tester is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,etc. of specimen, semi-product and finished product in the field of rubber,... | |
| 1. Product Description: This series of products using digital display pressure, test material broken down, automatically retain maximum rupture strength value, indicating approach to digital display pressure, capacity is 0-100kgf/cm². | |
| 1. The Application: Rub Testing Machine is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc.Ink Rub Tester can do dry or wet rubbing test,... | |
| 1. The buffer material testing machine system According to GB8167-87 , GB8171 "dynamic cushioning material for packingcompression test method" test buffer performance of cushioning materials 2 . System structure :... | |
| 1. The Usage The machine which simulates a transporation environment, is applicable to the vibration test of toys, electronics, furnitures, gifts, ceramics, communications, packagings, equipment, computer and automobile components, etc. | |
| 1. Usage Electronic stiffness of paper testing equipment uses advanced electronic monitoring and control technology and computer technology, the performance has improved significantly, with low power consumption, speed, clarity of... | |
| 1.1 Application Button pull tensile test equipment is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments,prevent the buttons divorce from the clothing,which case... | |
| 1.Structure introduction: It is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many... | |
| 1. Specifications 1 . Standards : EN1888 2 . High quality with competitive price 3 . Short delivery period 2. Abrasion Testing Machine: This Baby Wheel Brake Abrasion Test... | |
| 1. Test method: the car is placed on the test plane of the tilt angle of 12 °, do not use the parking device, first for the front, then... | |
| 1. Sofa Seat, Arm and Back Testing Machine Main technical parameters Senor accuracy: 0.3% Control panel: programmable LCD touch screen controller Maximum specimen size: (L×W×H) 2200×1200×1200mm Seat load: 0~200kg (adjustable)... | |
| APPLICATIONS Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under defined deformation of tested sample Software can issue report... | |
| Chair Drop Impact Test Machine is a two station testing equipment. According to test Standard: BIFMA X5.1-2002, Test No. 8,11 Applicability: This test applies to all types of chairs. Purpose... | |
| Specifications 1. Test 5samples at a time 2. Designed according to TAPPI-UM403 3. Test the Internal Bonding Strength Internal Ply Bond Tester do internal ply strength test of corrugated board--testing... | |
| Application Textile Elmendorf Tearing Tester ,also a kind of textile testing equipment,to determine the ballistic tearing strength of woven fabrics, plastic films, paper, Textile Elmendorf Tearing or other similar materials. | |
| Description: Stroller simulate uneven road tester is for testing the stroller wheel performance on the harmful roadway,after doing the repeat impact test,examine the wheel change the Shape or damage.(Base on... | |
| INTRODUCTION Textile Diaphram Bursting Tester,also as a kind of textile testing equipment,;a multidirectional force generated by hydrostatic pressure is applied on fabric to check the strength of... | |
| Product description: Hydrostatic Head Testing Equipment For Textile,also as a kind of textile testing equipment, is used for testing the water permeability resistance to the compact cloth such as canvas,... | |
| Products description: Rubbing Fastness Tester ,also as a kind of textile testing equipment,is used for testing the transference of color from the surface of one material to another by either... | |
| Safety Footwear Impact Tester can be used for a variety of impact (drop) tests with the appropriate anvils and strikers. It is ideal for testing to the safety footwear standards... | |
| Textile Elmendorf Tearing Test Equipment Application Textile Elmendorf Tearing Test Equipment to determine the ballistic tearing strength of woven fabrics, plastic films, paper, or other similar materials. Standards Textile:... | |
| Accessories Outer material: advanced coating + aluminum alloy Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti Weight;stainless steel Rubber layer of roller; hardness of the rubber is... | |
| Accessories Outer material: advanced coating + aluminum alloy 1. Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti 2. Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti 3. Weight;stainless steel 4. Rubber layer of roller; hardness... | |
| Accessories Outer material: advanced coating + aluminum alloy Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti Weight; stainless steel Rubber layer of roller; hardness of the rubber... | |
| Air Permeability Tester is used for testing the air permeability of various textile fabrics, textile manufactures, including industrial fabrics, nonwoven fabrics and other materials permeable to air. Application Air permeability... | |
| Application: DIN Type Abrasion Tester is to measure the abrasion resistance of rubbers (vulcanized thermoset rubbers and thermoplastic elastomers) that are subject to abrasive/frictional wear in their actual service, such... | |
| Application: The rubbing fastness tester in the test dyeing uppers, leather lining, after rubbing the extent of damage and discoloration. Standard: ISO-11640 DIN 4843, QB/T 2226 QB/T 2537 | |
| Application: This burst strength test equipment is used for measure the burst of leather,cloth. | |
| Application: Vertical type low temperature flexing tester is used to test if the materials such as leather, textile, rubber, shoes can endure the flexing at low temperature. Different fixtures can... | |
| Application Coefficient of friction tester is designed and manufactured to measure the static and kinetic coefficient of friction of plastic films, foils, paper, and other materials, which is widely applied... | |
| Application Reciprocating zipper pull strength test machine applies to test the zipper under the transverse-oriented and long direction stress with given times. Reciprocating zipper pull strength test machine applies to... | |
| Application textile tensile tester as a textile test equipment usually used for cotton, wool, linen, silk, wool fiber fabric, non-woven fabric, paper, ribbon and nonwoven fabric yarn tensile breaking strength... | |
| Application This Insole Back-Part Stiffness Tester is used to measure the stiffness in the longitudinal direction of steel shanks used for the reinforcement of the waist region of shoes. The... | |
| Application This machine can cut out the specimen in parallel accurate. Specification Standard:GB/T 450 Adjustable distance:25、80、100mm Cutting depth:<8mm | |
| Application This small size of haze tester is designed according to GB2410—80 and ASTM D1003—61(1997).It suits for parallel board or plastic film specimen. And it can be widely used to... | |
| Application: This bending tester is the electric type, fix the hook and make the hook at the angle of 180 degree, observe whether the hook is break or not,... | |
| Application Universal Testing Machine is used to test tension, compression, shearing force, adhesion, peeling force, tear strength,ect of specimen, semi product and finished product in the field of rubber, plastic,... | |
| Applications: Fall Dart Impact Testing Machine is used to test the impact resistance of various plastic films and slices, which meets the standards of ASTM D1709. | |
| Brief Description Tensile Strength Testing Equipments is especially used for button for clothing, toys or other products pull test with specified grip and also can be used for tape, paper,... | |
| Brief Introduction: Stroller lift pressure durability tester is to test the upholding and pushing durability property of the baby stroller according to ASTM Standards. The test method is: place the... | |
| Brief introduction Zipper Pull Testing Machine test zipper in horizontal and vertical under the effect of tension, the ability to withstand a predetermined number of times of reciprocating pulling operation,... | |
| Brief: Stroller Handle Strength Tester is to test the upholding and pushing durability property of the baby stroller according to EN Standards. Application: Every day children are hurt when... | |
| Briefly Introduce: These series of Tensile Testing Equipment With Electric is used to test tension, compression, shearing force, adhesion, peeling force, tear strength...etc. of specimen, semi-product and finished product in... | |
| Clamp Compression Testing Method of Large Products 1. Before placing the packaged product between platens, verify that the clamp force using the clamp indicator. The indicator should be placed between... | |
| Clamping testing machine Up to ASTM D6055 PLC control The usage: The clamp testing equipment simulates the process the schnabel car discharge the package, during this process, the clamping force... | |
| Cooking Pot Handle Fatigue Tester 1.Tailor-made by customer specfication 2.Hong Kong sales office Product Description Of Cooking Pot Handle Fatigue Tester : This kind of Kitchenware tester is used for... | |
| Cooking Pot Handle Fatigue Testing Machine 1.Tailor-made by customer specfication 2.Hong Kong sales office Product Description: Cooking Pot Handle Fatigue Testing Machine is used for testing the handle life fo... | |
| Cookware handle pull resistance testing machine is for Kitchen utensils handle pull resistance test. no loose fasteners after the test to assess the level of tensile handle kitchenware Test Procedure... | |
| Crease and Board stiffness tester measures the board stiffness and crease rebound. And give paperboard manufacturers, printers, packaging companies, etc. in the loss of valuable materials and equipment before run... | |
| Description of Baby handlebar rotation testing machine: In the stroller handle the process of rising and under pressure to assess the rationality of the structural strength in the hand; Power:... | |
| Description: 1) a backing band to withstand shock up and down, to assess the firmness of the tie-down straps. 2) Power supply: 220 volts, 1000 watts Design standards: ASTM F2336... | |
| Description: Safety footwear compression puncture test equipment is dedicated to detect static pressure resistance, durability of safety footwear performance testing instrument, effective prevention of shoes operators in the workplace due... | |
| Description This tape test equipment is mainly designed for the detection of various adhesive tape, adhesive tape series in particular.Intellige nt detection system in 0.1 ~ 300 mm/min (adjustable) test... | |
| Description: This hydraulic universal test equipment with 600KN max force and underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test... | |
| Description: This tensile tester can do tensile test, tear test, peel test, bond test with different clamps for paper, tape, film, leather and other kind of materials. This... | |
| Design for : Bifma X 5.1 Clause 7 Office Chair Seat Vertical Force Testing Machine used for the vertical pressure testing, destructive testing and fatigue testing use of the office... | |
| Design for: Bifma X 5.1 Clause 7 Bifma X 5.1 chair seat vertical force testing machine is used for for the vertical pressure testing, destructive testing and fatigue testing use... | |
| Design Standards: EN 13209-2 Equipment Summary: Baby Carrier Testing Machine is suitable for the simulation of the daily use of baby straps, in the infant strap withstand the upper and... | |
| Details : Impact test rig Meet the standards: EN 71-1998 8 . 7 standards Plate size: ( L × W × H ) 300 × 300 × 500mm Adjustable height:... | |
| Digital type cardboard Puncture Testing Machine is the dedicated equipment for corrugated cardboard. Digital type cardboard Puncture Testing Machine's parameter conforms to the related regulation. It has the characteristics of... | |
| Dupont Impact Tester is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coatingmaterial. Rubber Plastic Testing Machine to be provisioned of the weight of... | |
| Falling ball impact test machine Product Description: Falling ball impact test machine for plastic / ceramic / glass fiber and other materials fastness testing. Test method: falling ball impact test... | |
| Falling ball impact testing machine Product Description: falling ball impact testing machine for plastic / ceramic / glass fiber and other materials fastness testing. Test method: falling ball impact test... | |
| Field of application The surface strength, ink proofing machine paper refers to the bond strength between the surface of the fiber, paper sizing material , filler or paper surfacecoating particles... | |
| Function: Constant TEMP tape retentivity testing chamber is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period... | |
| Function Tape initial adhesion ball testing machine is used to test the initial adhesion of pressure sensitive tape and the like. It’s easy to operate and with high practicability. Theory... | |
| Function This machine is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period under regulated load and... | |
| Function: Room Temperature Type Tape Retentivity Tester is used to do static load test toward the adherence of adhesive tape , To evaluate the retentive propert is used to... | |
| Furniture comprehensive testing machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system... | |
| Generl Specifications: Machine Dimensions: (W x D x H) 2750*1510*1350 mm Power supply source: single-phase, AC220V±10%, 50/60Hz (can be appointed) Gross Weight: 820kg According to EN 527-3, EN 581-2, EN... | |
| Hydraulic Universal Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material. It is... | |
| Inclined Impact Tester Inclined impact tester is simulated the impact strength of packaging in the real circumstance of transportation, for example, the transportation of goods. This product is applied to... | |
| Instrument Description The main function of DIN Rubber Abrasion Testing Machine is a particular specimen surface friction of sandpaper,and at a certain distance from the friction. abrasion of the surface... | |
| Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working... | |
| Introduction : Single-seat sofa Durability Tester Overview: for a sofa seat surface , backrest and armrests for alternating endurance test , each equipped with a pressure force point sensor reads... | |
| Introduction: Inclined impact tester is simulated the impact strength of packaging in the real circumstance of transportation, for example, the transportation of goods. This product is applied to the scientific... | |
| Introduction: Sofa Seat, Arm and Back Testing Machineis to simulate normal functional use to determine the strength of the sofa structure by applying to various parts with loads or forces. | |
| Introduction 1. Usage: Electric rolling wheel peeling testing machine is used for prepare samples of adhesive tapes peeling test, holding power test. 2. Principle: Electric rolling wheel peeling testing machine... | |
| Introduction Sofa Seat Arm and Back Testing Machine is to simulate normal functional use to determine the strength of the sofa structure by applying to various parts with loads or... | |
| Introduction Beer box sliding angle test machine manufacturers to test the carton skid resistance performance. Beer box or other packaging box stacking and transportation, if the surface friction coefficient is... | |
| Introduction Chair Footrest Static Vertical Force Testing Equipment used for the vertical pressure testing, destructive testing and fatigue testing use of the office chair Ipomoea base (Star Base) repeated pressure... | |
| Introduction Chair Seating Vertical Force Resistance Tester is used for the vertical pressure testing, destructive testing and fatigue testing use of the office chair Ipomoea base (Star Base) repeated pressure... | |
| Introduction EN 14764 Crank dynamic fatigue testing machine is mainly to check the crank and handlebar dynamic fatigue and torsional security and use Cylinder with special fixture for it to... | |
| Introduction GB Standard Shoe Flexing tester is used to test the flexing function of shoe & shoe sole at room temperature, the theory is fix the shoe or shoe sole... | |
| Introduction Office chair Ipomoea base vertical force tester used for the vertical pressure testing, destructive testing and fatigue testing use of the office chair Ipomoea base (Star Base) repeated pressure... | |
| Introduction Shoe Bending waterproof test machine is use to inspect shoes immersion resistance and bending resistance of the water. Standard SATRA TM77,TM92, GB/T 16441 | |
| Introduction The technical data and the working principle of the book tester : electronic instrument response to customer requirements, to proceed, book tester also called books shaft adhesion strength testing... | |
| Introduction This Finished Shoe Flexing Tester is designed for measuring the resistance of shoes of all kinds to flex. It determines the fatigue durability and service life of shoes by... | |
| Introduction: This shoe abrasion resistance tester is used to test the abrasion function of shoe sole & outsoles. The theory is the rotated wheels will abrasive the sample in... | |
| Introduction luggage trolley handle reciprocating fatigue testing machine for luggage trolley reciprocating fatigue testing in the test specimen will be stretched, thereby resulting test rod gap, loose, connecting rod failure,... | |
| Knives Sharpness Testing Equipment is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to knives sharpness tester... | |
| Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials,... | |
| Machine overview Stroller Crash Test & Side Stability Test Platform is designed based on EN 1888 Cluase 8.10.3 requirments, which can help the manufacturer and the testing orginzation to finished... | |
| Main function: Chair arm and back strength tester is designed to test office chair arm( vertical and horizonal test ) and back strength. Chair arm and back strength tester with... | |
| Main function: Chair Base Tester is used for the vertical pressure testing, destructive testing and fatigue testing of the office chair Ipomoea base (Star Base), repeated pressure loading in setting... | |
| Main function: Chair Structure Strength Tester is designed to test office chair arm( vertical and horizonal test ) and back strength. Chair Structure Strength Tester with PLC controller, touch screen... | |
| Main function: Used for testing the sofa and furniture cushion spring framework and spring pack . Durability and endurance. According to the preset pressure conditions were repeated pressing test, time... | |
| Main function Chair Base Tester is used for the vertical pressure testing , destructive testing and fatigue testing of the office chair Ipomoea base ( Star Base ) , repeated... | |
| Main Parameters: 1. Bifma × 5.1 Section 8 2. Output rated pressure:> 3000KG 3. Stroke 10 ~ 500 mm, adjustable speed range 0-50 mm pole control servo planetary reducer +... | |
| Martindale Testing equipment mainly applies to the resistance test of textile and outside layer, lining or underlayer of the footware or the similar fabric. Testing the samples as per the... | |
| Meet the standard: BS 7069 Principle: Abrasive pad, consisting of a random nylon web impregnated with phenoli resin and aluminium oside2) 70+/-5mm long x 30+/-5mm wide x approximately 5 mm... | |
| Minimum 1 SET Delivery 15 days after order. Model HD-F733 Country China BrandName HD Package Each set protected with resin fiber and PP film, then put into Strong wooden case... | |
| Mouth blowntoy testing machine Introduction: Mouth moving toy safety testing machine to meet theEN71 standard. This machine to meet the conditions to produce at least 295 10cm3... | |
| Product Description: Button Snap Pull Tester is used to determine the holding or breaking strength of prong-ring attached snap fasteners onto garments or toys, also it is applied... | |
| PC Control Tensile Tester is used for a wide variety of materials for equipment static load, tensile, compression, bending, shear, tear, peel, such as mechanical performance test of mechanical strength... | |
| Pendulum Impact Testing Machine Pendulum impact resistance test machine is used for impact toughness determination of rigid plastics, enhanced nylon, glass fiber reinforced plastics, ceramics, cast stone, insulation material and... | |
| Plastic Universal Testing Equipment have a plastic special fixture and test trip, compared with other fixtures, fixture to increase the stripe design, better fixed inspection material to ensure accurate data. | |
| Principle: The blade is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to it. The clamping fixture... | |
| Product advantages: 1. Since we are using pneumatic clamping plate to fix the test board, small warp, twist or curl of the board is no longer a problem in the... | |
| Product Description Of Computer Servo Tensile Test Machine 5000kg Capacity Tensile Testing Machine is used in rubber, plastics, wire and cable, textiles, waterproof material, non-woven fabrics and other non-metallic materials... | |
| Product description of Shoe heel testing machine : Shoes heel testing machine is used to test high-heeled shoes and middle heels’ continuous impact times, shoe heel impact fatigue testing machine’s... | |
| Product description: Chair comprehensive testing equipment simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a... | |
| Product description: Cornell mattress durability tester apply to innerspring, box spring mattresses and foam mattress. The Cornell mattress durability tester is used to test the long term capacity of bedding... | |
| Product Description: Mattress Rolling Machine has been manufactured to determine the durability of any type of mattress and boxspring unit, regardless of the materials of construction, by simulating long-term use... | |
| Product description: Stainless steel with a group of joint be installed and fixed on the iron frame, stainless frame has pneumatics device, simulate different situation actions. Function 1. Rotation actuator... | |
| Product Description: Tensile Testing Equipment are widely used to test tension, tear strength. Peeling force, compression, shearing force, adhesion, three-point bending...etc. in the field of metal, rubber, plastic, nylon, leather,... | |
| Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength,... | |
| Product Description Temperature Servo Tensile Test Machine is application to the tensile and creep relaxation strength test if the round specimen, rectangular specimen, and tubular product and other products under... | |
| Product Description Universal test machine is equipped with a single column 900mm vertical test space, the test space is tested at 0.1~500mm/min (adjustable) test speed to reduce test time for... | |
| Product Description This series of Tensile Tester is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile... | |
| Product description This Yarn strength Tester is use to determine the breaking force and break elongation test for single yarn made of cotton, wool, jute, core-spun yarn etc. Test standard... | |
| Product features: The table lock durability test instrument is simulated in daily use conditions, inspection lock ability to bear the long-term repeatability of the swap, flip. Test the durability test,... | |
| Product image (reference only) Main function: The machine is used for the vertical pressure testing, destructive testing and fatigue testing of the office chair Ipomoea base (Star Base), repeated pressure... | |
| Product Introduction: Adhesive peel tester is an multifunctional tester,accurate and effective peel tester testing with 90° and 180° tape peeling,peel tester be with servo motor drive, precision ball screw drive,... | |
| Product introduction Paper stiffness testing sample cutting knife is specially cut ring or other test samples, the blade combinedprecision, the sample edge smooth. Design standards: TAPPI-T409, JIS-P8113 Main technical parameters... | |
| Product introduction Sponge foam compression testing machine is mainly used for fatiguereciprocating foam polymeric material compression test, determination of residualdeformation rate. Then we can know the dynamic fatigue properties of... | |
| Product Introduction This Leather Flexing Test Machine applies to the scratching resistance test of leather, lining, fabric and the similar material at room temperature. Test Principle: The Leather Flexing... | |
| Product produce: Automatic shearing tester is designed to apply shearing testing to a specimen so that it experiences a sliding failure along a plane that is collateral to the forces... | |
| Production description: The Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil , aluminum-foil , tap , etc . ,... | |
| Production description: Adhesive strength peeling testing machine is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc., which are adhesive to... | |
| Production Australian imports crease stiffness tester simulation package production process conditions, measuring cardboard creases and bending stiffness, calculated according to the measurement results of the crease stiffness force ratio, which... | |
| Products description: The use of Chair Arm and Leg Tester to evaluate the ability of the chair to withstand stresses that occur as a result of repetitive loading that can... | |
| Products: Film impact testing instrument meet GB8809 standard requirements for the determination of plastics, rubber and other non-metallic and metallic foil film material impact toughness. Fan can be widely used... | |
| Purpose: Baby wheels wear tester is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure... | |
| Purpose: Falling ball impact tester in the test bottles packaged product by the fall of the damage. and to assess its handling during the transportation impact resistance. Test procedure: 1. | |
| Purpose: Plastic Impact Tester is used for impact toughness determination of rigid plastics, enhanced nylon, glass fiber, reinforced plastics, ceramics, cast stone, insulation material and other nonmetal materials. It is... | |
| Purpose: Shoe Soles DIN Abrasion Testing Machine ,also as a kind of shoes testing equipment,is for flexible materials, rubber, tires, conveyor belts, shoe soles, soft leather, leather,DIN Abrasion . . | |
| Purpose Office furniture comprehensive testing instrument is simulated in everyday conditions, inspection rocking chair bearing durability. The test will be a certain shape, quality of load modules, placed on the... | |
| Purpose Furniture Comprehensive Testing Equipment is simulated in everyday conditions , inspection rocking chair bearing durability . The test will be a certain shape , quality of load modules ,... | |
| Quality guarantee 1. Items for quality guarantee: One year free service from the date it out of the factory. (The consumable is not in this range, and not include travel... | |
| ROSS folding flexing test equipment is applies to rubber products, shoe soles, PU and other shoes materials resistant to inflection angle test. Test piece by this machine continue to stretch,... | |
| Shoes peel strength test equipment is checking suitable for checking into peel strength between the shoe soles and uppers, the principle is fitted shoe shoes will become clamped in the... | |
| Specifications of Taber Abrasion test equipment : 1. Professional design 2. High quality with reasonable price 3. Good after-sale service Product description Taber Abrasion test equipment applied to do the... | |
| Specifications of Electric Friction Decolorization Tester 1. Counter:LCD, 2~9999 times 2. Scrub Header:Standard brush 3. Friction Stroke100 mm Introduction of Electric Friction Decolorization Tester Electric Friction Decolorization Tester Using white... | |
| Specifications of safety shoes impact tester 1. Meet standard of EN, ANSI, BS, CSA 2. Use friendly &easy operation 3. Motorised lift of the striker mechanism 4. Short delivry Application... | |
| Specifications of vertical cold bending test machine 1. Professional design 2. High quality with competive price 3. One year warranty free Description of vertical cold bending test machine This machine... | |
| Specifications: 1. Office Chair Caster Durability Testing Equipmentis used to evaluate the quality and wear life of the caster in chair. 2. OEM Product description: Office Chair Caster Durability Testing... | |
| Specifications: Capacity : 1T Resolution: 1/100,000 Test Space(L x W x H): 100×100×100cm Test Speed: 10±3mm/min Weight: Around 300kg Power: 1#, 220V/50Hz Clamp Compression Testing Method of Large Products 1. | |
| Specifications: Capacity: 1T Resolution: 1/100,000 Test Space(L x W x H): 100×100×100cm Test Speed: 10±3mm/min Weight: Around 300kg Power: 1#, 220V/50Hz Clamp Compression Testing Method of Large Products 1. Before... | |
| Specifications 1. Accurate, low-cost and high quality 2. Suitable for fabrics and textile 3. ASTM D 1424 The Usage Paper Tear Strength Tester are falling pendulum tear paper testing equipment... | |
| Specifications 1 . Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair . 2 . OEM Bifma × 5 . 1-2011... | |
| Specifications 1 Factory outlet, Fast delivery 2 Hi-Q, Professional design 3 Reasonable price Product introduce Luggage drum drop tester applies to damage test of luggage and package by simulating the... | |
| Specifications 1 Factory outlet,Fast delivery 2 Hi-Q,Professional design 3 Reasonable price | |
| Specifications 1 Factory outlet,Fast delivery 2 Hi-Q,Professional design 3 Reasonable price The Features: Luggage Drum Drop Testing Machine applies to damage test of luggage and package by simulating the transport... | |
| Specifications 1 Hi-Q, Professianl design 2 Reasonal price 3 Fast delivery, Factory outlet | |
| Specifications 1 Hi-Q, Professianl design 2 Reasonal price 3 Fast delivery,Factory outlet | |
| Specifications 1. Accurate , low-cost and high quality 2. Suitable for fabrics and textile 3. ASTM D 1424 The Usage falling pendulum tear paper testing equipments is suitable for plastic... | |
| Specifications 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Folding Resistance Tester Factory is used to test the folding resistance strength of paper and cardboard ,... | |
| Specifications 1. Calculate the test value automatically 2. Flex machine 3. For determining the folding endurance MIT Paper Folding Endurance Testeris used to test the folding resistance strength of... | |
| Specifications 1. Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair. 2. OEM Bifma × 5.1-2011 Section 17, X5.5 Section 18,... | |
| Specifications 1. Chair Caster Durability Testing Instrument is used to evaluate the quality and wear life of the caster in chair. 2. OEM Product description: Chair Caster Durability Testing Instrument... | |
| Specifications 1. Design Criteria: TAPPI-T414, JIS-P8116 2. Simple operation, reliable performance and advance Tear Strength Measuring Machine The Application Digital Tear Strength Tester Factory is used for measuring the internal... | |
| Specifications 1. Design Criteria:TAPPI-T414, JIS-P8116 2. Simple operation, reliable performance and advance The Application TAPPI-T414 Simple Operation Paper Tear Strength Measuring Machine is used for measuring the internal tear degrees... | |
| Specifications 1. Hi-Q, Factory outlet 2. Fast delivery, Good service 3. Reasonable price, professional Description: Leather Case Pumpy Testing Equipment applies to wheeled suitcase,bags and baby carriages…a walking test,test the... | |
| Specifications 1. Hi-Q,Factory outlet 2. Fast deliveryGood service 3. Reasonable price,professional Description: Leather suitcase fatigue testing equipment applies to wheeled suitcase,bags and baby carriage. A walking test,test the quality of... | |
| Specifications 1. Hi-Q,Factory outlet 2. Fast deliveryGood service 3. Reasonable price,professional Leather Case Fatigue Testing Machine The introduction Leather Case Fatigue Testing Machine is usedfor wheeled suitcase, bags and baby... | |
| Specifications 1. High Accuracy, high quality with reasonable price 2. Fast delivery 3. Great after-sales service Ink Rub Tester is applicable to testing ink layer of materials like labels, folding... | |
| Specifications 1. High quality 2. 2 years warranty 3. Up to TAPPI-T804, 4. Reasonable price About the machine: Luggage Compression Tester is used for measuring the pressure strength of luggage,suitcase,etc... | |
| Specifications 1. High quality and reasonable price 2. Professional design 3. One year warranty Usage Cut the specimen in parallel manner for edge compression test. It is equipped with carved... | |
| Specifications 1. High quality with reasonable price 2. Fast delivery time 3. Great after-sales service The product information: Wheel Abrasion Tester applies to rubbing resitance test of little substance.Such as... | |
| Specifications 1. High quality with reasonable price 2. Fast delivery time 3. Great after-sales service The product information: suitcase wheel abrasion testing equipemnt applies to rubbing resitance test of little... | |
| Specifications 1. High quality,with reasonable price 2. High accuracy and high precision 3. Great after-sale The Description: During the products handling or transport process, there may be drop/ fall, which... | |
| Specifications 1. LCD Touch screen control interface 2. Automatic stop when reach setting times 3. New design modle The Application: Ink Rubbing Fastness Testing Instrument is used to test the... | |
| Specifications 1. LCD Touch screen control interface 2. Automatic stop when reach setting times 3. New design modle The Application: Is used to test the paper and paperboard with high... | |
| Specifications 1. Meet standard of EN, ANSI, BS, CSA 2. Use friendly &easy operation 3. Motorised lift of the striker mechanism 4. Short delivry Safety Shoes impact tester Description: Safety... | |
| Specifications 1. microcomputer control technology, LCD display 2.functions of test data processing | |
| Specifications 1. Office Chair Caster Durability Test Equipment is used to evaluate the quality and wear life of the caster in chair. 2. OEM 1. Product description: Office Chair Caster... | |
| Specifications 1. Office Chair Caster Durability Testing Machine is used to evaluate the quality and wear life of the caster in chair. 2. OEM Product description: To evaluate the ability... | |
| Specifications 1. Professianl design 2. Hi-Q,Factory outlet 3. Reasonal price,good sales service Handle Durability Tester Features Luggage Handle Durability Testing Machine applies to the fatigue test of the rod attached... | |
| Specifications 1. Professional design 2. High quality with reasonable price 3. Good after-sale service Product description: Leather taber Abrasion Tester is mainly used for leather, Life leather, defense leather, industrial... | |
| Specifications 1. Professional design 2. High quality with reasonable price 3. One year warranty free. The usage Chair Back Durability Tester is to evaluate the ability of the chair... | |
| Specifications 1. Professional design 2. High quality with reasonable price 3. One year warranty free. The usage It's to evaluate the ability of the chair back to withstand the fatigue... | |
| Specifications 1. Professional design 2. Reasonable price 3. Good sales service, luggage tester Product description Luggage road condition simulated tester is mainly apply to the test of suitcase and wheel... | |
| Specifications 1. Professional design 2. Reasonable price 3.Good sales service, luggage tester Product description Luggage Road Condition Simulated Testing Machine is mainly apply to the test of suitcase and wheel... | |
| Specifications 1. Professional design 2. High qualiy with reasonable price 3. One year warranty free. The usage Cornell Mattress Testing Machine apply to Innerspring ,Box spring mattresses and Foam mattress. | |
| Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Adhesion Tape Retentivity Test Machine simulates the adhensive tape in hot temperature environment,... | |
| Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Simulates the adhensive tape in hot temperature environment, and the auto-timer records the holding... | |
| Specifications 1. To test the flexing ability under low temperature 2. Materials: shoes, rubber The usage: Horizontal Type Low Temperature Flexing Testing Equipment is used to test leather shoes at... | |
| Specifications 1. Torque test clamp is used for assistanting the Torque Testing 2. OEM. Application As a grasp specimen in torque force test process. | |
| Specifications 1. Up to EN71 ANSI,UL,ASTM ISTA 2. Apply to toy,electron,furnitu re,ceramic present The usage Simulation Transportation Vibration Testing machine which simulates a transporation environment, is applicable to the vibration... | |
| Specifications 1.Chair Caster Durability Tester is used to evaluate the quality and wear life of the caster in chair. 2.OEM Bifma × 5.1-2011 Section 17, X5.5 Section 18, X5.9 Section... | |
| Specifications 1.Chairs Caster Durability Cyclic Testing Equipment is used to evaluate the quality and wear life of the caster in chair. 2.OEM Bifma × 5.1-2011 Section 17, X5.5 Section 18,... | |
| Specifications 1.Professional design 2.High quality with reasonable price 3.One year warranty free. The usage Office Chair Back Durability Testing Machine is used for testing the strength and durability of office... | |
| Specifications Function Temperature Type Tape Retentivity Testing Equipment is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive propert Company Services: All Haida... | |
| Specifications Function: This machine is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive propert Company Services: All Haida employees adhere to the... | |
| Specifications Accurate Sample Cutter 1.High quality and reasonable price 2.Professional design 3.One year warranty free The usage Cut the specimen in parallel manner for edge compression test. It is equipped... | |
| Specifications ASTM D6055 PLC control package clamp force testing machine 1.Package clamp testing machine 2.Up to ASTM D6055 3.PLC control Safety protection Overload protection, overvoltage protection & limited position protection... | |
| Specifications Cardboard puncture resistance tester 1. microcomputer control technology, LCD display 2.functions of test data processing Cardboard puncture resistance testing equipment is applicable to testing the puncture resistance strength of... | |
| Specifications Chair Seat Rotating Testing Machine is used to test the durability of the seat swivel of the chair. According to test Standard: BIFMA X5.1-2002, Test No. 8,11 The usage... | |
| Specifications Chair seating vertical load capacity tester used to assess seat covers in the vertical load capacity of endurance, suit all kinds of chair Chair seating vertical load capacity tester... | |
| Specifications Cooking Pot Handle Fatigue Tester 1.Tailor-made by customer specfication 2.Hong Kong sales office Product Description: This kind of Kitchenware tester is used for testing the handle life fo cauldron,... | |
| Specifications Drop Impact Testing Machine is used for drop impact tests with weights from 9.1kg to 136kg, with the max. drop height of 1850mm, is widely used for chairs, stools,... | |
| Specifications Durability of the seat of the chair drop impact testing equipment : Drop impact test machine is used to test the durability of the seat of the chair. The... | |
| Specifications Function Temperature Type Tape Retentivity Tester is used to do static load test toward the adherence of adhesive tape, To evaluate the retentive propert Company Services: All Haida employees... | |
| Specifications Function This machine is used to do static load test toward the adherence of adhesive tape, To evaluate the retentive propert Temperature Type Tape Retentivity Testers (HD-C524) Company Services:... | |
| Specifications Function This machine is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive properties. Temperature Type Tape Retentivity Testers (HD-C524) Company Services:... | |
| Specifications Ink Rub Resistance Machine 1.Dry abration,wet abrasion,Decolor change and paper fuzz test 2.surface abration tester The Application: Ink Rub Resistance Machine is applicable to testing ink layer of materials... | |
| Specifications Luggage Handle Jerk Tester is applicable to testing the resistance of oscillating impact of the handle, sew stitch lines. This Machine is applicable to testing the resistance of oscillating... | |
| Specifications MIT Paper Folding Resistance Tester 1. Calculate the test value automatically 2. Flex machine The Usage: MIT Paper Folding Resistance Tester is used to test the folding resistance strength... | |
| Specifications Package & Carton Clamp Force Testing Machine 1. Package clamp testing machine 2. Up to ASTM D6055 3. PLC control Product Description: Package & Carton Clamp Force Testing Machine... | |
| Specifications Package Clamp Test Machine 1. Package clamp testing machine 2. Up to ASTM D6055 3. PLC control Safety protection Overload protection, overvoltage protection & limited position protection device Clamp... | |
| Specifications Package Clamp Test Machine 1.Package clamp testing machine 2.Up to ASTM D6055 3.PLC control Safety protection Overload protection, overvoltage protection & limited position protection device Clamp Compression Testing Method... | |
| Specifications Package Clamp Testing machine Package clamp testing machine Up to ASTM D6055 PLC control Package Clamp Testing machine The usage: The clamp testing equipment simulates the process the schnabel... | |
| Specifications Package Clamp Testing machine Up to ASTM D6055 PLC control The usage: The clamp testing equipment simulates the process the schnabel car discharge the package, during this process, the... | |
| Specifications Paperboard Puncture Strength Tester 1. Technology, LCD display 2. Functions of test data processing and printout 3. Puncture te Main features: (1) Computer-controlled technology, open structure, high automation procedures,... | |
| Specifications Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue , tobacco and fiber products. It... | |
| Specifications Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue, tobacco and fiber products. It is... | |
| Specifications Tape Initial Adhesion Ball Testing Machine is used to test adhensive strength of tape and judge the initial adhension. Function Tape initial adhesion ball testing machine is used to... | |
| Specifications Tear Strength Tester 1. Accurate, low-cost and high quality 2. Suitable for fabrics and textile 3. ASTM D 1424 The Usage Tear Strength Tester are accurate, low-cost and high... | |
| Specifications Test Machine for Chair : It is used to test the durability of the seat of the chair. The usage Chair Drop Impact Tester is a two station testing... | |
| Specifications Corrugated Paperboard Inclined Plane Friction Tester High control accuracy Adopt with advanced single screw column mechanical Corrugated Paperboard Inclined Plane Friction Tester is used to test the sliding resistance... | |
| Specifications Transportation Vibration Test Equipment Short delivery period 1 year guarantee 15 days delivery time | |
| Specifications Transportation Vibration Test Equipment Short delivery period 1 year guarantee 15 days delivery time Transportation Vibration Test Equipment is used to test the anti-vibration capabilities of large pieces of... | |
| Specifications: 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Controll Tape Retentivity Test Machine is used to do static load test... | |
| Specifications 1. High quality and reasonable price 2. Professional design 3. One year warranty free Usage Cut the specimen in parallel manner for edge compression test. It is equipped with... | |
| Standard Features: 1) Diameter 6~8 inches steel shot bag weighted 25lb (11.3kg), or a mass equal to the manufacturer’s recommended maximum weight 2) Drop the weight from 25 mm... | |
| Standard: QB/T2280-2007 "office chair" ANSI / BIFMA X5.1 "Office Chair General technical requirements" EN1335: 2000 "Office Furniture - Office Chairs" How it works: The load placed on the horizontal work... | |
| Strength Test Apparatus for knives Suit for standard : (EN ISO 8442-1: 1997) Annex A 2.2 Specifications: The apparatus consists 2 clamps, one permanent clamp for the handle and the... | |
| Structure introduction: Hydraulic Universal Testing Machine is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used... | |
| Suit for standard : BS EN 12983-1:2000 + A1 :2004 Specifications: Special design fixture to hold the cookware firmly to the rigid base. Loading point is easy to adjust. A... | |
| Temperature Servo Tensile Test Machine combines high-low temperature tester with peel strength tester wonderfully. It can restrain the error brought by changing environment between testing process. Setting up different fixtures... | |
| Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather... | |
| Tensile Test machine is designed to test a variety of materials tensile, compression, bending, tearing, peeling and other properties, including plastic, film, paper, non-woven fabrics, leather, felt cloth, adhesives, toys... | |
| Tensile testing machine is a one of universal testing machines with 20KN(can be opition) max force. Actually this test capacity can meet a lot of material testing standards in addition... | |
| Testing purposes: The dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have any damage in the test... | |
| Testing purposes: The dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have any damage in the test... | |
| Testing Purposes: 100 Degree Rotary Table Strollers Tester is designed based on EN 1888 Cluase 8.10.2 requirments, which can help the manufacturer and the testing orginzation to test the Strength... | |
| The Application: Rub Testing Machine is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc.Ink Rub Tester can do dry or wet rubbing test, discoloration... | |
| The main purpose and function: Foam Pounding Dynamic Fatigue Test Machine is used to test foam fatigue by repeating indentation of a test piece by an indentor smaller in area... | |
| The principle: Pendulum Impact Tester used to test a variety of hard plastic material specimens subjected to a certain angle the weight of the blows, the energy absorbed to determine... | |
| The usage of Plastic Material Charpy Impact Testing Machine Plastic Material Charpy Impact Testing Machine is used for impact toughness determination of rigid plastics, enhanced nylon, glass fiber reinforced plastics,... | |
| The usage Chair Backrest Durability Testing Machine is to evaluate the ability of the chair back to withstand the fatigue stress and wear that occur as the result of user... | |
| The usage Chair Caster Durability Testing machine is used to evaluate the quality and wear life of the caster in chair. Press load on the chair seat, use cylinder to... | |
| The usage Chary & Izod Impact Tester used for impact toughness determination of rigid plastics, enhanced nylon, glass fiber reinforced plastics, ceramics, cast stone, insulation material and other non-metal materials. | |
| The usage High Quality Chair Seating Cyclic Impact Tester is a two station testing equipment. Office Chair Rotating Testing Machine is used to test the durability of the seat of... | |
| The usage High Quality Chair Seating Cyclic Impact Tester is a two station testing equipment.Office Chair Rotating Testing Machine is used to test the durability of the seat of the... | |
| This tensile tester have a long size vertical test space (1400mm).and tensile test machine is designed for extensibility materials. such as rubber,plastic,leath er ,etc Rubber Tensile Testing Machine can do... | |
| Touch screen Simulated Lifting Luggage Test Equipment is mainly to do lifting test for suitcase and leather box, which can test the endurance of language handle, such as damage, deformation,... | |
| Universal Testing Equipment is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel... | |
| Usage & Function: plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the... | |
| Usage : Incline impact tester is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods,... | |
| Usage Dupont Impact Tester is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coatingmaterial. Principle Dupont Impact Tester tobeprovisioned of the weight of the... | |
| Usage: Testing the scratching resistance of leather, lining, fabric and similar material. Equipment summary of scratch-resistant leather testing machine: The scratch-resistant leather testing machine used to test the folding nature... | |
| Usage: Incline impact test machine is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods,... | |
| Usage: Color Fastness Perspiration tester to determine color fastness to water and perspiration in textiles. It’s also employed to predict the potential of white or pastelcoloured textiles to yellow in... | |
| Usage: Dupont Impact Testing Machine is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coatingmaterial. Principle Dupont Impact Testing Machine to be provisioned of... | |
| Usage: Incline impact tester is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up of goods, slide... | |
| Usage: Initial Adhesion Tape Testing Machines are suitable for testing sensitive adhesive tape and the product similar to the pressure sensitive adhesive tape products. Definition: Initial adhesion——Objects and... | |
| Usage: Stiffness of the electronic tester uses advanced electronic monitoring and control technology and computer technology, the performance has improved significantly, with low power consumption, speed, clarity of liquid crystal... | |
| Usage: Strength of packaging incline impact tester is simulated the impact strength of packaging in the real circumstance of transport. Slope impact test machine is apply to the pile up... | |
| Usage: This machine is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coatingmaterial. Principle: The machine tobeprovisioned of the weight of the steel ball,... | |
| Usage: Uneven Road Stroller Test Equipment can be used for toys and baby carrier manufacturer, this Road Stroller Test Equipment simulation stroller walk on road conditions adverse road, the wheels... | |
| Usage: Dupont Impact Test machine is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coating material. Principle: Dupont Impact Test machine to be provisioned... | |
| Usage Furniture Tear Resistance Tester is used to test the tensile strength, tearing force, peeling and adhesive force- the physical property of strength resistance. Theory This machine adopts the electronic... | |
| Usage Leather shoes scratch resistance tester applies to the scratching resistance test of leather, lining, fabric and the similar material at room temperature. Principle The machine according to test standards... | |
| Usage Luggage mileage life testing machineis use for wheel suitcase, travel bags, baby carries and walking test,etc. It mainly tests the quality ofthe luggage when walking around. From the test... | |
| Usage Luggage simulate transport mileage life testing equipment is use for wheel suitcase, travel bags, baby carries and walking test,etc. It mainly tests the quality ofthe luggage when walking around. | |
| Usage: Tape Initial Adhesion Testing Equipment is suitable for testing sensitive adhesive tape and the product similar to the pressure sensitive adhesive tape products. Definition: Initial adhesion——Objects... | |
| Use: Stroller uneven road testing machine can be used for toys and baby carrier manufacturer, this machine simulation stroller walk on road conditions adverse road, the wheels do reciprocating after... | |
| Use Stroller uneven road tester can be used for toys and baby carrier manufacturer, this machine simulation stroller walk on road conditions adverse road, the wheels do reciprocating after impact,... | |
| Usgae Martindale Abrasion Tester to determine the abrasion and pilling resistance of all kinds of textile structures. Test Standard 1. Abrasion Tests ASTM D4966 Standard Test Method for Abrasion Resistance... | |
| Automatic shearing test machine is mainly measure the shear strength properties of soil or rock material, or of discontinuities in soil or rock masses. Features 1. Deformation under defined load:... | |
| Baby Stroller Dynamic Endurance Testing Machine is according to CNS hand push baby carriages dynamic durability test specification produced. The test methods are: the home model infant car Taichung, the... | |
| Beck-type smoothness tester for paper and paperboard high smoothness tests used to test the thickness of not more than 0.5mm large permeability material or paper or paperboard, since the amount... | |
| Bike dynamic road testing machine is suitable to test bike’s run test& brakes performance test. The tester is formed by two rollers with varied diameter and follows specification to install... | |
| Chair Universal comprehensive test machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique... | |
| Cookware Rotatable Drum Inspection Equipment 1. Tailor-made by customer specfication 2. Hong Kong sales office Specifications: 1. Robber-lined of hexagonal cross section measuring 250 mm+/-20mm across the fats. 2. Length... | |
| Cornell Mattress Durability Testing Machine apply to Innerspring, Box spring mattresses and Foam mattress. Cornell Mattress Durability Testing Machine is used to test the long term capacity of bedding to... | |
| Digital type cardboard Puncture Tester is the dedicated equipment for corrugated cardboard. Its parameter conforms to the related regulation. It has the characteristics of swift compaction, handle resetting automatically and... | |
| Dynamic road bicycle testing machine is suitable to test bike’s run test& brakes performance test. dynamic road Bicycle testing machine is formed by two rollers with varied diameter and follows... | |
| Dynamic road bike testing machine is suitable to test bike’s run test& brakes performance test. bike testing machine is formed by two rollers with varied diameter and follows specification to... | |
| Dynamic Tester stroller according to CNShandpushbaby carriagesdynamicdura bilitytestspecificat ionproduced. Thetestmethods are:thehomemodelinfa ntcarTaichung, theturntableinthetes tstage, toadjusttheconveyor speedof1.4±0.1m/sec( 5kw /h±3.6kw /h) The. After64 hoursofcontinuous testing, visualcardamage.Up tosetthenumber of timestoautomatically stop the operation. | |
| Each set protected with resin fiber and PP film, then put into Strong wooden case with operation manual and video inside. | |
| Electrodynamic shake vibration tester adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and special technology,... | |
| Elongation Strength Tester/Universal Testing Machine have a 2KN (200KG) max testing force capacity for materials which tests is limited as standard,quality,raw materials. This universal testing machine can do tensile test,... | |
| Falling ball impact test equipment for leather plastic / ceramic / glass fiber and other materials fastness testing. Test method: leather testing equipment test method in order to provide the... | |
| Finished shoes bending test equipment is suitable for testing the soles, finished shoes for the resistance to bend nature, or check the location and extent of cracking in order to... | |
| Haida Mattress Intergrated Tester is a comprehensive multi-function testing equipment for mattresses, which can carry out stable testing of mattresses, test the hardness of the mattress, and meet international standards... | |
| Haidaequipment's Universal testing machines consists of power-driven energy and sturdy dual-column structures with excellent load frame stiffness. The universal testing machine has a working range of 0kn to 20KN (can... | |
| Hand Strollers Lift Down Durable Tester simulate environment which raised and pressured hand-push pram to over obstacle to test the durability of hand-push pram. Method: placed the baby carriage in... | |
| Heel Impact Tester is used to determine the endurance of heels of ladies’ shoe to receive the occasional heavy blows during wear. A heel clamped with the tip uppermost and... | |
| http://img2044.weyes ns.com/uploads/haida testequipment.com/im ages/20170713/149991 37063438.jpg | |
| Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all... | |
| Hydrostatic Pressure and Burst Testing Machine is designed and manufactured according to Thermoplastics pipes for the conveyance of fluids ---Resistance to internal pressure---Test method and the test method for short-time... | |
| It is used to test the durability of the seat of the chair. The usage Chair Seating Cyclic Impact Tester is a two station testing equipment. According to test Standard:... | |
| Leather Case Caster Bumpy Tester is used for wheeled suitcase, bags and baby carriages... a walking test, test the quality of the luggage when walking around. From the test mileage,... | |
| Luggage drop impact testing equipment The unit will load the bags contained provisions put to a predetermined height And then let it drop,Thus samples box body (package body)can be testing... | |
| Luggage Walking Road Fatigue Testing Equipment is used for wheeled suitcase, bags and baby carriages etc a walking road test ,to test the quality of the luggage when walking around. | |
| Martindale Abrasion tester,also as a kind of textile testing equipment, mainly applies to the resistance test of textile and outside layer, lining or under layer of the footwear or the... | |
| Martindale abrasion testing machine is mainly to tests shoes materials, textiles, footwear outside layer, lining wrapped substrate and similar fabric - abrasion, etc. can simultaneously test four specimens, the test... | |
| Materials Strength Tester/computer universal test machine have a intelligence computer test system for universal testing.the operator will be get the date from the pc window like curve process, multi-sensor support,... | |
| Mattress Compression Hardness Testing Machine with a bottom convex spherical, rigid plate circular loading, recording the loading curve force - displacement analysis data, to assess the mattress hardness and hardness... | |
| Mattress Rolling Tester used to test various types of mattresses and bed mattress revetment durability test, and testing of the deflection measurement, mattress and bed height, the surrounding edge height,... | |
| Meet the standard: BS EN IS) 8442:-5:2 Principle: The blade is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is... | |
| Office Chair Caster Durability Testing Machine :To evaluate the ability of chair base and casters to withstand fatigue stresses and wear caused by moving the chair back and forth. Seat... | |
| Outsole Belt Flexing Test equipment is for the flexing test of the non-leather outsole. Sew up or stick the non-leater outsole, put it to the turning wheel. Turn on the... | |
| Paper Softness Testing Machine simulates the feeling of softness when people touch the specimen. And Paper Softness Testing Machine is used to test the softness of daily tissue, tobacco and... | |
| Pointer stiffness tester of international standard and universal Taber typestiffness tester, main technical parameters of instrument in conformity with the relevant provisions of GB2679-3 "board stiffness method". The stiffness is... | |
| Product produce: Adhesive tape peel test equipment is used to measure adhesive and stripping as well as run seal strength tests, 180° peel, 90° peel, and T-peel tests. Product Features... | |
| Programmable Sofa Durability Testing Machines simulates the normal conditions of usage to determine the sofa’s endurance under a long-term repeatability loading. The principle is to simulate normal functional use to... | |
| Room temperature tape holding time tester is used to do static load test for tape adherence to evaluate the retentive property by recoding retentive time period or tape glide distance... | |
| Room temperature tape retention tester is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period under regulated... | |
| Shoe Heel Impact Fatigue Testing Machine is made according to the standard and used to test the resistance of the shoe heel in a certain number of impacting energy and... | |
| Shoe lace abrasion tester is used for a variety of materials such as cotton, hemp and chemical fiber woven lace abrasion resistance determined. | |
| Shoe Peeling strength Tester is used to test the peeing strength of shoe sole & upper shoe. The theory is fix the shoe at machine and peel the shoe sole... | |
| Shoes folding test equipment is used for the test work shoes, leather shoes, cloth shoes, shoes and other shoes as a whole under the condition of dry or wet environment,... | |
| Shoes Outsole Flexing Test Equipment is to test the use life after the sole flexed. The sole may break or craze after long-time roller bending. When using this shoes testing... | |
| Solution for Low Frequency, Large Load and Large Displacement Test Restricted by the function of the conventional vibration shaker, the following requirements cannot be met simultaneously: Specimen characteristics: large mass... | |
| Stiffness bending test machine is mainly for bending strength, tear resistance, peel strength, shear force ,etc. Features 1. Deformation under defined load: Test deformation under defined load of tested sample... | |
| Stiffness bending tester is mainly determines the ductility or the strength of a materialby bending the material over a given radius. Features: 1. Deformation under defined load: Test deformation under... | |
| Stroller dynamic endurance test machineaccording to CNShandpushbaby carriagesdynamicdura bilitytestspecificat ionproduced. Thetestmethods are:thehomemodelinfa ntcarTaichung, theturntableinthetes tstage, toadjusttheconveyor speedof1.4±0.1m/sec( 5kw /h±3.6kw /h) The. After64 hoursofcontinuous testing, visualcardamage.Up tosetthenumber of timestoautomatically stop the... | |
| Tensile strength testing machine is used to test the tensile strength, tearing force, peeling and adhesive force- the physical property of strength resistance with different clamps for paper, tape, film... | |
| Test apparatus for the Bending Strength Suit for standard: BS EN 12983-1:2000 + A1 :2004 Specifications: A load cell (full range = 300 N) attach and driven by a ball... | |
| Testing purposes: the dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have any damage in the test... | |
| The application of stiffness tester of paper cup: it suits for testing the stiffness of all kinds of containers, and it is an ideal tester for paper cup. It is... | |
| The high low temperature universal test machine is controlled by computer and is widely used in rubber, plastic, wire and cable, textile, waterproof materials, non-woven fabrics and other non-metallic materials... | |
| The Peeling Strength Tester is used to test the adhesive strength of cooper-foil circuit on the PC board or tin-foil, aluminum-foil, tap, etc ., which are adhesive to the surface... | |
| The use of Chair Arm and Leg Durability Testing Machine to evaluate the ability of the chair to withstand stresses that occur as a result of repetitive loading that can... | |
| This Peel Testing Equipmentcan do tensile test, tear test, peel test, bond test with different clamps for yarn, paper, tape, film, rubber and other kind of materials. Universal test... | |
| This Universal Tensile Test Machine can do tensile test, tear test, peel test, bond test with different clamps for plastic, rubber, leather, textile, tape, film and other kind of materials. | |
| This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials... | |
| This Impact Fatigue Test Equipment is made according to the standard and used to test the resistance of the shoe heel in a certain number of impacting energy and frequency... | |
| This instrument is corrugated core flat pressure corrugated core paper (CMT)and corrugated vertical pressure (CCT) test samples were prepared and used for pressing, standard corrugated waveform (i.e. corrugated core paper... | |
| This Knives Test Equipment is widely used in knife or carving fork, Clamped at the handle and loaded at the dlade or prong tip , is raised until the load... | |
| This LCD tensile test equipment can do tensile test, tear test, peel test, bond test with different clamps for paper, tape, film,yarn,fabric,lea ther and other kind of materials. This universal... | |
| This leather universal tensile tester is widely used in footwear, leather,rubber, plastic, shoe lace, apparel, fabric, tape paper, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend... | |
| This machine is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and... | |
| This machine is to test the upholding and pushing durability property of the baby stroller according to ASTM Standards. The test method is: place the baby model in the stroller,... | |
| This Rubber Compression resilience tester is used to testing resilience of the rubber products after a certain and time and pressure. Take the standard test piece, the distribution flated on... | |
| This safety shoe impact test machine is used to test impact resistance of safety shoes. | |
| This series of products using digital display pressure, test material broken down, automatically retain maximum rupture strength value, indicating approach to digital display pressure, capacity is 0-100kgf/cm². They can be... | |
| This series of Tensile Tester is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear... | |
| This Shoe lace and eyelet abrasion tester is use to test abrasion of shoe lace and eyelet. | |
| This shoe steel shank fatigue resistance tester is used to determine the fatigue-resistant characters for the steel shank in shoe, fix two ends of the steel shank and exert the... | |
| This taber abrasion tester is used for leather, cloth, coating, paper, floor tile, plywood, glass, natural rubber wear-resistant test. | |
| This tester is suitable to test bike’s run test& brakes performance test. The tester is formed by two rollers with varied diameter and follows specification to install jump plates at... | |
| This type universal testing equipment is in the Quality Management series of universal testing equipment in the simplest operation. Accurate data, using single column industrial design for easy to placement... | |
| This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe,... | |
| Universal test equipment with 10T max force can do tensile test, tear test, peel test, bond test with different clamps for wire,metal,plastic,r ubber and other kind of materials. This universal... | |
| Usage: Sofa Drop Testing Machine is design to test sofa during moving or transportation, simulate impact or drop situation, assess product’s whole impact strength. Two sides is independent, can rise... | |
| Vibration Testing Equipment is used to test the anti-vibration capabilities of large pieces of furniture, household appliances, office furniture and other large objects, as well as the simulated transport vibration... | |
| Zipper pull reciprocating fatigue testing machine applies to test the zipper under the transverse-oriented and long direction stress with given times. Zipper pull reciprocating fatigue testing machine applies to test... | |
| Zipper Pull Tester applies to test the zipper under the transverse-oriented and long direction stress with given times. Zipper Pull Tester applies to test the zipper under the transverse-oriented and... | |
| A backing band to withstand shock up and down, to assess the firmness of the tie-down straps. Power supply: 220 volts, 1000 watts Design standards: ASTM F2336 | |
| A backing band to withstand shock up and down, to assess the firmness of the tie-down straps. Power supply: 220 volts, 1000 watts Design standards: EN 13209-2 After-service If you... | |
| Baby carriages 100 ° turntable Testing purposes: the dynamic, the infant carrier or seat fixed on the frame of the device must not break down, loose or may not have... | |
| Baby mouth blow toy tester meet theEN71 standard. Baby mouth blow toy tester meet theconditionsto produce at least 295 10cm3 volume 3-5s/minutes, and can carry 10times alternating blowing and... | |
| Test apparatus for Resistance to Pull Suitable for kitchen utensils and hands tensile resistance test Suit for standard : CEN/TS 12983-2: 2005 Annex A | |
| This machineto meet theconditionsto produceat least295 ± 10cm3volume: 3-5s/minutes, and can carry 10timesalternatingbl owingandsuctiontoys. Equipped with high-precisionpressu re gauge. With trachealconnectorsui table fordifferenttoys The gas flowthrough the valvecontrol. |