Haida International Equipment Co., Ltd. Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| Applying Area Axe or other parts Analysis of pressure vessel, turbine and other devices invalid; heavy working pieces; Installed machines or permanent assembly; Working pieces with a narrow testing space; | |
| GENERL SPECIFICATIONS Packaging Dimensions: (W*D*H) 700*920*1200MM Power supply source: single-phase, 220V±10%, 50/60Hz (can be appointed) Gross Weight: 170kg APPLICATIONS& TEST PURPOSE Computer Control Foams Hardness Test Machine is used... | |
| Hardness Testing Machine Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Parameter Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA,... | |
| Introduction This hardness tester is suitable for Low hardness plastics, leather, all kinds of rubber, multi-resin, wax and other hardness testing equipment | |
| Introduction: This rockwell hardness tester is used to test the Rockwell hardness of special metal in wide range & simple operation. Tested Material: Hardened steel, the tempering steel, steel,... | |
| Product Description 1. Prefessional designed 2. High quality,reasonable price 3. Good after-sale service Hardness Testing Machine Model Name & Specimen Rockwell hardness tester Specification Measuring Range 20-88HRA, 20-100HRB, 20-70HRC Strenghth... | |
| Product introduction: Spongy indentation hardness tester specimen was placed on the lower pressure plate, between the upper platen, to define the A speed down compressed sizespecimens to the requirements of... | |
| Mohs hardness degree of hardness divided by ten: 1, talc, 2, 3 gypsum, calcite 4, 5 fluorite, apatite 6, 7 orthoclase, quartz 8 9 topaz, corundum 10 diamonds. The difference... | |
| Rubber hardness tester is the reaction to combination property of the rubber, and the shore durometer is one of the precise tester to test the hardness of the rubber . | |
| The hardness tester for fast hardness testing of metallic materials, high precision, stable performance, simple operation, easy to carry. Can be measured in different directions Leeb hardness converted into Brinell,... |