Haida International Equipment Co., Ltd. Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| 1. D65 international standard artificial light source 2. TL84 European, Japanese shop illuminant Multi-color light box features 1. D65 international standard artificial light source 2. European, Japanese shop illuminant 3. | |
| 1. Purpose of Melt flow rate testing equipment: Melt flow rate testing equipment(also known as melt index meter) was measured under certain conditions thermoplastic melt flow rate of the... | |
| Applications& Test Purpose Foam Rebound Tester is designed according to ISO 8307 and ASTM D 3574 test standards . It through specify diameter and mass ball fall on the... | |
| Application Textile Colour Fastness To Washing Tester ,also as a kind of textile testing equipment,is applied to determine the textile dye washing color fastness, resistant to washing, resistant to dry... | |
| Product introduction Electronic Crock Meter ,also as a kind of textile testing equipment,is suitable for textiles, fabric, leather, electrochemical metal plate, printing and other industries products to do the color... | |
| Application Carbon black tester meter is used for measuring content of carbon black for Polyethylene, polypropylene etc, which is with easy operation and automatic temperature control. Related standards About Film/Plastic... | |
| Brief introduction: MFR Melt Flow Testing Machine is used to determine melt-mass flow rate (MFR). MFR Melt Flow Testing Machine is applicable not only to the higher melting temperature,... | |
| Functions and applications: HDT Vicat Test Machine is used to determine heating deflection and Vicat softening temperature of the plastic, rubber etc. The vicat test machine is essential instrument for... | |
| Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre... | |
| Micro Processor Glossmeter 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Processor Glossmeter Standard International standard... | |
| Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other... | |
| Specifications 1. Minimum Readout:0.1 2. Measurement Range:0~199 3. High qualilty Usage Whiteness Meter is mainly applied to the measurement of the non-colored surface of a flat object or white powder,... | |
| Specifications 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Standard International standard ISO2813, ASTM-D2457, DIN67530 and... | |
| Specifications Ink marking Tester 1.Dry abration,wet abrasion,Decolor change and paper fuzz test 2.surface abration tester The Application Ink marking Tester is applicable to testing ink layer of materials like labels,... | |
| Specifications Melt Flow testing 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer 3. Direct factory Melt Flow testing for PP and PE... | |
| Specifications Paper Packaging Waterproof test Machine 1. High accuracy 2. Reasonable price with quality guarantee 3. 1 year gurantee Usage Paper Packaging Waterproof test Machine is used to test the... | |
| Sponge permanent deformation tester is used for drying,baking wax-melting and sterilization for industrial in mining enter[rises,laborato ries,research units,etc.Drying oven is applicable for drying, cure, melting and sterilization in industrial and... | |
| Textile Ironing Sublimation Color Fastness Tester ,also as a kind of textile testing equipment, Used for textile ironing and sublimation fastness test Test standard GB/T 5718-1997 textile color fastness test... | |
| The combustion tester is the simulation safety test which conforms to IEC60950,UL94, IEC707, IEC695-2-2, ISO1210. The combustion tester is used for burningseveralflame at a certain height and angle of... | |
| Usage Color Fastness Perspiration tester is to determine color fastness to water and perspiration in textiles. It’s also employed to predict the potential of white or pastelcoloured textiles to yellow... | |
| Waterproof leather dynamic tester used for testing of leather, artificial leather, fabric water penetration resistance, with rupture action penetration index to test the materials. Features: this waterproof leather testing equipment... | |
| Shoes withstand voltage test equipment is to test if shoe soles or insulation materials can withstand voltage value, in order to understand the extent of its withstand voltage. |