Haida International Equipment Co., Ltd. Datasheets for Polymer Testing Equipment
Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials.
Polymer Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| 1. Purpose of Melt flow rate testing equipment: Melt flow rate testing equipment(also known as melt index meter) was measured under certain conditions thermoplastic melt flow rate of the... | |
| Brief introduction: MFR Melt Flow Testing Machine is used to determine melt-mass flow rate (MFR). MFR Melt Flow Testing Machine is applicable not only to the higher melting temperature,... | |
| Functions and applications: HDT Vicat Test Machine is used to determine heating deflection and Vicat softening temperature of the plastic, rubber etc. The vicat test machine is essential instrument for... | |
| Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre... | |
| Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other... | |
| Specifications Melt Flow testing 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer 3. Direct factory Melt Flow testing for PP and PE... |