Haida International Equipment Co., Ltd. Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| 1. Product introduction: Water-resistance test chamber used to test anti-rain and water-proof performance for products, the products such as steam locomotive lamps, wiper performance, waterproof bands, motorcycle instruments, defense industry,... | |
| 1. Product introduction Ozone Resistance Test Chamber is a one kind of environmental test chamber. main for rubber products to test the change degree of cracking or other properties in... | |
| LED lights Thermal Shock Test Chamber Product Introduction: LED lights Thermal Shock Test Chamber is used to test led solar lights, garden lights, buried lights, tunnel lights, car lights, fountain... | |
| APPLICATIONS To simulate test environment with different temperature and humidity Cyclic test includes climatic conditions: holding test, cooling-off test, heating-up test, moistening test and drying test… Cable port with... | |
| Accelerated Weather UV aging test chamber simulates damaging effects of long term outdoor UV spectra of sunlight , heat, moisture on materials and coatings. It exposes specimen to varying conditions... | |
| Large Capacity Hot Air Drying Chamber Application: Hot Air Drying Chamber is suitable for electronic, petroleum, mining, medicine, machinery manufacturing, etc. Products of drum wind drying and heat treatment. This... | |
| APPLICATIONS 1. To simulate test environment with different temperature and humidity 2. Cyclic test includes climatic conditions: holding test, cooling-off test, heating-up test, moistening test and drying test… 3. | |
| Anti-yellowing aging test chamber is suitable for simulating sunlight ultraviolet radiation and heat, sample in the machine by ultraviolet radiation and temperature effect, after a period of time, observe the... | |
| Application: GB10485-89 Rain spray testing chamber is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. | |
| Application: The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be... | |
| Application The product is suitable for testing the adaptability and reliability of electrical and electronic products, materials, spare parts, etc, in the condition of rain and temperature. Can also be... | |
| Applications 1. To simulate test environment with different temperature and humidity 2. Cyclic test includes climatic conditions: holding test, cooling-off test, heating-up test, moistening test and drying test… 3. Cable... | |
| Applications Rubber Temperature Humidity Test Chamber main to simulate test environment with different temperature and humidity for the plastic and rubber materials. And temperature & Humidity Test chamber do the... | |
| Climate chamber is a save space and economic solution by doing climate environment test,temperature humidity test,holding test, cooling-off test, heating-up test, moistening test and drying test…etc.In order to save space,... | |
| Climate Chamber Description Quiet operations type climate chamber is a high performance and quiet operations (68dba) ability for the products to do the climate test--constant temperature and humidity test ,moisture... | |
| Company Services All Haida employees adhere to the " Quality comes from precision, quality creates the future " business philosophy, serve each client actively and conscientiously in order to satisfy... | |
| Cookware handle pull resistance testing machine is for Kitchen utensils handle pull resistance test. no loose fasteners after the test to assess the level of tensile handle kitchenware Test Procedure... | |
| Corrosion Resistance Tester adapted to the surface treatment of various materials. including paint. electroplating. organic and inorganic coating. anode processing. antirust oil and so on. after these anti-corrosive treatment to... | |
| Detailed Product Description: 1. LCD touch screen, easy program. 2. Inner material: SUS#304 3. Tecumseh Compressor The Temperature Humidity Climatic Chamber is designed for testing the capability of heat-endurance, cold-endurance,... | |
| Environment UV test machine which as a kind of environment test chamber can simulate natural climate in UV, rain, high temperature, high humidity, condensation, darkness and other environmental conditions, by... | |
| Formaldehyde emission test chamber can be used for a variety of man-made board and compound wood floor, test the formaldehyde releasing, and also the wood and man-made board's constant temperature... | |
| Function: Anti-yellowing aging tester can promote the increase of sulfur rubber deterioration, to calculate the change rate of tensile and elongation before and after heat. Its generally thought that test... | |
| Function: Anti-yellowing aging testing machine can promote the increase of sulfur rubber deterioration, to calculate the change rate of tensile and elongation before and after heat. Its generally thought that... | |
| Function: Constant TEMP tape retentivity testing chamber is used to do static load test toward the adherence of adhesive tape, to evaluate the retentive property through timing the retentive period... | |
| Function: Lamp type anti-yellowing testing machine is made by stimulating the sunlight of container transportation and environmental radiation to test various material or related products to see the color resistance,... | |
| Function: Tube type anti-yellowing testing machine simulate the environment of sun radiation, mainly to test the anti-yellowing of light-colored or white materials for shoes and substrate under the sunlight. Observing... | |
| Generl Specifications Packaging Dimensions: (W*D*H) 1600*1400*2000mm x 2 Power supply source: single-phase, 220V±10%, 50/60Hz (can be appointed) Gross Weight: 560kg Usage: IPX67 waterproof climate chamber is mainly suitable for outdoor... | |
| Heated Incubator is a high-precision temperature devices can be used for the germination of plants, organize, train nursery, cultivation of microorganisms, in the BOD measurement, and other uses of the... | |
| Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different... | |
| Machine Introduction: Formaldehyde Test Chamber is used to test formaldehyde emission of various wood-based panel, composite wood flooring, carpet, carpet padding, and other interior decoration materials, also other building materials... | |
| Product description: LED IPX5 Rain Test Chamber is used to test the water resistance; which is mainly for electronic and electrical products. It can also provide references for product design... | |
| Product Description: Programmable environmental temperature humidity test chamber EN 14511 can simulation temperature humidity nature environmental conditions accurately.-40~+150℃ temperature range, 20~98%R.H humidity range. environment chamber is equipped with programmable PIC... | |
| Product Description; Xenon weather aging chamber is a comprehensive climate test chamber, from light energy, temperature, the main climatic factors, such as rainfall, humidity or condensation, are simulated and intensified,... | |
| Product Description: Salt Spray Test Chamber adapted to the surface treatment of various materials including paint, electroplating, organic and inorganic coating, anode processing, antirust oil, and so on. | |
| Product Description Constant Temperature Humidity Chambers can simulate the different indicators of constant temperature and humidity climate quickly and accurately for testing products which need to check their performance of... | |
| Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV... | |
| Product Introduce: Textile UV aging test chamebr as a one of textile test equipment,mainly used to simulate the sun, rain spray and condensation resulting damage to test the materials by... | |
| Product Introduce: Textile salt corrosion test chamber is used to test the corrosion resistance of all kind of textile or fabric. Product Features Durable hard 8 mm PVC construction,... | |
| Product introduction: Ventilation-type aging testing chamber used to test the material characteristic for wire type, skin type, plastic, rubber, cloth, Equiped with a special ventilation regulator for maintain the fresh... | |
| Product introduction: Ozone environmental aging test machine simulation natural ozone environmental conditions to strengthen the atmosphere. to study the effect of ozone on the law of the rubber. rapid identification... | |
| Product introduction: 60L Programmable salt spray test chamber can assess the ability of some products to resist salt spray corrosion by comparing the capability of salt spray corrosion of material... | |
| Product Introduction Environment Thermal Shock Chamber is used to test the bearing extent of the material structures and composite material in an instant and continuous high temperature and extremely low... | |
| Product introduction Ozone aging test chamber is simulation and strengthen the ozone in the atmosphere conditions. effects of ozone on the law of the rubber. rapid identification and evaluation of... | |
| Product usage: Thermal shock environmental test chamber is used to test the material structure or composite materials. in an instant by the very high temperature and very low temperature can... | |
| Product usage: Temperature Shock Chambers can test the material’s chemical change or physics change by expansion and contraction in high and low temperature environment within short time. This type... | |
| Production introduction Biochemical incubate test chamber is widely apply to Medical Treatment Public Health, epidemic prevention, animal husbandry researching, environment protection , agricultural scientific research, and other scientific research department. | |
| Programmable Environmental Test Chamber can simulate the natural environment ,such as -70℃--150℃ temperature range environment,and 20%--98% humidity environment.so this test chamber can do temperature test,humidity test and other environmental test... | |
| Quality guarantee 1. Items for quality guarantee: One year free service from the date it out of the factory. (The consumable is not in this range, and not include travel... | |
| Salt spray corrosion test chamber through the examination of the material and its ability to salt spray corrosion protective layer, and a protective layer similar process quality compared to the... | |
| Salt Spray Test Chamber for Corrosion Resistance is ideal for testing the resistance to salt spray corrosion of some products by measuring and comparing similar materials, their usability quality.Salt... | |
| Salt spray test chamber is a kind of main use of salt spray test equipment created by artificial simulated conditions of salt fog conditions to assess product or environmental testing... | |
| Salt spray test is an international certification standardization and popular corrosion test method for checking the corrosion resistance of materials and surface coatings. HAIDA salt spray chamber is the inexpensive,... | |
| Salt spraying test chamber adapted to the surface treatment of various materials, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test... | |
| Salt spraying test chamber adapted to the surface treatment of various materials, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test... | |
| Specification 1. 1 years experience 2. The Third party certificate 3. Fast delivery Application: Salt Spray test Chamber is used for imitating natural status in increase imitation test. The... | |
| Specifications 1. Durable hard PVC construction; 2. Reservoir with mixing system on stand Salt spray corrosion test chamber by assessing the material and its protective layer of salt spray corrosion... | |
| Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment... | |
| Specifications 1. Durable hard PVC construction 2. Short delivery and best service 3. Durable and easy operation Description: The Salt Spray Testing Machine is a standardized test method used to... | |
| Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Production introduction thermal shock resistance chamber is used to test the material structure... | |
| Specifications 1. High formula memory capacity 2. Color touch panel control system 3. Multiple safety protection device Programmable Thermal Shock Testers The thermal shock tester is divided into three sections:... | |
| Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Simulates the adhensive tape in hot temperature environment, and the auto-timer records the holding... | |
| Specifications Function Temperature Type Tape Retentivity Tester is used to do static load test toward the adherence of adhesive tape, To evaluate the retentive propert Company Services: All Haida employees... | |
| Specifications Salt Spray Testing Machine 1. Durable hard PVC construction; 2. Reservoir with mixing system on stand Salt Spray Testing Machine is a kind of environmental test to evaluate the... | |
| Specifications: 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Controll Tape Retentivity Test Machine is used to do static load test... | |
| Temperature cycle test chamber can do high temperature and extremely low temperature environment in the shortest time to temperature cycle test by the programmable controller.the temperature test chamber have 3... | |
| Temperature humidity test chamber EN 14511 can quickly and accurately simulate natural environmental conditions.and test chamber test specimen can not only do -70 ~ + 150 ℃ temperature and environmental... | |
| The overview Xenon Arc Aging Test Chamber reproduces the damage caused by full-spectrum sunlight, dark and rain. In a few days or weeks, this tester can reproduce the damage that... | |
| The usage: Xenon enviroment testing chamber is to test the product undergone different natural environment as illumination/rain/co ndensation/temperatu re/humidity/wind and any other climatic changes. this enviroment climatic testing chamberCan be... | |
| The usage: Xenon arc lamp can be used to simulate the entire spectrum of sunlight to reproduce the existence of destructive light waves in different environments; xenon lamp weathering environmental... | |
| The usage: Xenon lamp Xenon environment testing machine box can be used for the choice of new material, the durability test changes in the composition changes after the improvement of... | |
| The usage Xenon aging testing machine is use to simulate full sunlight spectrum xenon arc lamps to reproduce the existence of different environments destructive waves, xenon climatic environment test chamebr... | |
| The usage Xenon lamp weathering test chamber is a comprehensive climate test device, in addition to climate aging test, but also high-light-resistant materials can be tested, that polymer material exposed... | |
| The usage Xenon testing machine is to test the product undergone illumination/rain/co ndensation/temperatu re/humidity/wind and any other climatic natural environment changes. This Xenon environmental testing machine mainly for the test... | |
| The UV Chamber Description: The aging test project refers to the process of strengthening the experiment in the condition that the products are related to the aging condition. The UV... | |
| Thermal Shock Test Chamber Introduction: Hot and cold impact chamber can be repeated quickly and autonomously to the pattern in the cold and hot environment between the hot and cold... | |
| Usage Corrosion testing chamberadapted to the surface treatment of various materials, including paint, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to... | |
| Usage This tester simulates rain environment in the process of storage, transportation and use to check performance of electronic and electrical products, lighting, electrical cabinets, electrical components, car, motorcycle, their... | |
| UV accelerated weathering test machine ,which as a kind of environment test chamber ,can be simulated by the harm the sun, rain and dew on materials caused, QUV use fluorescent... | |
| UV aging test chamber can be simulated by sunshine, rain and dew of the damage material, QUV used jade-like stone ultraviolet (UV) light lamp mimic the effects of the... | |
| UV aging test machine which as a kind of environment test chamber can simulate the most important ultraviolet light in the sun, reproduction of light caused by the aging of... | |
| UVA light tester simulates the UV part of the sun, UVA-340 lamp can best simulate the short wavelength of sunlight. UVA light tester is particularly useful for comparing the performance... | |
| Ventilation type aging testing chambers design with sophisticated air-displacement adjustment device and a digital voltage meter, current meter, watt-hours, the timer can be used to measure the nature environmental air... | |
| Water drip test chamber with ipx1 ipx2 for exterior lighting and signaling devices and automotive protective shell lamps, can provide realistic simulation of electronic products and Components during transport and... | |
| Xenon ARC Aging Chamber is specifically for the product to do accelerated aging testing equipment.Xenon ARC Aging Chamber can simulate the full spectrum of sunlight and destructive light waves. It... | |
| Accelerated Weather UV test machine as the light source, through the simulation of natural sunlight in the ultraviolet radiation and condensation, the material accelerated weathering test, in order to obtain... | |
| Anti-yellowing aging testing machine can promote the increase of sulfur rubber deterioration, to calculate the change rate of tensile and elongation before and after heat. Its generally thought that test... | |
| Climatic chamber have a large Internal dimension (can be customized) to use for different sizes sample. climatic chamber can rapidly and accurately change different climate conditions of temperature (Temperature range:-40℃~... | |
| Climatic chamber is mainly to test the adhesive resistance property and the holding adhesive property of the pressure sensitive tape. The static loading test: paste the tape to the testing... | |
| Climatic test chamber can simulate test environment with different temperature and humidity by 2 set compressors, meet with international standards ISO,CE,ASTM,JIS,GB,C NS...2 compressors increase the operating efficiency of the climate... | |
| Each set protected with resin fiber and PP film, then put into Strong wooden case with operation manual and video inside. | |
| Led Dust Test Chamber is suitable for shell sealing performance testing products, mainly used for the standard stipulated in the protection grade of the test IP5X and IP6X two grades.Mainly... | |
| Led Xenon Aging Test Machine can simulate full sunlight spectrum xenon arc lamp to reproduce the destructive waves of light of different environment, for scientific research, product development and quality... | |
| Our engineers are equipped with the latest control system for temperature humidity test chamber.PLC (Programmable Logic Controller) controller can programmable control temperature and humidity value and cyclic test as... | |
| Ozone Aging Chamber simulates and enhances ozone conditions in the atmosphere, to study the effect of ozone on outdoor products, especially plastic, rubber products, to quickly identify and evaluate the... | |
| Programmable constant temperature humidity chamber is a reliability and efficiency environment test chamber which satisfies the test requirements.the PLC controller can accurately controller the constant temperature and humidity level by... | |
| Programmable Constant Temperature Humidity Chamber is designed for testing the capability of heat-endurance, cold-endurance, dryness-endurance, and humidity-endurance, suitable for quality control of the industries of electron, electrical equipment, vehicle, metal,... | |
| Programmable Temperature Humidity Testing Machine is designed for testing the capability of heat-endurance, cold-endurance, dryness-endurance, and humidity-endurance, suitable for quality control of the industries of electron, electrical equipment, vehicle, metal,... | |
| Rain spray testers is widely used in the lamps and electrical and electronic product certification testing institutions and for testing the waterproof of electrical and electronic products of shell protection... | |
| Simulate outdoor aging. uv accelerated aging chamber will be exposed to the material in the alternating cycle of UV light, controllable humidity and high temperature environment. It uses a special... | |
| Temperature humidity chamber also as climate chamber is a efficient and accurate simulation temperature and humidity environment test chamber. There is a the latest programmable controller.programma ble control temperature and... | |
| The dust test chamber can accurately simulate the dust conditions in the natural environment, and the simulated dust environment conforms to the IPX5/IPX6 test requirements. The sand-dust test chamber is... | |
| The UV weathering test chamber is widely used to evaluate the weather resistance of materials, and can provide the best sunshine uv,to simulate the sun, rain spray and condensation resulting... | |
| This series is applicable for the sunlight resistant test of nonmetallic materials and aging test of artificial light sources. A variety of industrial products can make the reliability test, and... | |
| UV Accelerated Test Chamber can simulate the hazards caused by sunlight, rain and dew. UV Accelerated Test Chamber used in paint and coatings, automotive industry, plastic products, wood products, glue,... | |
| Ventilation type aging testing chamber was used to measure the performance of the sample in the air under simulated high temperature and atmospheric pressure Protective device: Test space temperature fuse... | |
| Walk in environment testing room is suitable for complete machine or large parts with low temperature, high temperature,high-low temperature changes ,constant temperature,high- low temperatue cycles test etc. Walk in room... | |
| Walk-in test rooms is suitable for the high temperature, low temperature resistance and moisture resistance test of the products such as inductance, PCB, battery, computer, mobile phone, printer, household appliance,... |