Haida International Equipment Co., Ltd. Paper Packaging Testing Equipment Series HD-521

Description
1. The Usage The machine which simulates a transporation environment, is applicable to the vibration test of toys, electronics, furnitures, gifts, ceramics, communications, packagings, equipment, computer and automobile components, etc. 2. Features: 1). Low price, which is only 10% of the same products in the USA. 2). The digital screen dispaly the vibration frenquency 3). Use rail track for the installation of the test sample, oprate easily and safely 4). The pedestal of the machine applies heavy style channel with vibration attenuation pad, convenient, stable, no need to install the land-end screw. Specifications Simulation Transportation Vibration Tester 1. Up to EN71 ANSI,UL,ASTM ISTA 2. Apply to toy,electron,furnitu re,ceramic present The introduction of Haida Haida products are widely used in paper products, packaging, ink printing, adhesive tapes, bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products, rubber products and other industries, and are applicable to all scientific research units, quality inspection institutions and academic fields. Our products meet UL, ASTM, JIS, GB,SO, TAPPI, EN, DIN, BS and other domestic and international standards.
Description
1. The Usage The machine which simulates a transporation environment, is applicable to the vibration test of toys, electronics, furnitures, gifts, ceramics, communications, packagings, equipment, computer and automobile components, etc. 2. Features: 1). Low price, which is only 10% of the same products in the USA. 2). The digital screen dispaly the vibration frenquency 3). Use rail track for the installation of the test sample, oprate easily and safely 4). The pedestal of the machine applies heavy style channel with vibration attenuation pad, convenient, stable, no need to install the land-end screw. Specifications Simulation Transportation Vibration Tester 1. Up to EN71 ANSI,UL,ASTM ISTA 2. Apply to toy,electron,furnitu re,ceramic present The introduction of Haida Haida products are widely used in paper products, packaging, ink printing, adhesive tapes, bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products, rubber products and other industries, and are applicable to all scientific research units, quality inspection institutions and academic fields. Our products meet UL, ASTM, JIS, GB,SO, TAPPI, EN, DIN, BS and other domestic and international standards.

Suppliers

Company
Product
Description
Supplier Links
Paper Packaging Testing Equipment Series - HD-521 - Haida International Equipment Co., Ltd.
Dongguan, China
Paper Packaging Testing Equipment Series
HD-521
Paper Packaging Testing Equipment Series HD-521
1. The Usage The machine which simulates a transporation environment, is applicable to the vibration test of toys, electronics, furnitures, gifts, ceramics, communications, packagings, equipment, computer and automobile components, etc. 2. Features: 1). Low price, which is only 10% of the same products in the USA. 2). The digital screen dispaly the vibration frenquency 3). Use rail track for the installation of the test sample, oprate easily and safely 4). The pedestal of the machine applies heavy style channel with vibration attenuation pad, convenient, stable, no need to install the land-end screw. Specifications Simulation Transportation Vibration Tester 1. Up to EN71 ANSI,UL,ASTM ISTA 2. Apply to toy,electron,furnitu re,ceramic present The introduction of Haida Haida products are widely used in paper products, packaging, ink printing, adhesive tapes, bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products, rubber products and other industries, and are applicable to all scientific research units, quality inspection institutions and academic fields. Our products meet UL, ASTM, JIS, GB,SO, TAPPI, EN, DIN, BS and other domestic and international standards.

1. The Usage

The machine which simulates a transporation environment, is applicable to the vibration test of toys, electronics, furnitures, gifts, ceramics, communications, packagings, equipment, computer and automobile components, etc.

2. Features:

1). Low price, which is only 10% of the same products in the USA.
2). The digital screen dispaly the vibration frenquency
3). Use rail track for the installation of the test sample, oprate easily and safely
4). The pedestal of the machine applies heavy style channel with vibration attenuation pad, convenient, stable, no need to install the land-end screw.

Specifications

Simulation Transportation Vibration Tester
1. Up to EN71 ANSI,UL,ASTM ISTA
2. Apply to toy,electron,furniture,ceramic
present

The introduction of Haida

Haida products are widely used in paper products, packaging, ink printing, adhesive tapes, bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products, rubber products and other industries, and are applicable to all scientific research units, quality inspection institutions and academic fields. Our products meet UL, ASTM, JIS, GB,SO, TAPPI, EN, DIN, BS and other domestic and international standards.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Number HD-521
Product Name Paper Packaging Testing Equipment Series
Mechanical Test Paper Packaging Test
Unlock Full Specs
to access all available technical data

Similar Products

Simulation Car Transport Vibration Tester - 500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 1102 lbs (500 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Torque stand, motorized, vertical, 110 V - TSTM-DC - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
View Details