Haida International Equipment Co., Ltd. High Low Temperature Tensile Strength Tester HD-607

Description
This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications (tensile testing): Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under defined deformation of tested sample Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. This machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test: ASTM D 624 Peel Test: ASTM D 3330 Compression Test: ASTM D 659 Others...
Description
This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications (tensile testing): Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under defined deformation of tested sample Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. This machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test: ASTM D 624 Peel Test: ASTM D 3330 Compression Test: ASTM D 659 Others...

Suppliers

Company
Product
Description
Supplier Links
High Low Temperature Tensile Strength Tester - HD-607 - Haida International Equipment Co., Ltd.
Dongguan, China
High Low Temperature Tensile Strength Tester
HD-607
High Low Temperature Tensile Strength Tester HD-607
This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment. This tensile test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications (tensile testing): Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under defined deformation of tested sample Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. This machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test: ASTM D 624 Peel Test: ASTM D 3330 Compression Test: ASTM D 659 Others...

This High low temperature tensile strength tester can do tensile test, tear test, peel test, bond test with different clamps for textile, fabric, leather,tape, film and other kind of materials with high low temperature environment.

This tensile test equipment uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen.

Applications (tensile testing):

  1. Deformation under defined load: Test deformation under defined load of tested sample
  2. Load under defined deformation: Test load under defined deformation of tested sample
  3. Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc.
  4. This machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps.

Design Standard(inculding but not limited to...):

  • Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2
  • Bend Test ISO-178 / ASTM D 790
  • Tear Test: ASTM D 624
  • Peel Test: ASTM D 3330
  • Compression Test: ASTM D 659
  • Others...
Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Number HD-607
Product Name High Low Temperature Tensile Strength Tester
Mechanical Test Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Impact Testing Machine - ACJ-50 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 110 lbs (50 kg)
View Details
Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V - TSTM-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details