Haida International Equipment Co., Ltd. Digital Type Cardboard Puncture Testing Machine

Description
Digital type cardboard Puncture Testing Machine is the dedicated equipment for corrugated cardboard. Digital type cardboard Puncture Testing Machine's parameter conforms to the related regulation. It has the characteristics of swift compaction, handle resetting automatically and safety protection, the testing result is high precise and reliable. Digital type cardboard Puncture Testing Machine is the necessary equipment for the paper-making factory, research and quality supervision department. Specifications Paperboard Puncture Strength Tester 1. Technology, LCD display 2. Functions of test data processing and printout 3. Puncture te Main features: (1) Computer-controlled technology, open structure, high automation procedures, simple and convenient operation, safe and reliable. (2) Automatic measurement, intelligent judgement, real time display of clamping pressure for sample by operation system. (3) Automatically measure, count, print the test results, and data can be stored. (4) Micro-high-speed thermal printer, high-speed print, low noise, no need for ink and ribbons, and it is easy to use and has low failure rate. (5) Modern design concept of electro-mechanical integration, it has compact structure, elegant appearance and convenient maintenance.
Description
Digital type cardboard Puncture Testing Machine is the dedicated equipment for corrugated cardboard. Digital type cardboard Puncture Testing Machine's parameter conforms to the related regulation. It has the characteristics of swift compaction, handle resetting automatically and safety protection, the testing result is high precise and reliable. Digital type cardboard Puncture Testing Machine is the necessary equipment for the paper-making factory, research and quality supervision department. Specifications Paperboard Puncture Strength Tester 1. Technology, LCD display 2. Functions of test data processing and printout 3. Puncture te Main features: (1) Computer-controlled technology, open structure, high automation procedures, simple and convenient operation, safe and reliable. (2) Automatic measurement, intelligent judgement, real time display of clamping pressure for sample by operation system. (3) Automatically measure, count, print the test results, and data can be stored. (4) Micro-high-speed thermal printer, high-speed print, low noise, no need for ink and ribbons, and it is easy to use and has low failure rate. (5) Modern design concept of electro-mechanical integration, it has compact structure, elegant appearance and convenient maintenance.

Suppliers

Company
Product
Description
Supplier Links
Digital Type Cardboard Puncture Testing Machine -  - Haida International Equipment Co., Ltd.
Dongguan, China
Digital Type Cardboard Puncture Testing Machine
Digital Type Cardboard Puncture Testing Machine
Digital type cardboard Puncture Testing Machine is the dedicated equipment for corrugated cardboard. Digital type cardboard Puncture Testing Machine's parameter conforms to the related regulation. It has the characteristics of swift compaction, handle resetting automatically and safety protection, the testing result is high precise and reliable. Digital type cardboard Puncture Testing Machine is the necessary equipment for the paper-making factory, research and quality supervision department. Specifications Paperboard Puncture Strength Tester 1. Technology, LCD display 2. Functions of test data processing and printout 3. Puncture te Main features: (1) Computer-controlled technology, open structure, high automation procedures, simple and convenient operation, safe and reliable. (2) Automatic measurement, intelligent judgement, real time display of clamping pressure for sample by operation system. (3) Automatically measure, count, print the test results, and data can be stored. (4) Micro-high-speed thermal printer, high-speed print, low noise, no need for ink and ribbons, and it is easy to use and has low failure rate. (5) Modern design concept of electro-mechanical integration, it has compact structure, elegant appearance and convenient maintenance.

Digital type cardboard Puncture Testing Machine is the dedicated equipment for corrugated cardboard.

Digital type cardboard Puncture Testing Machine's parameter conforms to the related regulation. It has the characteristics of swift compaction, handle resetting automatically and safety protection, the testing result is high precise and reliable. Digital type cardboard Puncture Testing Machine is the necessary equipment for the paper-making factory, research and quality supervision department.

Specifications

Paperboard Puncture Strength Tester
1. Technology, LCD display
2. Functions of test data processing and printout
3. Puncture te

Main features:

(1) Computer-controlled technology, open structure, high automation procedures, simple and convenient operation, safe and reliable.

(2) Automatic measurement, intelligent judgement, real time display of clamping pressure for sample by operation system.

(3) Automatically measure, count, print the test results, and data can be stored.

(4) Micro-high-speed thermal printer, high-speed print, low noise, no need for ink and ribbons, and it is easy to use and has low failure rate.

(5) Modern design concept of electro-mechanical integration, it has compact structure, elegant appearance and convenient maintenance.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Name Digital Type Cardboard Puncture Testing Machine
Mechanical Test Ductility; Toughness
Unlock Full Specs
to access all available technical data

Similar Products

Torque stand, motorized, vertical, 60 RPM max, 100 lbFin, 110V - TSTM-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details