Haida International Equipment Co., Ltd. Paper Softness Testing Machine HD-A809

Description
Paper Softness Testing Machine simulates the feeling of softness when people touch the specimen. And Paper Softness Testing Machine is used to test the softness of daily tissue, tobacco and fiber products. Paper Softness Testing Machine is designed according to GB/T8942-2002(Paper Determination of softness) .Paper Softness Testeris made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc.. And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments. Technical parameters: 1. Model: HD-A809 2. Testing range: 10~1000mN 3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range) 4. Total stroke of Probe: 12±0.5mm 5. Probe pressing depth: 8+0.5mm 6. Probe neutral error: ≤0.05mm 7. Overall dimension: 240×300×280(mm) 8. Weight: about 10kg
Description
Paper Softness Testing Machine simulates the feeling of softness when people touch the specimen. And Paper Softness Testing Machine is used to test the softness of daily tissue, tobacco and fiber products. Paper Softness Testing Machine is designed according to GB/T8942-2002(Paper Determination of softness) .Paper Softness Testeris made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc.. And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments. Technical parameters: 1. Model: HD-A809 2. Testing range: 10~1000mN 3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range) 4. Total stroke of Probe: 12±0.5mm 5. Probe pressing depth: 8+0.5mm 6. Probe neutral error: ≤0.05mm 7. Overall dimension: 240×300×280(mm) 8. Weight: about 10kg

Suppliers

Company
Product
Description
Supplier Links
Paper Softness Testing Machine - HD-A809 - Haida International Equipment Co., Ltd.
Dongguan, China
Paper Softness Testing Machine
HD-A809
Paper Softness Testing Machine HD-A809
Paper Softness Testing Machine simulates the feeling of softness when people touch the specimen. And Paper Softness Testing Machine is used to test the softness of daily tissue, tobacco and fiber products. Paper Softness Testing Machine is designed according to GB/T8942-2002(Paper Determination of softness) .Paper Softness Testeris made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc.. And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments. Technical parameters: 1. Model: HD-A809 2. Testing range: 10~1000mN 3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range) 4. Total stroke of Probe: 12±0.5mm 5. Probe pressing depth: 8+0.5mm 6. Probe neutral error: ≤0.05mm 7. Overall dimension: 240×300×280(mm) 8. Weight: about 10kg

Paper Softness Testing Machine simulates the feeling of softness when people touch the specimen. And Paper Softness Testing Machine is used to test the softness of daily tissue, tobacco and fiber products.

Paper Softness Testing Machine is designed according to GB/T8942-2002(Paper Determination of softness) .Paper Softness Testeris made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc.. And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments.

Technical parameters:

1. Model: HD-A809

2. Testing range: 10~1000mN

3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range)

4. Total stroke of Probe: 12±0.5mm

5. Probe pressing depth: 8+0.5mm

6. Probe neutral error: ≤0.05mm

7. Overall dimension: 240×300×280(mm)

8. Weight: about 10kg

Supplier's Site
Paper Softness Tester - HD-A809 - Haida International Equipment Co., Ltd.
Dongguan, China
Paper Softness Tester
HD-A809
Paper Softness Tester HD-A809
Specifications Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue, tobacco and fiber products. It is designed according to GB/T8942-2002(Paper Determination of softness). The tester is made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc..And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments. B. Technical parameters: 1. Model: HD-A809 2. Testing range: 10~1000mN 3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range) 4. Total stroke of Probe: 12±0.5mm 5. Probe pressing depth: 8+0.5mm 6. Probe neutral error: ≤0.05mm 7. Overall dimension: 240×300×280(mm) 8. Weight: about 10kg

Specifications

Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue, tobacco and fiber products.

It is designed according to GB/T8942-2002(Paper Determination of softness). The tester is made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc..And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments.

B. Technical parameters:

1. Model: HD-A809

2. Testing range: 10~1000mN

3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range)

4. Total stroke of Probe: 12±0.5mm

5. Probe pressing depth: 8+0.5mm

6. Probe neutral error: ≤0.05mm

7. Overall dimension: 240×300×280(mm)

8. Weight: about 10kg

Supplier's Site
Paper Softness Tester - HD-A809 - Haida International Equipment Co., Ltd.
Dongguan, China
Paper Softness Tester
HD-A809
Paper Softness Tester HD-A809
Specifications Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue , tobacco and fiber products. It is designed according to GB/T8942-2002(Paper Determination of softness). The tester is made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc..And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments. Technical parameters: 1. Model: HD-A809 2. Testing range: 10~1000mN 3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range) 4. Total stroke of Probe: 12±0.5mm 5. Probe pressing depth: 8+0.5mm 6. Probe neutral error: ≤0.05mm 7. Overall dimension: 240×300×280(mm) 8. Weight: about 10kg

Specifications

Softness Tester simulates the feeling of softness when people touch the specimen. And it is used to test the softness of daily tissue , tobacco and fiber products.

It is designed according to GB/T8942-2002(Paper Determination of softness). The tester is made with digital circuit technology whose core is chip computer, and it is with advanced technology, complete function, reliable features and easy operation etc..And it is the ideal tester for paper manufacturer, scientific institutions and commercial inspection departments.

Technical parameters:

1. Model: HD-A809

2. Testing range: 10~1000mN

3. Value error: ±1% (within 20% of out range test can allow to 1mN more than the testing range)

4. Total stroke of Probe: 12±0.5mm

5. Probe pressing depth: 8+0.5mm

6. Probe neutral error: ≤0.05mm

7. Overall dimension: 240×300×280(mm)

8. Weight: about 10kg

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment Mechanical Testing Equipment Mechanical Testing Equipment
Product Number HD-A809 HD-A809 HD-A809
Product Name Paper Softness Testing Machine Paper Softness Tester Paper Softness Tester
Mechanical Test Softness Test Paper Softness Flexure or Bending
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 200 lbF / 1 kN - ES30 - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 200 lbs (90.7 kg)
View Details
Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details