Haida International Equipment Co., Ltd. Datasheets for Ovens (industrial)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more
| Product Name | Notes |
|---|---|
| Product introduction: 1. It has stainless steel shell and there are observing holes on the door. 2. It has high-quality refractory materials and the vacuum, forming fiber module or lightweight... | |
| Aging Oven are used to dry for shoes, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. 1.Multiple centrifugal fan... | |
| Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to... | |
| Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. |