Haida International Equipment Co., Ltd. Plastic Pipe Impact Tester

Description
Usage & Function: plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the anti-impact performance of the material as per standard ISO 3127. Related standards About Film/Plastic Film Materials: ASTM D882: Tensile Test ASTM F1306: Puncture Test ASTM D1938: Trouser Tear Test ASTM D2732: Thermal Shrinkage Test ASTM D1709, ISO 7765-1: Free-Falling Dart Method ASTM D1894: Static and Kinetic Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163: Plastic Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test ASTM D624-00, ISO 34-1: Tearing strength Test ASTM D395-03, ISO 815-1: Compression Set Test ASTM D2240-05, ISO 7619-1, JIS K6253, ISO 868: Shore Hardness Type A/D ASTM D573, ASTM D865, ISO188 Method B, DIN 53508 High/ Low Temperature Test ISO 2781(Method A): Density Test ASTM D5289-95/ ISO6502: No-Rotor Rheometer/Curemeter ASTM D1646: Mooney Viscometer
Description
Usage & Function: plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the anti-impact performance of the material as per standard ISO 3127. Related standards About Film/Plastic Film Materials: ASTM D882: Tensile Test ASTM F1306: Puncture Test ASTM D1938: Trouser Tear Test ASTM D2732: Thermal Shrinkage Test ASTM D1709, ISO 7765-1: Free-Falling Dart Method ASTM D1894: Static and Kinetic Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163: Plastic Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test ASTM D624-00, ISO 34-1: Tearing strength Test ASTM D395-03, ISO 815-1: Compression Set Test ASTM D2240-05, ISO 7619-1, JIS K6253, ISO 868: Shore Hardness Type A/D ASTM D573, ASTM D865, ISO188 Method B, DIN 53508 High/ Low Temperature Test ISO 2781(Method A): Density Test ASTM D5289-95/ ISO6502: No-Rotor Rheometer/Curemeter ASTM D1646: Mooney Viscometer

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipe Impact Tester -  - Haida International Equipment Co., Ltd.
Dongguan, China
Plastic Pipe Impact Tester
Plastic Pipe Impact Tester
Usage & Function: plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the anti-impact performance of the material as per standard ISO 3127. Related standards About Film/Plastic Film Materials: ASTM D882: Tensile Test ASTM F1306: Puncture Test ASTM D1938: Trouser Tear Test ASTM D2732: Thermal Shrinkage Test ASTM D1709, ISO 7765-1: Free-Falling Dart Method ASTM D1894: Static and Kinetic Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163: Plastic Lap-Shear Test ISO 4422, ISO 3127: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test ASTM D624-00, ISO 34-1: Tearing strength Test ASTM D395-03, ISO 815-1: Compression Set Test ASTM D2240-05, ISO 7619-1, JIS K6253, ISO 868: Shore Hardness Type A/D ASTM D573, ASTM D865, ISO188 Method B, DIN 53508 High/ Low Temperature Test ISO 2781(Method A): Density Test ASTM D5289-95/ ISO6502: No-Rotor Rheometer/Curemeter ASTM D1646: Mooney Viscometer

Usage & Function:

plastic pipe falling hammer impact tester mainly is used to execute falling hammer impact test for PVC pipe, glass, ceramic material or products, then to judge the anti-impact performance of the material as per standard ISO 3127.

Related standards
About Film/Plastic Film Materials:

  • ASTM D882: Tensile Test
  • ASTM F1306: Puncture Test
  • ASTM D1938: Trouser Tear Test
  • ASTM D2732: Thermal Shrinkage Test
  • ASTM D1709, ISO 7765-1: Free-Falling Dart Method
  • ASTM D1894: Static and Kinetic Coefficients of Friction
  • ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test


About Plastic& Plastic Pipe Materials:

  • ISO 180: Izod Impact Test
  • ISO 9966: Ring Stiffness Test
  • ISO 179: Charpy Impact Test
  • ISO 4892: Weathering Aging Test
  • ASTM D3163: Plastic Lap-Shear Test
  • ISO 4422, ISO 3127: Pipe Impact Test
  • ASTM D4565, ISO 11357, EN 728: DSC/OIT
  • ISO 75: Heat Deflection Temperature (HDT)
  • ASTM D1598: Hydrostatic Pressure and Burst Test
  • ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR)
  • ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test
  • ISO 306, ASTM D1525: Vicat Softening Temperature (VST)
  • ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test

About Rubber Materials:

  • ASTM D412, ISO 37-2005, JIS K6251,DIN 53504-2009: Tensile Strength & Elongation Test
  • ASTM D1149-07, ASTM D1171-99, ISO 7326, ISO1431-1, DIN 53509-1: Ozone Aging Test
  • ASTM D624-00, ISO 34-1: Tearing strength Test
  • ASTM D395-03, ISO 815-1: Compression Set Test
  • ASTM D2240-05, ISO 7619-1, JIS K6253, ISO 868: Shore Hardness Type A/D
  • ASTM D573, ASTM D865, ISO188 Method B, DIN 53508 High/ Low Temperature Test
  • ISO 2781(Method A): Density Test
  • ASTM D5289-95/ ISO6502: No-Rotor Rheometer/Curemeter
  • ASTM D1646: Mooney Viscometer
Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Name Plastic Pipe Impact Tester
Mechanical Test Toughness
Unlock Full Specs
to access all available technical data

Similar Products

Double-arms Drop Test Machine - ADTD-1500 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Test frame with IntelliMESUR® pre-loaded tablet control panel - F1505-IMT - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details