Haida International Equipment Co., Ltd. Mattress Rolling Test Machine Multi-Function

Description
Product Description: Mattress Rolling Machine has been manufactured to determine the durability of any type of mattress and boxspring unit, regardless of the materials of construction, by simulating long-term use conditions.According to different mattress to adjust the rolling stroke,Low coefficient of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting. Mattress Rolling Machine Three Functions: 1) Durability Test Applications& Test Purpose Mattess Durability Tester using a horizontal hexagonal wooden drum roll or cylinder (both ends of the diameter of 250 mm, the middle part of the 300 mm, rolling back and forth on the mattress, simulate human motion to assess the durability of the mattress. The Mattress Durability Tester has been manufactured to determine the durability of any type of mattress and box spring unit, regardless of the materials of construction, by simulating long-term use conditions. It consists of a weighted roller which moves width ways across a test mattress to simulate body movement. The length of stroke to which the Roller moves is very easily adjusted, by sliding the stroke adjusters to left or right, to suit the relevant mattress under test. Unloading and loading of the Roller onto the test mattress is done easily via a motor driven lifting assembly. Test Standard: ASTM F 1566, EN 1957 2) EN Hardness and Height Change Test Test Standard:ASTM F 1566, EN 1957 Mattress Hardness and Height Change Test Applications & Test Purpose: The mattress test machine combines the loading device (roll) with a hardness measuring device. Thus, firmness test can be carried out according to ASTM F 1566 or EN 1957, without the need for a rearrangement of the specimen, which would falsify the measured values. It can also display height change by servo measuring system. After simply loosening the front frame reinforcement the specimen can be inserted into a flexible test base plate. This makes the testing device very effective and space-saving. Software allows for a flexible parameter entry, the execution of different testing procedures, a graphical representation of measured values, test evaluation, and logging. Then the pre-set number of cycles is reached, the test is ended automatically. 3) Edge Test Test Standard: EN1725 Applications& Test Purpose: The machine increases mattress fatigue test function, it simulate human sitting on the edge of mattress, with 1000N force to test the fatigue of mattress for 5000 cyclic according to EN1725.
Datasheet
Description
Product Description: Mattress Rolling Machine has been manufactured to determine the durability of any type of mattress and boxspring unit, regardless of the materials of construction, by simulating long-term use conditions.According to different mattress to adjust the rolling stroke,Low coefficient of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting. Mattress Rolling Machine Three Functions: 1) Durability Test Applications& Test Purpose Mattess Durability Tester using a horizontal hexagonal wooden drum roll or cylinder (both ends of the diameter of 250 mm, the middle part of the 300 mm, rolling back and forth on the mattress, simulate human motion to assess the durability of the mattress. The Mattress Durability Tester has been manufactured to determine the durability of any type of mattress and box spring unit, regardless of the materials of construction, by simulating long-term use conditions. It consists of a weighted roller which moves width ways across a test mattress to simulate body movement. The length of stroke to which the Roller moves is very easily adjusted, by sliding the stroke adjusters to left or right, to suit the relevant mattress under test. Unloading and loading of the Roller onto the test mattress is done easily via a motor driven lifting assembly. Test Standard: ASTM F 1566, EN 1957 2) EN Hardness and Height Change Test Test Standard:ASTM F 1566, EN 1957 Mattress Hardness and Height Change Test Applications & Test Purpose: The mattress test machine combines the loading device (roll) with a hardness measuring device. Thus, firmness test can be carried out according to ASTM F 1566 or EN 1957, without the need for a rearrangement of the specimen, which would falsify the measured values. It can also display height change by servo measuring system. After simply loosening the front frame reinforcement the specimen can be inserted into a flexible test base plate. This makes the testing device very effective and space-saving. Software allows for a flexible parameter entry, the execution of different testing procedures, a graphical representation of measured values, test evaluation, and logging. Then the pre-set number of cycles is reached, the test is ended automatically. 3) Edge Test Test Standard: EN1725 Applications& Test Purpose: The machine increases mattress fatigue test function, it simulate human sitting on the edge of mattress, with 1000N force to test the fatigue of mattress for 5000 cyclic according to EN1725.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mattress Rolling Test Machine Multi-Function -  - Haida International Equipment Co., Ltd.
Dongguan, China
Mattress Rolling Test Machine Multi-Function
Mattress Rolling Test Machine Multi-Function
Product Description: Mattress Rolling Machine has been manufactured to determine the durability of any type of mattress and boxspring unit, regardless of the materials of construction, by simulating long-term use conditions.According to different mattress to adjust the rolling stroke,Low coefficient of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting. Mattress Rolling Machine Three Functions: 1) Durability Test Applications& Test Purpose Mattess Durability Tester using a horizontal hexagonal wooden drum roll or cylinder (both ends of the diameter of 250 mm, the middle part of the 300 mm, rolling back and forth on the mattress, simulate human motion to assess the durability of the mattress. The Mattress Durability Tester has been manufactured to determine the durability of any type of mattress and box spring unit, regardless of the materials of construction, by simulating long-term use conditions. It consists of a weighted roller which moves width ways across a test mattress to simulate body movement. The length of stroke to which the Roller moves is very easily adjusted, by sliding the stroke adjusters to left or right, to suit the relevant mattress under test. Unloading and loading of the Roller onto the test mattress is done easily via a motor driven lifting assembly. Test Standard: ASTM F 1566, EN 1957 2) EN Hardness and Height Change Test Test Standard:ASTM F 1566, EN 1957 Mattress Hardness and Height Change Test Applications & Test Purpose: The mattress test machine combines the loading device (roll) with a hardness measuring device. Thus, firmness test can be carried out according to ASTM F 1566 or EN 1957, without the need for a rearrangement of the specimen, which would falsify the measured values. It can also display height change by servo measuring system. After simply loosening the front frame reinforcement the specimen can be inserted into a flexible test base plate. This makes the testing device very effective and space-saving. Software allows for a flexible parameter entry, the execution of different testing procedures, a graphical representation of measured values, test evaluation, and logging. Then the pre-set number of cycles is reached, the test is ended automatically. 3) Edge Test Test Standard: EN1725 Applications& Test Purpose: The machine increases mattress fatigue test function, it simulate human sitting on the edge of mattress, with 1000N force to test the fatigue of mattress for 5000 cyclic according to EN1725.

Product Description:

Mattress Rolling Machine has been manufactured to determine the durability of any type of mattress and boxspring unit, regardless of the materials of construction, by simulating long-term use conditions.According to different mattress to adjust the rolling stroke,Low coefficient of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting.

Mattress Rolling Machine Three Functions:

1) Durability Test

Applications& Test Purpose

Mattess Durability Tester using a horizontal hexagonal wooden drum roll or cylinder (both ends of the diameter of 250 mm, the middle part of the 300 mm, rolling back and forth on the mattress, simulate human motion to assess the durability of the mattress.

The Mattress Durability Tester has been manufactured to determine the durability of any type of mattress and box spring unit, regardless of the materials of construction, by simulating long-term use conditions. It consists of a weighted roller which moves width ways across a test mattress to simulate body movement. The length of stroke to which the Roller moves is very easily adjusted, by sliding the stroke adjusters to left or right, to suit the relevant mattress under test. Unloading and loading of the Roller onto the test mattress is done easily via a motor driven lifting assembly.

Test Standard: ASTM F 1566, EN 1957

2) EN Hardness and Height Change Test

Test Standard:ASTM F 1566, EN 1957

Mattress Hardness and Height Change Test Applications & Test Purpose:

The mattress test machine combines the loading device (roll) with a hardness measuring device. Thus, firmness test can be carried out according to ASTM F 1566 or EN 1957, without the need for a rearrangement of the specimen, which would falsify the measured values. It can also display height change by servo measuring system.

After simply loosening the front frame reinforcement the specimen can be inserted into a flexible test base plate. This makes the testing device very effective and space-saving.

Software allows for a flexible parameter entry, the execution of different testing procedures, a graphical representation of measured values, test evaluation, and logging. Then the pre-set number of cycles is reached, the test is ended automatically.

3) Edge Test

Test Standard: EN1725

Applications& Test Purpose:

The machine increases mattress fatigue test function, it simulate human sitting on the edge of mattress, with 1000N force to test the fatigue of mattress for 5000 cyclic according to EN1725.

Supplier's Site Datasheet

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Name Mattress Rolling Test Machine Multi-Function
Mechanical Test Friction or Wear
Unlock Full Specs
to access all available technical data

Similar Products

Single-arm Drop Test Machine - ADTS-2000 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Drop
Force / Load 176 lbs (80 kg)
View Details
Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, horizontal/wall mount - TSC1000H - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 1000 lbs (454 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details