Haida International Equipment Co., Ltd. U.S. TMI Crease Stiffness Tester HD-X005

Description
U.S. TMI crease stiffness tester In high-speed automatic packaging line, they would often unqualified tray (tray irregular shape, bending and bonding is not strong, such as performance), so reducing production efficiency. Above phenomenon is caused by stiffness and cardboard cardboard through the crease after indentation force proportional inappropriate. Studies that affect the effectiveness of the carton cardboard folded main factor is measured in the same direction of the crease stiffness and stiffness ratio between the paperboard generally, the MD direction of cardboard crease stiffness force ratio is controlled between 1.5 to 3, the CD direction cardboard crease stiffness ratio control force between three to seven, preferably of packaging can the expected productivity. The crease stiffness tester simulate the conditions for packaging production process, measuring cardboard creases and bending stiffness, calculated according to the measurement results crease stiffness force ratio, which effectively determine the actual packaging process required settings carton packaging machine crease force, and ultimately avoid bending and bonding tray is not strong and so on. Such as: usually taken to deepen the depth of the indentation force methods to reduce creases, while reducing the tray outward tension; Also, select the best indentation width to avoid breakage of the crease and so on. All tested at a certain temperature, humidity, temperature. Description: Measuring cardboard and enlarging the crease and stiffness. TMI crease stiffness instrument parameters: Range - 0-399 gf Display -3 digits Ting-degree angle - 15 Crease degree angle - 90 degrees, 15 seconds readout resolution Precision of 1.0 g Power-240v 50Hz Insurance -500 mA The instrument contains a knife and calibration weights Instrument size packaging: Weight 11Kgs 14Kgs High 235mm 670mm Length 180mm 550mm Width 320mm 520mm
Description
U.S. TMI crease stiffness tester In high-speed automatic packaging line, they would often unqualified tray (tray irregular shape, bending and bonding is not strong, such as performance), so reducing production efficiency. Above phenomenon is caused by stiffness and cardboard cardboard through the crease after indentation force proportional inappropriate. Studies that affect the effectiveness of the carton cardboard folded main factor is measured in the same direction of the crease stiffness and stiffness ratio between the paperboard generally, the MD direction of cardboard crease stiffness force ratio is controlled between 1.5 to 3, the CD direction cardboard crease stiffness ratio control force between three to seven, preferably of packaging can the expected productivity. The crease stiffness tester simulate the conditions for packaging production process, measuring cardboard creases and bending stiffness, calculated according to the measurement results crease stiffness force ratio, which effectively determine the actual packaging process required settings carton packaging machine crease force, and ultimately avoid bending and bonding tray is not strong and so on. Such as: usually taken to deepen the depth of the indentation force methods to reduce creases, while reducing the tray outward tension; Also, select the best indentation width to avoid breakage of the crease and so on. All tested at a certain temperature, humidity, temperature. Description: Measuring cardboard and enlarging the crease and stiffness. TMI crease stiffness instrument parameters: Range - 0-399 gf Display -3 digits Ting-degree angle - 15 Crease degree angle - 90 degrees, 15 seconds readout resolution Precision of 1.0 g Power-240v 50Hz Insurance -500 mA The instrument contains a knife and calibration weights Instrument size packaging: Weight 11Kgs 14Kgs High 235mm 670mm Length 180mm 550mm Width 320mm 520mm

Suppliers

Company
Product
Description
Supplier Links
U.S. TMI Crease Stiffness Tester - HD-X005 - Haida International Equipment Co., Ltd.
Dongguan, China
U.S. TMI Crease Stiffness Tester
HD-X005
U.S. TMI Crease Stiffness Tester HD-X005
U.S. TMI crease stiffness tester In high-speed automatic packaging line, they would often unqualified tray (tray irregular shape, bending and bonding is not strong, such as performance), so reducing production efficiency. Above phenomenon is caused by stiffness and cardboard cardboard through the crease after indentation force proportional inappropriate. Studies that affect the effectiveness of the carton cardboard folded main factor is measured in the same direction of the crease stiffness and stiffness ratio between the paperboard generally, the MD direction of cardboard crease stiffness force ratio is controlled between 1.5 to 3, the CD direction cardboard crease stiffness ratio control force between three to seven, preferably of packaging can the expected productivity. The crease stiffness tester simulate the conditions for packaging production process, measuring cardboard creases and bending stiffness, calculated according to the measurement results crease stiffness force ratio, which effectively determine the actual packaging process required settings carton packaging machine crease force, and ultimately avoid bending and bonding tray is not strong and so on. Such as: usually taken to deepen the depth of the indentation force methods to reduce creases, while reducing the tray outward tension; Also, select the best indentation width to avoid breakage of the crease and so on. All tested at a certain temperature, humidity, temperature. Description: Measuring cardboard and enlarging the crease and stiffness. TMI crease stiffness instrument parameters: Range - 0-399 gf Display -3 digits Ting-degree angle - 15 Crease degree angle - 90 degrees, 15 seconds readout resolution Precision of 1.0 g Power-240v 50Hz Insurance -500 mA The instrument contains a knife and calibration weights Instrument size packaging: Weight 11Kgs 14Kgs High 235mm 670mm Length 180mm 550mm Width 320mm 520mm

U.S. TMI crease stiffness tester

In high-speed automatic packaging line, they would often unqualified tray (tray irregular shape, bending and bonding is not strong, such as performance), so reducing production efficiency. Above phenomenon is caused by stiffness and cardboard cardboard through the crease after indentation force proportional inappropriate.

Studies that affect the effectiveness of the carton cardboard folded main factor is measured in the same direction of the crease stiffness and stiffness ratio between the paperboard generally, the MD direction of cardboard crease stiffness force ratio is controlled between 1.5 to 3, the CD direction cardboard crease stiffness ratio control force between three to seven, preferably of packaging can the expected productivity.

The crease stiffness tester simulate the conditions for packaging production process, measuring cardboard creases and bending stiffness, calculated according to the measurement results crease stiffness force ratio, which effectively determine the actual packaging process required settings carton packaging machine crease force, and ultimately avoid bending and bonding tray is not strong and so on. Such as: usually taken to deepen the depth of the indentation force methods to reduce creases, while reducing the tray outward tension; Also, select the best indentation width to avoid breakage of the crease and so on. All tested at a certain temperature, humidity, temperature.

Description: Measuring cardboard and enlarging the crease and stiffness.

TMI crease stiffness instrument parameters:

  • Range - 0-399 gf
  • Display -3 digits
  • Ting-degree angle - 15
  • Crease degree angle - 90 degrees, 15 seconds readout resolution
  • Precision of 1.0 g
  • Power-240v 50Hz
  • Insurance -500 mA
  • The instrument contains a knife and calibration weights
  • Instrument size packaging:
  • Weight 11Kgs 14Kgs
  • High 235mm 670mm
  • Length 180mm 550mm
  • Width 320mm 520mm
Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Number HD-X005
Product Name U.S. TMI Crease Stiffness Tester
Mechanical Test Flexure or Bending
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, hand wheel-operated, 1000 lbF / 4.5 kN, vertical - TSF - Mark-10 Corporation
Specs
Force / Load 1000 lbs (454 kg)
View Details
Simulation Car Transport Vibration Tester - 100 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Vibration
Force / Load 220 lbs (100 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details