Haida International Equipment Co., Ltd. Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| Eletronic Rotating Viscometer HD-C801-1 Specifications Eletronic Rotating viscometer has has the advantage of high accuracy, stable digital display, easy to operate . Company Services All Haida employees adhere to the... | |
| Application This Oil Kinematic Viscometer is used to measure Kinematic viscosity at a specified temperature as per standard ASTM D445. | |
| Mooney viscometer Applications: Mooney viscometer is used for testing reclaimed rubber or gross rubber viscosity, etc. Computer control, data display, automatic calibration. Mooney viscometer is a precision laboratory test instrument... | |
| Product Description: The product according to Japanese (JIS) standard design, suitable for rapid measurement of the construction site to be spray paint viscosity; electronic products, plastic coatings industries are more... | |
| Specifications 1. High quality, high accuracy 2. Reasonable price 3. Great after-sale service Rotational Viscometer This instrument is suitable to test liquid viscosity resistance and the absolute viscosity of liquids. | |
| Specifications Function The adhesion tester provides a fixed angle run-up track for the steel ball. According to the distance the ball rolled. Technical Parameter Weight 800g Slope Angle 21.5º Test... | |
| Specifications Caien Cupis is a viscosity measurement device widely used in the paint industry. High quality and reasonable price HD-C804 Caien Cup 1. Product Description High quality and reasonable price... | |
| Specifications Portable TU-4 Cup Viscometer 1. High quality & high accuracy with reasonable price 2. Fast delivery 3. Great after-sales Portable TU-4 Cup Viscometer 1. Main technical parameters Volume: 100± | |
| Specifications 1. High quality & high accuracy with reasonable price 2. Fast delivery 3. Viscosity machine Main technical parameters Volume: 100± 1 ml Inner Diameter: Φ49.5±0.2 mm Inner Cone Angle:... | |
| According to ASTM D1200 standard design, a number of countries in Europe and North America more widely used. Ford Cup The main technical indicators: Material: glass - aluminum, diameter -... |