Instrument Description
The main function of DIN Rubber Abrasion Testing Machine is a particular specimen surface friction
of sandpaper,and at a certain distance from the friction. abrasion of the surface of the evaluation sample. the weight loss. the loss of volume,the thickness of the wear characteristics. and by than the standard rubber on the abrasion of the assessment of material properties the thickness of the wear characteristics. and by than the standard rubber on the abrasion of the assessment of material properties
The usage
DIN Rubber Abrasion Testing Machine applies to the abrasion test of resilient material. rubber,tyre,transpor
Main feature
1. The start switch
2. Abrasive sand circle: In 60 of sandpaper (size of 400 mm width × 472.5㎜ length) with double-sided
tape fixed to the wheel. the gap should not exceed 2 mm. (Random Annex 3)
3. The specimen holding device: holding test pieces. the size of the test piece of 16 mm diameter and a
thickness of 6 to 16 mm (lack of available paste mode).
4. Weight: The weight of the holding member of 2.5N. extra 2.5N. 5N each one can use any combination.
5. Rotation of the specimen rack: the specimen is rotated so that the rotation of the work.
6. Dust cover: protection transmission part and prevents dust and improper loss.
7. Round cutter: to cut specimens of 16 mm diameter. 13 mm for the grip. and with the general drilling
machine(such as drawings 2).
8. Standard plastic: 175 × 116 × 8 cm Random with a shelf life of about one year
| Haida International Equipment Co., Ltd. | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | HD-310 |
| Product Name | DIN Rubber Abrasion Testing Machine |
| Mechanical Test | Friction or Wear |