Haida International Equipment Co., Ltd. Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Product description Vertical Fluter is used to make sample for CMT for testing flat crush strength and vertical crush strength of corrugating medium. Designed standard ISO 7263,QB/T 1061,TAPPI T809 Test... | |
| Specifications 1. Roller Width: 45 mm Metal Roller 2. Used for tape 3. Adhesion roller Products description Portable Handheld Tape Adhesion Roller: With the weight of the roller, the machine... | |
| Specifications 1. The Electric Tape Adhesion Roller 2. Used to prepare the sample for the peeling strength 3. Holding power testing The certification ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; | |
| Specifications Electric Tape Adhesion Roller 1. High accuracy 2. Reasonable price with quality guarantee Product description Electric Tape Adhesion Roller sticks the adhesive tape to the standard steel plate with... | |
| Paper Water Proof Packaging Machine 1. High accuracy 2. Reasonable price with quality guarantee 3. 1 year gurantee Usage The tester is used to test the waterproof ability of paper... |