Haida International Equipment Co., Ltd. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 1. Measuring range of species: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); silver (6); gold (7) multilayer nickel. Other coatings can be customized. 2. Alloy... | |
| 1. Single measurement varieties: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); lead (6) Silver (7); gold (8) ; Cu / Zn (9); chrome / T... | |
| Brief Introduction Of Coating Thickness Gauge : Coating Thickness Gauge: adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or... | |
| Brief Introduction Of Coating Thickness Tester : This gauge adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the... | |
| Introduction: This Leather Thickness meter is mainly used for testing the thickness of leather, artificial leather, PU, PVC, etc. Standard: ISO2589-2002 ASTM D1813-2005 QB/T2709 | |
| Specifications 1. Paper and cardboard thickness guage 2. As per ISO438, 534 3. Measuring range: 0-6mm 4. Widely used in paper, cardboard This Paper and cardboard thickness is a special... | |
| Specifications 1. Paper and cardboard thickness guage 2. As per ISO438,534 3. Measuring range :0-6mm 4. Widely used in paper, cardboard Paper and cardboard thickness guage description: This Paper... | |
| Specifications 1. Paper and cardboard thickness guage 2. As per ISO438,534 3. Measuring range :0-6mm 4. Widely used in paper, cardboard This Paper and cardboard thickness is a special apparatus... | |
| Specifications 1. Paper and cardboard thickness guage 2. As per ISO438,534 3. Measuring range: 0-6mm 4. Widely used in paper, cardboard This Paper and cardboard thickness is a special apparatus... | |
| A. Functions: this set of tools is designed to test the sizing degree of paper and paper board based on the standards of GB-T 460-2002. B. Tools for testing: marker,... |