Haida International Equipment Co., Ltd. Wheels Wear Tester HD-J209

Description
This machine is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and deformation, the test results are available as a reference for improvement. According to the standard This instrument reference standard: QB / T 2917-2007 Maintenance procedures Cleaning: Always keeping the machine clean before and after each use, wipe the cotton machine application to keep clean. Rust: Weekly on the surface of the metal parts of the machine once rust oil spray (two hours after injection wipe). Lubricants: Monthly regularly machine transmission parts (such as screws) filling lubrication (you can use an ordinary lubricants). Maintenance: Periodically check the control panel buttons correctly.
Description
This machine is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and deformation, the test results are available as a reference for improvement. According to the standard This instrument reference standard: QB / T 2917-2007 Maintenance procedures Cleaning: Always keeping the machine clean before and after each use, wipe the cotton machine application to keep clean. Rust: Weekly on the surface of the metal parts of the machine once rust oil spray (two hours after injection wipe). Lubricants: Monthly regularly machine transmission parts (such as screws) filling lubrication (you can use an ordinary lubricants). Maintenance: Periodically check the control panel buttons correctly.

Suppliers

Company
Product
Description
Supplier Links
Wheels Wear Tester - HD-J209 - Haida International Equipment Co., Ltd.
Dongguan, China
Wheels Wear Tester
HD-J209
Wheels Wear Tester HD-J209
This machine is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and deformation, the test results are available as a reference for improvement. According to the standard This instrument reference standard: QB / T 2917-2007 Maintenance procedures Cleaning: Always keeping the machine clean before and after each use, wipe the cotton machine application to keep clean. Rust: Weekly on the surface of the metal parts of the machine once rust oil spray (two hours after injection wipe). Lubricants: Monthly regularly machine transmission parts (such as screws) filling lubrication (you can use an ordinary lubricants). Maintenance: Periodically check the control panel buttons correctly.

This machine is suitable for small wheel abrasion test, such as luggage, skates, baby carriage, trolley wheels. Can be measured wheel wear resistance and the overall structure for wear and deformation, the test results are available as a reference for improvement.

According to the standard

This instrument reference standard: QB / T 2917-2007

Maintenance procedures

Cleaning: Always keeping the machine clean before and after each use, wipe the cotton machine application to keep clean.

Rust: Weekly on the surface of the metal parts of the machine once rust oil spray (two hours after injection wipe).

Lubricants: Monthly regularly machine transmission parts (such as screws) filling lubrication (you can use an ordinary lubricants).

Maintenance: Periodically check the control panel buttons correctly.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Mechanical Testing Equipment
Product Number HD-J209
Product Name Wheels Wear Tester
Mechanical Test Friction or Wear
Unlock Full Specs
to access all available technical data

Similar Products

Test stand, lever-operated, 750 lbF / 3.75 kN, horizontal/wall mount - TSA750H - Mark-10 Corporation
Specs
Mechanical Test Compression; Tensile
Force / Load 750 lbs (340 kg)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
High And Low Temperature Tension Test Machine - ATT-100T - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Tensile
Temperature -94 to 302 F (-70 to 150 C)
View Details