Winters Instruments PPC Series Process Gauge PPC5126

Description
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPC Series Process Gauge - PPC5126 - Winters Instruments
Toronto, Ontario, Canada
PPC Series Process Gauge
PPC5126
PPC Series Process Gauge PPC5126
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty

Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PPC5126
Product Name PPC Series Process Gauge
Type Dual Scale
Working Pressure Range -14.74 to 300 psi (-10.37 to 211 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2887774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details